- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Weight | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Material - Frame | Surface Mount Land Size | Material - Blade | Approvals | Base Product Number | Capacitance Tolerance | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Packing Method | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Number of Outputs | Capacitor Type | Housing Color | Output Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Rated (DC) Voltage (URdc) | Lead Diameter | Programmable Type | Number of Circuits | Memory Size | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Speed | Diode Type | Output Configuration | Current - Reverse Leakage @ Vr | Cable Length | Ripple Current @ Low Frequency | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Voltage - Supply (Vcc/Vdd) | Power Line Protection | Manufacturer Size Code | Positive Tolerance | Negative Tolerance | Voltage - Breakdown (Min) | Control Features | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Topology | Voltage - Clamping (Max) @ Ipp | Slew Rate | Voltage - Reverse Standoff (Typ) | Operating Temperature - Junction | Frequency - Switching | Voltage - Supply, Single/Dual (±) | Unidirectional Channels | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Synchronous Rectifier | Product Type | ESR | RPM | Includes | Bearing Type | Fan Type | Capacitance @ Vr, F | Current - Output / Channel | Air Flow | RMS Current (Irms) | Capacitance @ Frequency | Noise | -3db Bandwidth | Voltage Range | Rated (AC) Voltage (URac) | Static Pressure | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Thermal Resistance @ Natural | Reverse Recovery Time (trr) | Power Dissipation @ Temperature Rise | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 458 |
| - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | -55°C ~ 85°C | Bulk | 128 SAL-RPM | 0.315 L x 0.197 W (8.00mm x 5.00mm) | ±20% | - | Obsolete | -- | - | - | - | - | - | - | General Purpose | - | - | 1µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 Ohm @ 100Hz | - | 0.205 (5.20mm) | - | - | - | - | - | - | Polar | - | - | - | 7 Ohms | - | - | - | - | - | 20mA @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | -- | ||
Tiny WHSL | 36 |
| - | Panel Mount | - | - | - | Flange | 2 Pin | Circular | Composite | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | 10% | 16 (1), 20 (14) | - | -- | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, ACT | - | 10 % | - | Active | -- | - | - | Receptacle Housing | For Female Sockets | 15 | - | - | - | - | 1 uF | Threaded | Capacitors | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 15-15 | Wire | - | - | - | Silver | - | Polyethylene Terephthalate (PET) | - | - | 5 mm | Contacts Not Included | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | -- | 7.3 mm | 7.3 x 4.5 x 9.5 mm | - | 9.5 mm | - | 7.3 mm | 4.5 mm | -- | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | - | - | - | - | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BYG21M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Avalanche | - | 1µA @ 1000V | - | - | - | 1.6V @ 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | 1000V | 1.5A | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | - | - | -- | - | 5 % | - | Obsolete | - | - | - | - | Metallized Polyester Film Capacitors | - | - | Driver | - | - | 3.3 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Differential | Polyethylene Terephthalate (PET) | - | - | 15 mm | - | - | 0.8 mm | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 14.5mA | - | - | - | 1000 V/µs | - | - | - | 5 V ~ 12 V, ±2.5 V ~ 6 V | - | - | - | - | Film Capacitors | - | - | - | - | - | - | 60mA | - | - | - | - | 350MHz | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 18 mm | 18 x 8.5 x 14.5 mm | - | 14.5 mm | - | 8.5 mm | 8.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | EPCQ | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | - | - | EPCQ64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | 64Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | R6, Axial | - | - | - | - | - | - | R-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | - | - | Active | -- | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 15KP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 64.4V | - | 15000W (15kW) | - | -- | - | 94V | - | 58V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.062 lb (28.12g) | - | - | - | - | - | Plastic | - | Plastic | CE, cURus, TUV | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-04020 | Square - 40mm L x 40mm H | - | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | 450mW | - | - | - | - | - | - | - | - | - | -- | - | 0.090A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4200 RPM | - | Ball | Tubeaxial | - | - | 4.5 CFM (0.126m³/min) | - | - | 17.5 dB(A) | - | 4.5 ~ 5.5VDC | - | 0.080 in H2O (19.9 Pa) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | 20.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | 2 Pin | - | - | 20-QFN-EP (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | 100 VDC | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | 10 % | - | Obsolete | - | - | - | - | Metallized Film Capacitors | - | - | - | - | - | 0.47 uF | - | Capacitors | - | - | - | - | - | - | - | - | ISL6420A | - | - | Wire | Step-Down | 1 | - | - | Transistor Driver | Polyethylene Terephthalate (PET) | - | - | 7.5 mm | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | Positive | - | - | - | - | - | Straight | 5.6 V ~ 28 V | - | - | - | - | - | Enable, Frequency Control, Phase Control, Power Good, Soft Start | - | - | - | Buck | - | - | - | - | 100kHz ~ 1.4MHz | - | - | - | - | Yes | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96% | -- | No | 1 | - | - | - | General Film Capacitors | - | - | - | - | 10.5 mm | - | 10 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32776E8206K TDK | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | - | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | - | 120µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | M (1%) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mOhm | - | - | - | - | - | - | - | 14.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | 42 mm | 42 x 28 x 37 mm | - | - | -- | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | -- | -- | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 20V | 250 VDC | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/3, CSR23 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±20% | - | Active | -- | - | - | - | Hermetically Sealed | - | - | - | - | - | 68µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | Polyethylene Terephthalate (PET) | -- | R (0.01%) | -- | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | Military | 18 mm | 18 x 6 x 11 mm | - | 11 mm | -- | 6 mm | 6 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B25673A4252A TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS27472E10A | - | - | - | - | - | - | - | - | Corsair | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32776G0126J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS27497E14B | - | - | - | - | - | - | - | - | Corsair | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32682A6682K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | POLYESTER | - | - | - | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | - | - | TDK Epcos | B32231D6684M000 | - | - | - | 100 °C | -40 °C | - | , | TUBULAR PACKAGE | Obsolete | - | 5.84 | - | Yes | - | - | - | - | * | - | - | e3 | Obsolete | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | 8532.25.00.60 | 0.68 µF | - | - | - | BULK | - | - | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | POLYESTER | - | - | - | - | - | 2 | - | - | - | - | - | - | - | EPCOS AG | - | - | TDK Epcos | B32231D3224M000 | - | - | - | 100 °C | -40 °C | - | , | TUBULAR PACKAGE | Obsolete | - | 5.84 | - | Yes | - | - | - | - | * | - | - | e3 | Active | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | 8532.25.00.60 | 0.22 µF | - | - | - | BULK | - | - | - | - | compliant | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - |