- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Capacitance Tolerance | Depth / Thickness | Length / Height | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Pin Count | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | Screening Level | Product | Connection Type | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32671L9682J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32520C335K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32682A7222J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32524R3685K TDK | 27 |
| - | - | 2 Pin | 10% | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 250 VDC | - | - | 10 % | Metallized Polyester Capacitors | 6.8 uF | Capacitors | - | Wire | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 31.5 mm | 31.5 x 11 x 21 mm | - | - | 21 mm | 31.5 mm | 11 mm | - | ||
![]() B32522D8473K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32526R6156K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32928C3206M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 30 mm | 78 mm | - | - | + 85 C | - | - 25 C | - | - | - | - | - | - | - | - | - | - | 5 % | Round Metal Can, Resin-Filled | 15 uF | Capacitors | - | Quick Connect 0.250 | Polypropylene (PP) | - | - | - | Motor Capacitors | - | Motor Run Capacitors | - | - | - | - | - | - | - | 30 mm | - | ||
![]() B32926A4335M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32653A2223J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | Tray | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | Potter-Brumfield | SSR480D25 | - | TDK Corporation | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | QFN | - | - | - | - | - | - | - | TDK Corporation | - | Surface Mount | -20C to 70C | Tray | 3.2(mm) | Obsolete | - | Commercial grade | - | Bulk | - | - | - | - | - | 4 | - | - | - | - | - | - | Commercial | - | - | - | - | 5(mm) | - | - | - | - | 0.75(mm) | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32621A3103J TDK | In Stock | - | - | - | 2 Pin | 5% | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | 250 VDC | - | - | 5 % | - | 0.01 uF | Capacitors | - | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | Film Capacitors | - | AC and Pulse Film Capacitors | - | 13 mm | 13 x 4 x 9 mm | - | - | 9 mm | 13 mm | 4 mm | - | ||
| Tiny WHSL | In Stock | - | - | - | 2 Pin | 10% | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 250 VDC | - | B32521 | 10 % | - | 0.047 uF | Capacitors | - | Wire | Polyethylene Terephthalate (PET) | 10 mm | 0.5 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 13 mm | 13 x 4 x 7 mm | - | - | 7 mm | 13 mm | 4 mm | - | ||
![]() B32529C1223J TDK | In Stock | - | - | - | 2 Pin | 5% | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | 100 VDC | - | B32529 | 5 % | Metallized Polyester Film Capacitors | 0.022 uF | Capacitors | - | Wire | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | Straight | Film Capacitors | - | General Film Capacitors | - | 7.3 mm | 7.2 x 2.5 x 6.5 mm | - | - | 6.5 mm | 7.3 mm | 2.5 mm | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | Schneider | 112352 | - | TDK Corporation | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - |