- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Housing Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Number of Terminals | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Power Rating | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Number of Contacts | Contact Gender | Capacitor Type | Contact Style | Rated (DC) Voltage (URdc) | Plating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Positive Tolerance | Negative Tolerance | Tool Type | Rated (AC) Voltage (URac) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25832F6155K001 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.92 | - | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 8532.25.00.80 | 1.5 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 930 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25835M7104K007 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.92 | - | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 0.1 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 1700 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | 1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.318 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25856K4504K013 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.92 | Compliant | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 0.5 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 1700 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Cable, Free Hanging | - | - | - | 4 | - | - | Aluminium | - | Aluminium | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | Crimp | - | - | Circular, Plug | - | - | 4 | - | 175 °C | -65 °C | - | Green | Male | - | - | - | Bayonet | - | - | Straight | - | - | - | 13 A | MIL-DTL-38999 | - | 4 | Female | - | Socket | - | Cadmium | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | No | No SVHC | Environment Resistant | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25835M6684K007 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.92 | - | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 0.68 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 900 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | NO | BINDING POST | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25838L4226K004 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.92 | Compliant | No | - | - | Tape and Reel | - | 0.1 % | - | No | - | - | EAR99 | 10 ppm/°C | - | - | 1.2 kΩ | - | - | 125 °C | -55 °C | Thin Film | - | - | STANDARDS: IEC1071-1/2; EN61071-1/2 | 8532.25.00.80 | 22 µF | - | 100 mW | - | - | - | 850 µm | compliant | - | Not | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 600 V | - | - | - | - | - | 1.6 mm | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25835M6224K007 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.92 | Non-Compliant | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 0.22 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 900 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 108.862169 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94.996 mm | 199.898 mm | 150.114 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | CONNECTOR | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25838K4225K001 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.91 | - | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | STANDARDS: IEC1071-1/2; EN61071-1/2 | 8532.25.00.80 | 2.2 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 600 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | LUG | STUD MOUNT | - | - | PLASTIC | - | - | - | - | - | - | 2 | - | - | EPCOS AG | TDK Epcos | B25835M2154K007 | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.91 | - | No | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | STANDARD: IEC1071-1/2 | 8532.25.00.80 | 0.15 µF | - | - | - | - | - | - | compliant | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 10% | 10% | - | 3400 V | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYETHYLENE TEREPHTHALATE | - | 0.882 lb (400.07g) | - | - | - | - | 2 | - | Testing Components | EPCOS AG | TDK Epcos | B32564T6475K000 | 125 °C | -55 °C | , | - | Radial | Active | 5.72 | - | Yes | - | - | - | 875 | - | e3 | Yes | Active | - | EAR99 | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | 8532.25.00.60 | 4.7 µF | - | - | BULK | - | 27.5 mm | - | compliant | - | - | IEC60384-2 | - | - | FILM CAPACITOR | - | 420 V | - | - | - | - | 10% | 10% | LCR Meter | 200 V | - | - | - | - | 20 mm | 29 mm | 16 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.75°C/W @ 100 LFM | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - |