- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Package Cooled | Material Finish | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | Capacitance Tolerance | Contact Sizes | For Use With/Related Products | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Safety Rating | Suppression Class | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Note | Lead Diameter | Voltage | Max Supply Voltage | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Termination | Power - Max | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Pitch - Connector | Pitch - Cable | Voltage - Zener (Nom) (Vz) | Product Type | ESR | Includes | Specifications | Number of Positions Per Level | RMS Current (Irms) | Absolute Pull Range (APR) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Jacket (Insulation) Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32526R6335K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() B32026A3474M TDK | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | -- | - | - | - | - | - | - | - | Y2 | - | - | 200 | - | - | Active | -- | - | DIP to DIP, Reversed | - | 22 | - | - | Multiple, Ribbon | 2 | 0.47 uF | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Socket (0.1), Board In | - | 0.100 (2.54mm) | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | 3.00 (914.40mm) | - | 10.0µin (0.25µm) | - | - | - | ||
![]() B32678G3606K TDK | In Stock | - | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | Hook-Up, Dual Wall | 10% | - | - | - | -- | - | - | - | - | - | - | - | - | 300 VDC | -65°C ~ 150°C | MIL-W-22759 and MIL-C-27500, 55A0811 | - | 10 % | Active | -- | - | - | Film Capacitors | - | - | - | - | - | 60 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | 52.5 mm | 6 AWG | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | 133/27 | - | 0.241 (6.12mm) | - | - | - | Film Capacitors | 2.1 mOhm | - | - | - | 37 A | - | - | - | DC Link Film Capacitors | -- | 57.5 mm | 57.5 x 35 x 50 mm | - | 50 mm | - | 1.00 (0.30m) | 35 mm | - | 0.004 (0.10mm) | - | -- | ||
![]() B32923C3155M TDK | 1447 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | -- | + 110 C | - | - 40 C | - | - | - | - | X2 | 630 VDC | - | * | - | 20 % | Active | - | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | 1.5 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | 22.5 mm | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 22 mm | - | 26.5 mm | 12 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AM631O Printers | - | -- | - | TDK Corporation | - | Tray | Obsolete | - | - | - | - | - | -- | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dot Matrix Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 110 C | Vishay Vitramon | - 40 C | Bulk | Obsolete | - | Y2 | - | 1 kVDC | - | * | - | 10 % | - | - | - | - | - | - | - | - | - | - | 0.068 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 11 mm | - | 18.5 mm | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32932A3474M TDK | In Stock | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | - | - | DO-5 | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.12 Ohms | - | - | Microchip Technology | - | Bulk | Active | - | - | X2 | - | -65°C ~ 175°C (TJ) | Military, MIL-PRF-19500/358 | - | ±5% | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 µA @ 1 V | - | - | 1.5 V @ 10 A | - | - | - | - | - | 50 W | - | - | - | - | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32684A104K TDK | In Stock | - | - | - | - | Panel Mount | - | Flange | - | Circular | Composite | - | - | - | - | - | - | - | - | - | CTVP00RW | - | - | 22D | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | 79 | - | - | - | - | - | Threaded | - | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | - | Cadmium | 21-35 | - | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32923H3155K TDK | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 33.28 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() B32642B1273J TDK | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.4 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | - | Fundamental | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() B32914A5105M TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | + 110 C | KEMET | - 40 C | Tape & Reel (TR) | Active | - | X1 | X1 | 1 kVDC | - | * | - | 20 % | - | - | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | 1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | 27.5 mm | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 27.5 mm | - | 31.5 mm | 18 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32754C8355K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 mOhm | - | - | - | 11 A | - | - | - | - | - | 31.5 mm | 18 mm | - | - | - | - | - | - | - | - | - | ||
![]() B32529C1104J TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | - | - 55 C | - | - | Non-Compliant | - | - | 100 VDC | - | B32529 | - | 5 % | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | General Film Capacitors | - | 7.3 mm | 7.2 x 2.5 x 6.5 mm | - | 6.5 mm | - | 7.3 mm | 2.5 mm | - | - | - | - | ||
![]() B32778G4117K TDK | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 110 °C | -40 °C | Black | 1 | 110 uF | - | - | - | 5.08 mm | - | Straight | - | - | 8.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.5 mm | - | - | - | - | 300 V | 300 V | 13.5 A | - | - | - | - | 1 | 13.5 A | 30 AWG | 14 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 mOhm | - | - | 21 | 27 A | - | - | - | - | - | 57.5 mm | 57.5 x 35 x 50 mm | - | - | - | 107.28 mm | - | - | - | - | - | ||
![]() B32922D3334K TDK | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | + 110 C | - | - 40 C | - | - | - | X2 | X2 | 630 VDC | - | - | - | 10 % | - | - | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | 0.33 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 14.5 mm | - | 18 mm | 8.5 mm | - | - | - | - | ||
![]() B32676E8155K TDK | 1507 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42 mm | 42 x 14 x 25 | - | - | - | - | - | - | - | - | - | ||
![]() B32021A3472M TDK | 8526 |
| - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | + 110 C | - | - 40 C | - | - | - | Y2 | Y2 | 1.5 kVDC | - | - | - | 20 % | - | - | - | - | EMI Suppression Film Capacitors (MKP) | - | - | - | - | - | 0.0047 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | - | 10 mm | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 11 mm | - | 13 mm | 5 mm | - | - | - | - |