- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Housing Material | PCB Mounting Orientation | PCB Mount Retention | Breakdown Voltage / V | Capacitance Tolerance | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Product Style | Reverse Stand-off Voltage | RoHS | Safety Rating | Suppression Class | Tail Length | Voltage Rating DC | Series | Tolerance | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Orientation | Termination Style | Lead Pitch | Number of Contacts | Housing Color | Lead Length | Operating Supply Voltage | Dielectric | Polarity | Lead Spacing | Contact Style | Row Spacing | Lead Diameter | ELV | Plating | Element Configuration | Lead Style | Power Line Protection | Sealable | Contact Current Rating | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Product Type | ESR | RMS Current (Irms) | ESD Protection | Mating Alignment | Stackable | Number of Bidirectional Channels | Min Breakdown Voltage | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32914A3105M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | X1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32912A5104M TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 20% | - | + 110 C | - 40 C | - | - | Non-Compliant | X1 | X1 | - | 1 kVDC | - | 20 % | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 18.5 mm | - | 18 mm | 11 mm | - | - | ||
![]() B32620A6222J TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | + 105 C | - 55 C | - | - | Non-Compliant | - | - | - | 630 VDC | - | 5 % | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | Capacitors | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 7.5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | 10 mm | 10 x 4 x 8.5 mm | - | 8.5 mm | - | 10 mm | 4 mm | - | - | ||
![]() B32674D1105K TDK | In Stock | - | - | - | - | Through Hole | - | - | PP | - | - | - | - | 10% | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | PC Pins | - | - | - | 100 °C | -55 °C | - | - | - | - | 1 µF | - | - | - | - | 22.5044 mm | - | - | - | - | PP | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.2 mOhm | 4.5 A | - | - | - | - | - | - | 31.5 mm | 31.5 x 12.5 x 21.5 mm | - | - | 16.51 mm | 26.0096 mm | 7.0104 mm | - | - | ||
![]() B32524R0226K TDK | In Stock | - | - | - | Tin | Through Hole | 2 | - | - | - | - | - | 7.79 V | 10% | - | - | - | - | 7.02 V | Compliant | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | Zener | - | - | - | 22 uF | - | - | - | - | - | - | - | - | 7.02 V | - | Bidirectional | 27.5 mm | - | - | - | - | - | Single | - | No | - | - | 200 µA | 12.1 V | 33 A | 33 A | 400 W | Bidirectional | - | - | - | No | - | - | 1 | 7.79 V | - | 31.5 mm | 31.5 x 11 x 21 mm | - | - | - | - | - | - | - | ||
![]() B32642B223J TDK | In Stock | - | - | - | Gold | - | 56 | Aluminium | - | - | - | - | - | 5% | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | 0.022 uF | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mOhm | 2.3 A | - | - | - | - | - | - | 18 mm | 18 x 6 x 11 mm | - | - | - | - | - | - | - | ||
![]() B32652A3105K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | 18 x 11 x 18.5 mm | - | - | - | - | - | - | - | ||
![]() B32778T5406K TDK | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Through Hole | - | - | - | Polymer | Vertical | With | - | - | Copper | - | - | - | - | Non-Compliant | - | - | 5.461 mm | - | - | - | Through Hole | Connector, Receptacle, Socket | - | 300 | 125 °C | -65 °C | - | Grey | 4 | Female | - | - | 1.27 mm | Vertical | - | - | 300 | Grey | 5.461 mm | - | - | - | - | Socket | 2.54 mm | - | Compliant | Gold | - | - | - | Yes | 1.5 A | - | - | - | - | - | - | - | - | - | - | With | No | - | - | - | - | - | - | 7.1 mm | - | - | - | 1.27 µm | UL94 V-0 | ||
![]() B32756C2805K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32620A6103J TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | + 100 C | - 55 C | - | - | - | - | - | - | 630 VDC | - | 5 % | - | - | - | - | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 7.5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | General Film Capacitors | 10 mm | 10 x 5 x 10.5 mm | - | 10.5 mm | - | 10 mm | 5 mm | - | - | ||
![]() B32926H3335K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | X2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 uF | - | - | - | - | - | - | - | - | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32676E6335K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | 3.3 uF | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | 37.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | 9.3 mOhm | 10 A | - | - | - | - | - | - | 42 mm | 42 x 16 x 28.5 mm | - | - | - | - | - | - | - | ||
![]() B32652A4474J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | 0.47 uF | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | 18 mm | 18 x 9 x 17.5 mm | - | - | - | - | - | - | - | ||
![]() B32529C1222J TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 5% | - | + 125 C | - 55 C | BGA Socketing Systems | - | - | - | - | - | 100 VDC | - | 5 % | - | - | SMT Adapters | - | - | - | - | - | - | - | 0.0022 uF | Capacitors | 1.00mm Pitch | - | Wire | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | 0.5 mm | - | - | - | Straight | - | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | General Film Capacitors | 7.3 mm | 7.2 x 2.5 x 6.5 mm | - | 6.5 mm | - | 7.3 mm | 2.5 mm | - | - | ||
![]() B32674D6155K TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 10% | - | + 105 C | - 55 C | BGA Socketing Systems | - | - | - | - | - | 630 VDC | B32674D | 10 % | - | - | SMT Adapters | - | - | - | - | - | - | - | 1.5 uF | Capacitors | 1.27mm Pitch | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 27.5 mm | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | SMT Adapters | 17.9 mOhm | 5.5 A | - | - | - | - | - | DC Link Film Capacitors | 31.5 mm | 31.5 x 12.5 x 21.5 mm | - | 21.5 mm | - | 31.5 mm | 12.5 mm | - | - | ||
![]() B32922C3684M TDK | 45 |
| - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | BGA Socketing Systems | - | - | - | X2 | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | 0.68 uF | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 10% | - | + 110 C | - 55 C | Terminals Test Jacks | - | - | - | - | - | 1.6 kVDC | B32654 | 10 % | - | - | Screw Machined Terminals | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | Wire | - | - | - | - | - | Polypropylene (PP) | - | 27.5 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Screw Machined Terminals | - | - | - | - | - | - | - | General Film Capacitors | 31.5 mm | 31.5 x 14 x 24.5 mm | - | 24.5 mm | - | 31.5 mm | 14 mm | - | - | ||
![]() B32652A6334J TDK | 46 |
| - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | 630 VDC | - | 5 % | - | - | - | - | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 18 mm | 18 x 11 x 18.5 | - | - | - | - | - | - | - | ||
![]() B32022B3473M TDK | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 20% | - | + 110 C | - 40 C | IC Socket Adapters | - | - | Y2 | Y2 | - | 1.5 kVDC | - | 20 % | - | - | PGA Sockets Adapters | - | - | - | - | - | - | - | 0.047 uF | Capacitors | 2.54mm Pitch | - | Radial | - | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | - | - | - | PGA Sockets Adapters | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | 9 mm | - | 18 mm | 17.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |