- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Material | (Ø) | Capacity (elec.) | Connections | Content | Degree of protection (IP) | Dim | Material of contact surface | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Nominal voltage | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch Spacing | Product Status | Rated current In | RoHS | RoHS-compliant | Thread | Tolerance ± | Voltage Rating DC | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Capacitance | Subcategory | Current Rating | Frequency | Termination Style | Dielectric | Lead Spacing | Contact Style | Lead Diameter | Lead Style | Number of Poles | Product Type | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32559C8332K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32672P4225M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 900 VDC | - | 10 % | Metallized polypropylene film capacitor | - | - | - | - | 70 uF | Capacitors | - | - | Radial | Polypropylene (PP) | 52.5 mm | - | 1.2 mm | Straight | - | Film Capacitors | 3.8 mOhms | General Film Capacitors | - | 57 mm | 57.5 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 4 Pin | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | - | - | - | 50 mm | - | - | - | - | - | - | 1.1 kVDC | B25645A-K | 10 % | - | - | - | - | - | 1330 uF | Capacitors | - | - | Screw | Polypropylene (PP) | 50 mm | - | - | - | - | Film Capacitors | - | DC Link Film Capacitors | - | 90 mm | 205 mm | 170 mm | ||
Tiny WHSL | In Stock | - | - | - | 85 mm x 156 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 2 kVDC | - | 10 % | 1-Phase | - | - | - | Male | 470 uF | Capacitors | - | - | Stud Threaded | - | - | Socket | - | - | - | Film Capacitors | - | DC Link Film Capacitors | 85 mm | 156 mm | - | - | ||
Tiny WHSL | 19 | - | - | Panel | - | 4 Pin | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | - | - | - | 50 mm | - | - | Compliant | - | - | - | 1.6 kVDC | B25645A-K | 10 % | - | 85 °C | -40 °C | - | - | 1375 uF | Capacitors | 10 A | - | Screw | Polypropylene (PP) | 50 mm | - | - | - | 3 | Film Capacitors | - | DC Link Film Capacitors | - | 215 mm | 220 mm | 115 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | + 75 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | 1.3 kVDC | - | 10 % | Power Electronic Capacitor | - | - | - | - | 830 uF | Capacitors | - | - | Stud Threaded | - | 50 mm | - | 14 mm | Straight | - | Film Capacitors | 1.2 mOhms | General Film Capacitors | - | 230 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32778H7106K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polypropylene | 35mm | 7.5µF | Type C CEE 7/16 plug 6.3 mm | 1pc(s) | - | (Ø x L) 35 mm x 56 mm | - | +80°C | - | - | -25°C | - | 450V AC | - | - | - | - | - | - | - | Yes | M8 | 5% | - | - | - | B32352A4755J030 | - | - | - | - | - | - | - | 50 - 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | - | Gold | - | - | TDK Corporation | - | - | - | Tray | -30 - 70 | -5 - 80 | - | Obsolete | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |