- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Weight | Material - Frame | Material - Blade | Approvals | Base Product Number | Capacitance Tolerance | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | RoHS | Suppression Class | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Number of Outputs | Output Type | Dielectric | Lead Spacing | Lead Diameter | Programmable Type | Number of Circuits | Memory Size | Output Configuration | Lead Style | Voltage - Supply (Vcc/Vdd) | Power Line Protection | Voltage - Breakdown (Min) | Control Features | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Topology | Voltage - Clamping (Max) @ Ipp | Slew Rate | Voltage - Reverse Standoff (Typ) | Frequency - Switching | Voltage - Supply, Single/Dual (±) | Unidirectional Channels | Synchronous Rectifier | Product Type | RPM | Bearing Type | Fan Type | Current - Output / Channel | Air Flow | Capacitance @ Frequency | Noise | -3db Bandwidth | Voltage Range | Static Pressure | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| - | Panel Mount, Through Hole | - | Flange | 2 Pin | Aluminum | - | - | - | - | - | - | 5% | Gold | Copper Alloy | - | - | + 125 C | Glenair | - 55 C | Retail Package | Metal | Active | - | - | - | 100 VDC | - | -65°C ~ 175°C | - | 806 | - | 5 % | - | - | Solder | - | Receptacle, Female Sockets | Metallized Polyester Film Capacitors | - | - | - | - | Olive Drab | - | - | 0.47 uF | Threaded | Capacitors | - | - | D | - | - | - | Olive Drab Cadmium | 45-8 | Wire | - | - | - | Polyethylene Terephthalate (PET) | 5 mm | 0.5 mm | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 7.3 mm | 7.3 x 4.5 x 9.5 mm | - | 9.5 mm | 7.3 mm | 4.5 mm | ||
![]() B32524R3106K TDK | 24 |
| - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 10% | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Bulk | - | Active | - | - | - | 250 VDC | - | - | - | * | - | 10 % | - | - | - | - | - | Metallized Polyester Capacitors | - | - | - | - | - | - | - | 10 uF | - | Capacitors | - | - | - | - | - | - | - | - | Wire | - | - | - | Polyethylene Terephthalate (PET) | 27.5 mm | 0.8 mm | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 31.5 mm | 31.5 x 12.5 x 21.5 mm | - | 21.5 mm | 31.5 mm | 12.5 mm | ||
![]() B32560J3224K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | 9 x 4.9 x 7.5 mm | - | - | - | - | ||
Tiny WHSL | 8 |
| - | - | - | - | - | - | - | - | - | - | - | MS27472E10A | - | - | - | - | - | - | Corsair | - | Bag | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32776G0126J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS27497E14B | - | - | - | - | - | - | Corsair | - | Bag | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32682A6682K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | 5% | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 100 VDC | - | - | - | -- | - | 5 % | Obsolete | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | Driver | - | 3.3 uF | - | Capacitors | - | - | - | - | - | - | - | - | Wire | - | - | Differential | Polyethylene Terephthalate (PET) | 15 mm | 0.8 mm | - | 3 | - | - | Straight | - | - | - | - | - | 14.5mA | - | - | - | 1000 V/µs | - | - | 5 V ~ 12 V, ±2.5 V ~ 6 V | - | - | Film Capacitors | - | - | - | 60mA | - | - | - | 350MHz | - | - | - | - | - | - | General Film Capacitors | - | 18 mm | 18 x 8.5 x 14.5 mm | - | 14.5 mm | 8.5 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 16-SOIC (0.295, 7.50mm Width) | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | EPCQ | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 3.6 V | - | - | - | EPCQ64 | - | - | - | - | - | - | - | - | - | In System Programmable | - | 64Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | R6, Axial | - | - | - | R-6 | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | - | Zener | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 15KP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.4V | - | 15000W (15kW) | - | -- | - | 94V | - | 58V | - | - | 1 | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | - | - | - | - | - | - | 0.062 lb (28.12g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 5VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-04020 | Square - 40mm L x 40mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | - | - | 450mW | - | - | - | - | - | - | -- | 0.090A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4200 RPM | Ball | Tubeaxial | - | 4.5 CFM (0.126m³/min) | - | 17.5 dB(A) | - | 4.5 ~ 5.5VDC | 0.080 in H2O (19.9 Pa) | - | - | - | - | - | -- | - | - | - | - | - | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | 2 Pin | - | 20-QFN-EP (4x4) | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | 100 VDC | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | 10 % | Obsolete | - | - | - | - | Metallized Film Capacitors | - | - | - | - | - | - | - | 0.47 uF | - | Capacitors | - | - | - | - | - | ISL6420A | - | - | Wire | Step-Down | 1 | Transistor Driver | Polyethylene Terephthalate (PET) | 7.5 mm | 0.5 mm | - | - | - | Positive | Straight | 5.6 V ~ 28 V | - | - | Enable, Frequency Control, Phase Control, Power Good, Soft Start | - | - | - | Buck | - | - | - | 100kHz ~ 1.4MHz | - | - | Yes | Film Capacitors | - | - | - | - | - | - | - | - | - | - | 96% | -- | No | 1 | General Film Capacitors | - | - | - | - | 10.5 mm | 10 mm | 5 mm | ||
![]() B32024A3334M TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | Central Technologies | - | Tape & Reel (TR) | - | Active | - | Y2 | - | - | - | -40°C ~ 125°C | - | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | - | 365 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |