- Series
- Capacitance
- Tolerance
- Package
- Mfr
- Product Status
- Lead Spacing
- Product Type
- Length
- Subcategory
- Type
- Termination Style
Attribute column
Manufacturer
TDK Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | (Ø) | Capacity (elec.) | Connections | Content | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | RoHS-compliant | Samacsys Description | Thread | Tolerance ± | Voltage Rating DC | Series | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Frequency | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 5 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 kVDC | B32320I | 10 % | - | - | Metallized Polypropylene Film Capacitor | - | - | 50 uF | Capacitors | - | - | - | Wire | - | Polypropylene (PP) | - | - | 1.2 mm, 2 mm | Straight | - | - | Film Capacitors | 4 mOhms | DC Link Film Capacitors | 50 mm | 95 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 5 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 kVDC | B32320I | 10 % | - | - | Metallized Polypropylene Film Capacitor | - | - | 150 uF | Capacitors | - | - | - | Wire | - | Polypropylene (PP) | - | - | 1.2 mm, 2 mm | Straight | - | - | Film Capacitors | 4.3 mOhms | DC Link Film Capacitors | 60 mm | 120 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polypropylene | - | - | 30mm | 2µF | Type C CEE 7/16 plug 6.3 mm | 1pc(s) | (Ø x L) 30 mm x 52 mm | - | - | - | - | +80°C | - | - | -25°C | - | 450V AC | - | - | - | - | - | - | - | - | - | Yes | - | M8 | 5% | - | - | - | - | - | B32332B6205J071 | - | - | - | - | - | - | 50 - 60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 52mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Polypropylene | - | - | 50mm | 20µF | Type C CEE 7/16 plug 6.3 mm | 1pc(s) | (Ø x L) 50 mm x 96 mm | - | - | - | - | +80°C | - | - | -25°C | - | 450V AC | - | - | - | - | - | - | - | - | - | Yes | - | M8 | 5% | - | - | - | - | - | B32352A4206J030 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9247 |
| - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 VDC | - | 5 % | - | - | - | - | - | 0.22 uF | Capacitors | - | - | - | Wire | - | Polyethylene Terephthalate (PET) | 5 mm | - | 0.5 mm | Straight | - | - | Film Capacitors | - | General Film Capacitors | - | - | ||
![]() B32529E6333J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32922P3684M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | ||
![]() ECHU1H154JC9 TDK | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | POLYPHENYLENE SULPHIDE | 2 | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ECHU1H154JC9 | ECHU(C) | - | - | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Obsolete | - | 8.52 | Yes | - | PANASONIC - ECHU1H154JC9. - CAPACITOR, 2416 150NF 50V | - | - | - | - | - | e1 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8532.25.00.55 | 0.15 µF | - | TR | unknown | - | - | FILM CAPACITOR | - | - | 50 V | - | - | 5% | 5% | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK Corporation | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |