- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Packing Method
- Part Life Cycle Code
Attribute column
Manufacturer
TDK Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B45194R4336K409 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45194R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 33 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 20 V | 2917 | 0.0066 mA | 560 mA | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45170-A3156-M9 TDK Epcos | In Stock | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45170 | 125 °C | -55 °C | , | - | Axial | Obsolete | - | B45170 | - | - | EAR99 | - | - | 15 μF | TR | unknown | TANTALUM CAPACITOR | POLARIZED | 20 V | - | - | - | - | 20% | 20% | - | Special Sizes | - | - | - | ||
![]() B45192E1686K309 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192E | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 68 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2312 | - | - | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45194R3336K406 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45194R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 33 μF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2917 | 0.0053 mA | 710 mA | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45196H5476M406 TDK Epcos | In Stock | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | - | 125 °C | -55 °C | , 2917 | - | SMT | Obsolete | Yes | B45196H(25V,M TOL) | - | - | EAR99 | - | - | 47 μF | TR, 13 Inch | unknown | TANTALUM CAPACITOR | POLARIZED | 25 V | 2917 | - | - | - | 20% | 20% | 800 mΩ | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() B45192R1157M409 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 150 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | - | 660 mA | 0.08 | 20% | 20% | - | - | - | - | - | ||
![]() B45192E1686M306 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192E | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 68 µF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2312 | - | - | 0.06 | 20% | 20% | - | - | - | - | - | ||
![]() B45196H7474M206 TDK Epcos | In Stock | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | - | 125 °C | -55 °C | , 1411 | - | SMT | Obsolete | Yes | B45196H(50V,M TOL) | - | - | EAR99 | - | - | 0.47 µF | TR, 13 Inch | unknown | TANTALUM CAPACITOR | POLARIZED | 50 V | 1411 | - | - | - | 20% | 20% | 9000 mΩ | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() B45192E3226K306 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192E | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 22 µF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2312 | - | - | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45192E2107M406 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192E | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 100 µF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2917 | 0.01 mA | - | 0.08 | 20% | 20% | - | - | - | - | - | ||
![]() B45192R2476M306 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192R | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 47 μF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | - | 470 mA | 0.06 | 20% | 20% | - | - | - | - | - | ||
![]() B45194R1107M406 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45194R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 100 µF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.0063 mA | 910 mA | 0.08 | 20% | 20% | - | - | - | - | - | ||
![]() B45196-H3226-K306 TDK Epcos | In Stock | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | - | 125 °C | -55 °C | , 2412 | - | SMT | Obsolete | Yes | B45196(H,16V,K) | - | - | EAR99 | - | - | 22 µF | Blister Pack | unknown | TANTALUM CAPACITOR | POLARIZED | 16 V | 2412 | - | - | - | 10% | 10% | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() B45196H2335M106 TDK Epcos | In Stock | - | Datasheet | - | - | - | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | - | 125 °C | -55 °C | , 1206 | - | SMT | Obsolete | Yes | B45196H(10V,M TOL) | - | - | EAR99 | - | - | 3.3 µF | TR, 13 Inch | unknown | TANTALUM CAPACITOR | POLARIZED | 10 V | 1206 | - | - | - | 20% | 20% | 5500 mΩ | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45194R3476K409 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45194R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 47 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2917 | 0.0075 mA | 710 mA | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45194R4336K406 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45194R | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 33 μF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 20 V | 2917 | - | 560 mA | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45192R2686M306 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192R | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 68 µF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | - | 550 mA | 0.06 | 20% | 20% | - | - | - | - | - | ||
![]() B45192E1686K306 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192E | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 68 μF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2312 | - | - | 0.06 | 10% | 10% | - | - | - | - | - | ||
![]() B45192E2476K306 TDK Epcos | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | EPCOS AG | B45192E | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Transferred | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8532.21.00.50 | 47 μF | TR, 13 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | - | - | 0.06 | 10% | 10% | - | - | - | - | - |