- Capacitance
- Capacitor Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Length
- Manufacturer Series
- Mounting Feature
- Negative Tolerance
- Network Type
- Number of Elements
Attribute column
Manufacturer
TDK Tantalum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Code | Package Description | Package Shape | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Seated Height-Max | Network Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKCM25C0G1H150KT TDK Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | TDK CORP | CKC | 1 | 125 °C | -55 °C | CHIP | CHIP, | RECTANGULAR PACKAGE | Active | Yes | e3 | Yes | EAR99 | 30ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.25.00.45 | 0.000015 µF | TR | 2 | 0.64 mm | compliant | ARRAY/NETWORK CAPACITOR | C0G | 50 V | 10% | 10% | 0.9 mm | ISOLATED C NETWORK | 1.37 mm | 1 mm | ||
![]() CKCA43C0G1H101KT0Y9N TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CKCL22CH1H331K100AA TDK Corporation | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | TDK CORP | CKC | 1 | 85 °C | -25 °C | CHIP | CHIP, | RECTANGULAR PACKAGE | Active | Yes | e3 | Yes | EAR99 | 60ppm/Cel ppm/°C | TIN OVER NICKEL | 8532.25.00.45 | 0.00033 µF | TR, 7 INCH | 2 | 1 mm | compliant | ARRAY/NETWORK CAPACITOR | CH | 50 V | 10% | 10% | 1 mm | ISOLATED C NETWORK | 2 mm | 1.25 mm |