- Series
- Capacitance
- Part Status
- Lead Spacing
- Length
- Operating Temperature
- Width
- Height
- Mounting Type
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
TDK Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Product Weight (g) | Capacitance Value | ECCN (US) | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Product Depth (mm) | Seated Plane Height (mm) | Suppression Class | Terminal Pitch (mm) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Size(mm) | Features | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFSQ0402C0H1C1R5WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1.5pF | 16V | TR, 7 INCH | - | unknown | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | - | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C2R8WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 2.8pF | 16V | TR, 7 INCH | - | - | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | - | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C0R7WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.7pF | - | TR, 7 INCH | - | - | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | 16V | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C2R7WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 2.7pF | - | TR, 7 INCH | - | unknown | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | 16V | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C1R2WT TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1.2pF | - | TR, 7 INCH | - | - | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | 16V | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C2R6WT TDK Corporation | 4094 |
| Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 2.6pF | 16V | TR, 7 INCH | - | unknown | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | - | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C1R0WT TDK Corporation | 3363 |
| Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 1pF | 16V | TR, 7 INCH | - | - | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | - | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C0R4WT TDK Corporation | 671 |
| Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.4pF | 16V | TR, 7 INCH | - | - | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | - | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
![]() TFSQ0402C0H1C0R2WT TDK Corporation | 3120 |
| Datasheet | Surface Mount | Surface Mount | 01005 (0402 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.2pF | - | TR, 7 INCH | - | unknown | - | 0402 | 1005 | CERAMIC CAPACITOR | C0H | C0H | Yes | 16V | 0201 | - | - | General Purpose | - | 200μm | 0.009 0.23mm | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 0.0033uF | EAR99 | 0.8 | 6 | 125 | -55 | Through Hole | 8.5(Max) | 14.5(Max) | - | 15 | - | Straight | - | Tape and Reel | - | - | - | 5% | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | Wound | - | Radial | - | - | - | PP | - | - | - | - | 2000VDC|900VAC | 18 X 8.5 X 14.5 | - | 18(Max) | - | - | 14.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 0.1uF | EAR99 | 0.5 | - | 125 | -55 | Through Hole | 7.8(Max) | 13(Max) | - | 5 | - | Straight | - | Tape and Reel | - | - | - | 10% | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | Stacked | - | Radial | - | - | - | PET | - | - | - | - | 200VAC|400VDC | 7.8 X 7.8 X 13 | - | 7.8(Max) | - | - | 13(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | 0.52 | 0.1uF | EAR99 | 0.5 | 6 | 125 | -55 | Through Hole | 4(Max) | 8.5(Max) | - | 7.5 | - | Straight | - | Tape and Reel | - | - | - | 5% | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | Stacked | - | Radial | - | - | - | PET | - | - | - | - | 250VDC|160VAC | 10 X 4 X 8.5 | - | 10(Max) | - | - | 8.5(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | 0.7 | 0.0012uF | EAR99 | 0.6 | 6 | 110 | -55 | Through Hole | 4(Max) | 9(Max) | - | 10 | - | Straight | - | Tape and Reel | - | - | - | 5% | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | Wound | - | Radial | - | - | - | PP | - | - | - | - | 600VAC|1600VDC | 13 X 4 X 9 | - | 13(Max) | - | - | 9(Max) | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | 0.47uF | EAR99 | 0.8 | - | 110 | -40 | Through Hole | 9(Max) | 17.5(Max) | X2 | 15 | - | Straight | - | Ammo | - | - | - | 20% | - | Active | - | - | - | - | - | EMI Suppression | - | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | PP | - | - | - | - | 630VDC|305VAC | 18 X 9 X 17.5 | - | 18(Max) | - | - | 17.5(Max) | RoHS Compliant |