- Series
- Capacitance
- Part Status
- Lead Spacing
- Length
- Operating Temperature
- Width
- Height
- Mounting Type
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
TDK Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Weight | Number of Terminals | Adjustment range undelayed short-circuit release | Capacitance Tolerance | Degree of protection (IP) | Device construction | Downforce | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Overload release current setting | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rated permanent current Iu | Risk Rank | Rohs Code | Safety Rating | Suppression Class | Type of electrical connection of main circuit | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Output Type | Dielectric | Circuit | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | RMS Current (Irms) | Rated (AC) Voltage (URac) | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 34 |
| - | Through Hole | Axial | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630V | -40°C ~ 100°C | Bulk | F1773 | 0.315 Dia x 0.748 L (8.00mm x 19.00mm) | ±20% | - | - | Active | -- | - | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | - | 0.068µF | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | X2 | ||
![]() B32778P6506K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 uF | - | - | - | - | - | - | - | - | - | 52.5 mm | - | - | - | - | - | 2.9 mOhm | 23.5 A | - | - | - | 57.5 mm | 57.5 x 35 x 50 mm | - | - | - | - | - | ||
![]() B32758G3306K TDK | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | - | SMD | - | - | - | - | 10% | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5 mm | 35 mm | - | 0.077 (1.95mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 02016 (0504 Metric) | - | - | - | - | 02016 | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | CH | 0.019 L x 0.015 W (0.48mm x 0.39mm) | ±2% | - | - | - | - | 2 | - | - | ±100ppm/°C | 200 Ohms | - | Thin Film | - | 0.03W, 1/32W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF, High Frequency | - | - | - | 0.022 (0.55mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYPROPYLENE | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B32796E2256K000 | - | - | - | - | - | 105 °C | -40 °C | - | - | , | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.72 | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8532.25.00.70 | 25 µF | - | BULK | 37.5 mm | compliant | - | FILM CAPACITOR | - | - | - | - | 630 V | - | 10% | 10% | - | - | - | 250 V | - | - | - | - | 37 mm | - | 42 mm | 28 mm | - | ||
Tiny WHSL | In Stock | - | - | -- | -- | NO | WIRE | THROUGH HOLE MOUNT | - | -- | POLYPROPYLENE | - | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | B32794D2156K000 | - | - | - | - | - | 105 °C | -40 °C | - | - | , | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.7 | Yes | - | - | - | - | - | -- | -- | - | - | e3 | Yes | Obsolete | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8532.25.00.70 | 15 µF | - | BULK | 27.5 mm | compliant | -- | FILM CAPACITOR | -- | - | -- | - | 630 V | - | 10% | 10% | - | - | - | 250 V | - | - | - | - | 36.5 mm | - | 31.5 mm | 22 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 202g | - | - | - | - | - | Slot,Pozidriv | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140mm | - | - | ||
![]() B32672P4225J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | 18 mm | 18 x 11 x 18.5 mm | - | - | - | - | - | ||
![]() B32032A4472M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 pF | Capacitors | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 693 - 693 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | + 100 C | - | - 40 C | 0 | 0 | - | - | 25 - 63 | - | - | - | - | - | - | 63 | - | - | Y1 | - | Screw connection | 3 kVDC | - | - | B81123C | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 pF | Capacitors | - | - | - | Radial | - | - | Polypropylene (PP) | - | 15 mm | - | Straight | - | - | Safety Capacitors | - | - | - | Safety Film Capacitors | - | - | - | 10.5 mm | - | 18 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32684A1473J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |