- Series
- Capacitance
- Part Status
- Lead Spacing
- Length
- Operating Temperature
- Width
- Height
- Mounting Type
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
TDK Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Housing Material | Shape | Package Cooled | Material Finish | Number of Terminals | Actuator Material | ActuatorColor | Base Product Number | Capacitance Tolerance | Contact Materials | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Suppression Class | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Subcategory | Pitch | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Lead Pitch | Capacitor Type | Housing Color | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Lead Style | Positive Tolerance | Negative Tolerance | Mating Cycles | Size | Product Type | Rated (AC) Voltage (URac) | Flat Flex Type | Connector/Contact Type | Cable Diameter | Legend | Cable End Type | Locking Feature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32924A4105M TDK | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | + 110 C | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | X2 | X2 | 650 VDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | 27.5 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 20 mm | - | 31.5 mm | 13.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | - | Active | - | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 16.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kVDC | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | EMI Suppression Capacitors (MKP) | - | - | - | - | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | 22.5 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | Safety Capacitors | - | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | - | 29.5 mm | - | 26.5 mm | 14.5 mm | - | - | - | - | - | ||
![]() B32924A4824M TDK | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | Black | - | - | Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -40°C ~ 85°C | Tape & Reel (TR) | FB8 | - | - | - | - | Active | -- | - | Solder | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 0.012 (0.30mm) | - | - | - | - | 0.35A per Contact | Gold | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | FPC | Contacts, Top | - | - | Tapered | Rotary Lock | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | -- | 0.047 (1.20mm) | 0.20mm | UL94 V-0 | - | ||
![]() B32683A223K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32522C475M TDK | 34 |
| - | - | - | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C ~ 70°C | 1000 per Box | Z | - | - | - | - | Active | -- | - | - | - | - | Wire Marker, Push On | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.18 L (4.5mm) | - | - | - | - | 0.134 ~ 0.224 (3.40mm ~ 5.70mm) | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32520E6333K TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | 2 | - | - | RWR84 | - | - | EPCOS AG | - | TDK Epcos | - | B32021A3332K003 | - | Vishay Dale | - | - | - | Bulk | , | - | - | Active | Active | 5.75 | - | - | - | - | - | - | -55°C ~ 250°C | - | Military, MIL-PRF-39007, RWR84S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | - | - | - | - | 2 | - | EAR99 | ±50ppm/°C | - | 1.15 Ohms | - | - | - | - | Wirewound | - | - | 7W | - | - | - | - | - | - | - | unknown | - | - | - | - | FILM CAPACITOR | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | Aluminum | POLYPROPYLENE | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | - | B32794D3805K000 | - | - | - | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | pushPIN™ | - | - | e3 | Yes | Active | - | - | - | EAR99 | - | Top Mount | - | - | Tin (Sn) | - | - | - | - | - | - | 8532.25.00.70 | 8 µF | - | - | BULK | 27.5 mm | - | compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 700 V | - | Push Pin | 0.590 (15.00mm) | 4.43°C/W @ 100 LFM | - | 10% | 10% | - | - | - | 300 V | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | 33 mm | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | Aluminum | POLYPROPYLENE | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | - | B32798G2556K000 | - | - | - | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | PCB Mount | Active | - | 5.69 | - | Yes | - | - | - | - | - | - | pushPIN™ | - | - | e3 | Yes | Active | - | - | - | EAR99 | - | Top Mount | - | - | Tin (Sn) | - | - | - | - | - | - | 8532.25.00.70 | 55 µF | - | - | BULK | - | - | compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 630 V | - | Push Pin | 0.700 (17.78mm) | 10.02°C/W @ 100 LFM | - | 10% | 10% | - | - | - | 250 V | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | 45 mm | - | 2.280 (57.90mm) | 2.400 (60.96mm) | - | - | - | - | - | ||
![]() B32523Q3155M TDK | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | B32523 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 uF | Capacitors | - | - | - | - | - | - | - | Wire | - | - | - | Polyethylene Terephthalate (PET) | - | 22.5 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | 16 mm | - | 26.5 mm | 7 mm | - | - | - | - | - | ||
![]() B32520C1105J TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.27 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 10.3 x 6 x 12 mm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | - | 47 nF | - | - | - | - | 8.5 mm | - | - | - | - | 22.5 mm | - | - | PP | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 mm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | Aluminum | POLYPROPYLENE | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | - | B32796G2406K000 | - | - | - | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | PCB Mount | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | pushPIN™ | - | - | e3 | Yes | Active | - | - | - | EAR99 | - | Top Mount | - | - | Tin (Sn) | - | - | - | - | - | - | 8532.25.00.70 | 40 µF | - | - | BULK | - | - | compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 630 V | - | Push Pin | 0.500 (12.70mm) | 12.23°C/W @ 100 LFM | - | 10% | 10% | - | - | - | 250 V | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | 45 mm | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | Aluminum | POLYPROPYLENE | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | - | - | - | EPCOS AG | - | TDK Epcos | - | B32796G3166K000 | - | - | - | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | PCB Mount | Not Recommended | - | 5.7 | - | Yes | - | - | - | - | - | - | pushPIN™ | - | - | e3 | Yes | Active | - | - | - | EAR99 | - | Top Mount | - | - | Tin (Sn) | - | - | - | - | - | - | 8532.25.00.70 | 16 µF | - | - | BULK | - | - | compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | 700 V | - | Push Pin | 0.700 (17.78mm) | 9.19°C/W @ 100 LFM | - | 10% | 10% | - | - | - | 300 V | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | 39.5 mm | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120069 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -55°C ~ 105°C | Tape & Box (TB) | MKT366 | 0.394 L x 0.157 W (10.00mm x 4.00mm) | ±10% | - | - | Active | -- | - | PC Pins | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 6800pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.532 (13.50mm) | - | - | - | - | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |