- Series
- Mfr
- Package
- Product Status
- Length
- Number of Electrodes
- DC Sparkover
- Failsafe Protection Y/N
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
Attribute column
Manufacturer
TDK Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Impulse Discharge Current (8/20µs) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Temperature Grade | Number of Poles | Telecom IC Type | Fail Short | Voltage - DC Spark Over (Nom) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B88069X2590S102 TDK Electronics Inc. | 720 |
| Datasheet | 10 Weeks | Through Hole | Axial Cylinder | NO | 2500A 2.5kA | - | -40°C | Bulk | 2015 | A71-H45X | ±20% | e3 | Active | 1 (Unlimited) | 2 | Tin (Sn) | DUAL | WIRE | - | 1 | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 4500V | ROHS3 Compliant | ||
![]() B88069X8910B502 TDK Electronics Inc. | 13082 |
| Datasheet | 10 Weeks | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | 90°C | -40°C | Tray | 2002 | T83 | ±20% | - | Active | 1 (Unlimited) | 3 | - | UNSPECIFIED | WIRE | - | 1 | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 230V | ROHS3 Compliant | ||
![]() B88069X8530B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | NO | 10000A 10kA | 90°C | -40°C | Tray | 2002 | - | - | - | Active | 1 (Unlimited) | 3 | - | UNSPECIFIED | WIRE | - | 1 | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 600V | ROHS3 Compliant | ||
![]() B88069X9170B152 TDK Electronics Inc. | 20 |
| Datasheet | 14 Weeks | Chassis, Stud Mount | Axial Cylinder | - | 20000A 20kA | - | - | Bulk | - | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 800V | ROHS3 Compliant | ||
![]() B88069X3090B252 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Axial Cylinder, 3 Lead (T-Shape) | NO | 10000A 10kA | 90°C | -40°C | Bulk | - | - | ±20% | - | Active | 1 (Unlimited) | 3 | - | UNSPECIFIED | WIRE | - | 1 | - | INDUSTRIAL | 3 | SURGE PROTECTION CIRCUIT | No | 350V | ROHS3 Compliant | ||
![]() B88069X5920B502 TDK Electronics Inc. | 20 |
| Datasheet | 14 Weeks | Through Hole | Axial Cylinder, Radial Bend | - | 2500A 2.5kA | - | - | Bulk | 2006 | ES260XP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 220V | ROHS3 Compliant | ||
![]() B88069X3351T902 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 2-SMD Cylinder Square End | NO | 5000A 5kA | - | -40°C | Tape & Reel (TR) | - | M50 | ±20% | - | Active | 1 (Unlimited) | 2 | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | AUTOMOTIVE | 2 | SURGE PROTECTION CIRCUIT | No | 600V | ROHS3 Compliant | ||
![]() B88069X3771B502 TDK Electronics Inc. | 20 |
| Datasheet | 10 Weeks | Through Hole | Axial Cylinder, 3 Lead (Radial Bend) | - | 10000A 10kA | - | - | Bulk | - | T83 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | SURGE PROTECTION CIRCUIT | Yes | 500V | ROHS3 Compliant | ||
![]() B88069X1520T352 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Axial Cylinder, Radial SMT Bend | NO | 20000A 20kA | 90°C | -40°C | Tape & Reel (TR) | - | - | ±20% | e3 | Active | 1 (Unlimited) | 2 | Tin (Sn) | DUAL | UNSPECIFIED | - | 1 | - | INDUSTRIAL | 2 | SURGE PROTECTION CIRCUIT | No | 250V | ROHS3 Compliant | ||
![]() B88069X8720B502 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | User Defined | Cylinder No Lead | NO | 20000A 20kA | - | - | Bulk | - | - | ±20% | - | Active | 1 (Unlimited) | 3 | - | UNSPECIFIED | WRAP AROUND | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 3 | SURGE PROTECTION CIRCUIT | Yes | 230V | ROHS3 Compliant | ||
![]() B88069X5080T502 TDK Electronics Inc. | 205 |
| Datasheet | 14 Weeks | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Tape & Reel (TR) | 2013 | - | -15% +25% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 470V | ROHS3 Compliant | ||
![]() B88069X4301S102 TDK Electronics Inc. | 36 |
| Datasheet | 14 Weeks | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Strip | - | EF1500X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 1500V | ROHS3 Compliant | ||
![]() B88069X2243T203 TDK Electronics Inc. | 20 |
| Datasheet | 14 Weeks | Surface Mount | 2-SMD Cylinder Square End | - | 1000A 1kA | - | - | Tape & Reel (TR) | - | - | ±30% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 500V | ROHS3 Compliant | ||
![]() B88069X0180S102 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | 2007 | EC75X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 75V | ROHS3 Compliant | ||
![]() B88069X0720S102 TDK Electronics Inc. | 45417 |
| Datasheet | 14 Weeks | Through Hole | Axial Cylinder | - | 5000A 5kA | - | - | Bulk | - | EC90X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 90V | ROHS3 Compliant | ||
![]() B88069X5470C253 TDK Electronics Inc. | 20 |
| Datasheet | 10 Weeks | User Defined | Cylinder No Lead, 3 Terminal | - | 5000A 5kA | - | - | Bulk | - | T90 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3 | - | No | 90V | ROHS3 Compliant | ||
![]() B88069X2830T502 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial Cylinder | - | 10000A 10kA | - | - | Tape & Reel (TR) | 2010 | N81-A600X | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 600V | ROHS3 Compliant | ||
![]() B88069X8801B502 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Axial Cylinder | - | 1000A 1kA | - | - | Bulk | 2012 | G31 | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 200V | ROHS3 Compliant | ||
![]() B88069X4910C103 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | User Defined | Cylinder No Lead | - | 10000A 10kA | - | - | Bulk | - | - | ±20% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 350V | ROHS3 Compliant | ||
![]() B88069X4400B152 TDK Electronics Inc. | 20 |
| Datasheet | 14 Weeks | Chassis, Stud Mount | Axial Cylinder | - | 20000A 20kA | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 | - | No | 400V | ROHS3 Compliant |