- Series
- Mfr
- Package
- Product Status
- Length
- Number of Electrodes
- DC Sparkover
- Failsafe Protection Y/N
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
Attribute column
Manufacturer
TDK Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | 1st Connector Mounting Type | Cable Material | 2nd Connector Mounting Type | (Ø) | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Content | DC Sparkover | Dim | Fail Safe Protection | Failsafe Protection Y/N | Manufacturer part # | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Number of Electrodes | Package | Primary Material | Product Status | RoHS | RoHS-compliant | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Color | Fastening Type | Technology | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | ESR (Equivalent Series Resistance) | Voltage | Load Capacitance | Operating Mode | Frequency Tolerance | Usage | Peak Pulse Current | 1st Connector Gender | 1st Connector Number of Positions Loaded | 1st Connector Type | 1st Connector Number of Positions | Assembly Configuration | 2nd Connector Type | 1st Connector Orientation | 1st Connector Shell Size - Insert | 2nd Connector Gender | 2nd Connector Number of Positions | 2nd Connector Number of Positions Loaded | 2nd Connector Orientation | 2nd Connector Shell Size - Insert | Product Length | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | 806 | - | Solder | Plug, Male Pins | - | Silver | Threaded | - | C | - | - | - | - | Electroless Nickel | 19-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12523 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Taiyo Yuden | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | CA6280 | - | - | - | - | - | - | No | - | - | - | 230 Vdc | Switchcraft Inc. | - | Through Hole | - | Bulk | - | Active | - | - | -40 to 90 °C | Mini-Con-X® | - | - | - | 2-Electrode Arrestor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male Pins | All | Receptacle | 2 | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Ceramic, Metal | - | - | - | 8mm | - | - | - | - | 1pc(s) | - | (Ø x L) 8 mm x 6 mm | - | - | B88069X660T102 | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | B88069X660T102 | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | ||
![]() L71-A800X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | Failsafe Not Protected | - | + 90 C | - | - | - 40 C | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | Gas Tube Surge Arrester | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 kV | - | - | Failsafe Not Protected | - | + 125 C | - | - | - 40 C | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | Gas Discharge Tubes | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | 9 mm | ||
Tiny WHSL | 998 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V | - | - | Failsafe Not Protected | - | + 90 C | - | - | - 40 C | Through Hole | 2 Electrode | - | - | - | - | - | -40 to 90 °C | - | - | - | - | - | - | - | Gas Discharge Tubes | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.05 mm | 8 mm | - | 6.05 mm | ||
Tiny WHSL | 17 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | - | - | Failsafe Not Protected | - | + 90 C | - | Suntsu Electronics, Inc. | - 40 C | Through Hole | 2 Electrode | Bulk | - | Active | - | - | -30°C ~ 85°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | MHz Crystal | - | - | Gas Discharge Tubes | - | - | - | 24 MHz | ±30ppm | - | - | Axial | 150 Ohms | - | 10pF | Fundamental | ±10ppm | - | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.05 mm | 8 mm | 0.018 (0.45mm) | 6.05 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 kV to 1.6 kV | - | - | Failsafe Not Protected | - | + 90 C | - | - | - 40 C | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Arrester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | ||
![]() EC350X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | - | - | Failsafe Not Protected | - | + 90 C | - | - | - 40 C | - | 2 Electrode | - | - | - | - | - | - | - | - | - | - | - | - | - | Gas Discharge Tubes | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 10 kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | 6.05 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D0x | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 V | - | - | Failsafe Not Protected | - | + 125 C | - | - | - 40 C | - | 2 Electrode | - | - | - | - | - | - | S30 | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |