- Tolerance
- Diameter
- Series
- Resistance
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- R @ 25°C
- Resistor Type
Attribute column
Manufacturer
TDK Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Approval Agency | Lead Spacing | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57238S0309M000 TDK Electronics Inc. | 73 |
| Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 3Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 3.9W | - | - | 25°C | RADIAL | 265V | SOFT START | 2900 K | 3 Ω | - | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() B57237S0709M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | S237 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 7Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 3.1W | UL | 0.295 7.50mm | 25°C | RADIAL | 265V | SOFT START | 3000 K | 7 Ω | 4.2A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57237S0109M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 1Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 3.1W | UL | 0.295 7.50mm | 25°C | RADIAL | - | SOFT START | 2700 K | 1 Ω | 9A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57236S0120M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2011 | S236 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 12Ohm | Tin (Sn) | - | - | NTC THERMISTOR | - | 2.1W | UL | 0.197 5.00mm | 25°C | RADIAL | 265V | TEMPERATURE SENSING | 2900 K | 12 Ω | 3.2A | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57211P0200M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 20Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | 3W | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 20 Ω | 3A | 380 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57213P0330M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 33 Ω | 3A | 354 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57364S0409M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Reel | - | S364 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 4Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 5.1W | CQC, UL, VDE | 0.295 7.50mm | 25°C | RADIAL | - | SOFT START | 3060 K | 4 Ω | 9.5A | 59 m Ω | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B57211P0160M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 16Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | 3W | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 16 Ω | 3A | 346 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57238S0150M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | 2013 | S238 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 15Ohm | Tin (Sn) | 8533.40.80.70 | TR, CARDBOARD, 20 INCH | NTC THERMISTOR | not_compliant | 3.9W | UL | 0.295 7.50mm | 25°C | RADIAL | - | SOFT START | 3165 K | 15 Ω | 4.4A | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() B57211P0250M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Tape & Reel (TR) | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | 25Ohm | Tin (Sn) | - | TR | NTC THERMISTOR | unknown | 3W | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 25 Ω | 2.5A | 487 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57237S0509M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2011 | S237 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 5Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 3.1W | UL | 0.295 7.50mm | 25°C | RADIAL | 265V | SOFT START | 2900 K | 5 Ω | 5A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57236S0250M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2011 | S236 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 25Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 2.1W | UL | 0.197 5.00mm | 25°C | RADIAL | 265V | TEMPERATURE SENSING | 3065 K | 25 Ω | 2.5A | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57213P0509M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | 5Ohm | Tin (Sn) | - | - | NTC THERMISTOR | unknown | 3.8W | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 5 Ω | 6A | 106 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57235S0809M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 8Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | - | 1.8W | CQC, UL, VDE | 0.197 5.00mm | 25°C | RADIAL | 265V | TEMPERATURE SENSING | 2900 K | 8 Ω | 3.5A | - | 0.374 9.50mm | ROHS3 Compliant | ||
![]() B57235S0809M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Tape & Reel (TR) | - | - | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | 8Ohm | TIN | - | TR | NTC THERMISTOR | unknown | 1.8W | CQC, UL, VDE | 0.197 5.00mm | 25°C | RADIAL | - | TEMPERATURE SENSING | 2900 K | 8 Ω | 3.5A | - | 0.374 9.50mm | ROHS3 Compliant | ||
![]() B57211P0160M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Tape & Reel (TR) | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 16Ohm | Tin (Sn) | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | 3W | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 16 Ω | 3A | 346 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57213P0109M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 1 Ω | 7.5A | 43 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57127P109M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | - | 1 Ohms | 30A | 13 mOhms | 1.201 30.50mm | ROHS3 Compliant | ||
![]() B57213P0160M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 16 Ω | 4A | 197 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57211P0100M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -40°C | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | 8533.40.80.70 | - | NTC THERMISTOR | unknown | 3W | - | 0.295 7.50mm | 25°C | RADIAL | - | TEMPERATURE SENSING | - | 10 Ω | 4A | 203 m Ω | 0.512 13.00mm | ROHS3 Compliant |