- Tolerance
- Diameter
- Series
- Resistance
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- R @ 25°C
- Resistor Type
Attribute column
Manufacturer
TDK Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Terminal Placement | Dissipation Factor | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57464S0209M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2013 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 2Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | - | 6.7W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 2900 K | 2 Ω | 13.5A | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57464S0509M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 5Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | - | - | 6.7W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 3060 K | 5 Ω | 9.5A | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S200M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | 2 | 1.000001g | - | - | Tape & Reel (TR) | 2013 | S236 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 20Ohm | - | 170°C | -55°C | - | 2.1W | - | - | - | 2.8A | - | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | - | 10 % | - | - | - | 20 Ω | - | - | 0.453 11.50mm | 6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B57153S100M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | 2 | 599.989307mg | - | - | Tape & Reel (TR) | 2013 | S153 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 10Ohm | - | 170°C | -55°C | - | 1.4W | - | - | - | 2A | - | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | - | 8 % | - | - | - | 10 Ohms | 2A | - | 0.335 8.50mm | 6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B59202J0135B010 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 125°C | -40°C | Bulk | 2008 | B5920 | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 56Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | PTC THERMISTOR | - | - | - | - | - | 0.400 10.16mm | - | - | RADIAL | - | 440V | TEMPERATURE SENSING | - | 56 Ω | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() B59219J0130A020 TDK Electronics Inc. | 785 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | Tray | - | Automotive, AEC-Q200 | ±25% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.394 10.00mm | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57364S2209A2 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 2 Ohms | 12A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S2259A2 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 2.5 Ohms | 11A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B59217J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Tray | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | UR | - | 0.394 10.00mm | - | - | - | - | - | - | - | 56 Ohms | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B57237S259M53 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | Reel | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.295 7.50mm | - | - | - | - | - | - | - | 2.5 Ohms | 6.5A | 74 mOhms | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S100M54 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 10 Ohms | 7.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57211P0259M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 2.5 Ω | 6A | 66 m Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57211P0250M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -40°C | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 25Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | NTC THERMISTOR | unknown | - | 3W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | - | 25 Ω | 2.5A | 487 m Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57211P0121M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 120 Ω | 1.5A | 1.152 Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57213P0470M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P13 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 47 Ohms | 3A | 359 mOhms | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57211P0121M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 120 Ω | 1.5A | 1.152 Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57235S479M TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Bulk | - | - | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | - | 0.197 5.00mm | - | - | - | - | - | - | - | 4.7 Ohms | 4.4A | - | 0.374 9.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57237S0709M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 7Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | NTC THERMISTOR | unknown | - | 3.1W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 3000 K | 7 Ω | 4.2A | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57237S0100M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | NTC THERMISTOR | unknown | - | 3.1W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 3060 K | 10 Ω | 3.7A | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57213P0250M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | CQC, UL, VDE | - | 0.295 7.50mm | - | - | - | - | - | - | - | 25 Ω | 3A | 319 m Ω | 0.571 14.50mm | - | - | ROHS3 Compliant | - |