- Tolerance
- Diameter
- Series
- Resistance
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- R @ 25°C
- Resistor Type
Attribute column
Manufacturer
TDK Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | HTS Code | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Approval Agency | Lead Spacing | Rated Temperature | Terminal Placement | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57236S229M TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | Bulk | 2013 | S236 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 Ohms | - | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57213P0220M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | 8533.40.80.70 | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 22 Ω | 4A | 200 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B59213J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tray | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UR | 0.394 10.00mm | - | - | - | - | - | 33 Ohms | - | - | - | ROHS3 Compliant | ||
![]() B57211P0330M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 33 Ω | 2.5A | 404 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57237S0330M000 TDK Electronics Inc. | 14 | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2011 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | - | 33 Ohms | 2.5A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57236S0809M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2013 | S236 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 8Ohm | Tin (Sn) | - | NTC THERMISTOR | - | 2.1W | - | - | 25°C | RADIAL | - | TEMPERATURE SENSING | 2900 K | 8 Ω | - | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57213P0259M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 2.5 Ω | 6.5A | 66 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B59215J0130A020 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tray | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UR | 0.394 10.00mm | - | - | - | - | - | 22 Ohms | - | - | - | ROHS3 Compliant | ||
![]() B57127P100M301 TDK Electronics Inc. | 10 |
| Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | - | 10 Ohms | 15A | 58 mOhms | 1.201 30.50mm | ROHS3 Compliant | ||
![]() B57211P0809M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 8 Ω | 4A | 159 m Ω | 0.512 13.00mm | ROHS3 Compliant | ||
![]() B57127P209M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | - | 2 Ohms | 23A | 22 mOhms | 1.201 30.50mm | ROHS3 Compliant | ||
![]() B57237S150M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | Tape & Reel (TR) | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | - | 15 Ohms | 3A | - | 0.591 15.00mm | ROHS3 Compliant | ||
![]() B57364S2509A2 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 5 Ohms | 8.5A | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B57127P509M301 TDK Electronics Inc. | 10 |
| Datasheet | 18 Weeks | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | UL | 0.295 7.50mm | - | - | - | - | - | 5 Ohms | 20A | 33 mOhms | 1.201 30.50mm | ROHS3 Compliant | ||
![]() B57213P0109M351 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | Tape & Reel (TR) | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | 8533.40.80.70 | NTC THERMISTOR | unknown | - | CQC, UL, VDE | 0.295 7.50mm | - | - | - | - | - | 1 Ω | 7.5A | 43 m Ω | 0.571 14.50mm | ROHS3 Compliant | ||
![]() B57236S259L51 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | S236 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | UL | 0.197 5.00mm | - | - | - | - | - | 2.5 Ohms | 5.5A | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57236S0259L002 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 170°C | -55°C | Bulk | 2002 | S236 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 2.5Ohm | Tin (Sn) | 8533.40.80.70 | NTC THERMISTOR | - | 2.4W | UL | 0.197 5.00mm | 25°C | RADIAL | 265V | TEMPERATURE SENSING | 2700 K | 2.5 Ω | 5.5A | - | 0.453 11.50mm | ROHS3 Compliant | ||
![]() B57364S0121M000 TDK Electronics Inc. | In Stock | - | - | 18 Weeks | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | 0.827 21.00mm | ROHS3 Compliant | ||
![]() B57238S309M51 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | S238 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Ohms | - | - | 0.630 16.00mm | ROHS3 Compliant | ||
![]() B57235S0479M000 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | Bulk | - | - | ±20% | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | CQC, IEC, UL, VDE | 0.197 5.00mm | - | - | - | - | - | 4.7 Ohms | 4.4A | 102 mOhms | 0.374 9.50mm | ROHS3 Compliant |