- Tolerance
- Diameter
- Series
- Resistance
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- R @ 25°C
- Resistor Type
Attribute column
Manufacturer
TDK Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Content | Description of Terminals | Max. temperature | Maximum Operating Temperature | Maximum Power Rating | Mfr | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Percentage of Resistance Tolerance @ 25C | Product Status | Resistance @ 25C | RoHS | RoHS-compliant | Sensitivity Index | Supplier Package | Thermal Time Constant | Tolerance ± | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Current Rating | Pin Count | Termination Style | Number of Outputs | Lead Pitch | Efficiency | Voltage - Input (Max) | Voltage - Input (Min) | Failure Rate | Lead Spacing | Lead Diameter | Current - Output (Max) | Dissipation Factor | Control Features | Voltage - Output 2 | Voltage - Output 3 | Features | Diameter | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 115 VAC, 230 VAC | - | - | B57235S | - | 20 % | - | - | - | 5 Ohms | - | - | - | - | - | - | 4.2 A | - | Radial | - | - | - | - | - | - | 5 mm | 0.6 mm | - | - | - | - | - | - | 9.5 mm | - | - | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | RN55 | - | - | - | - | - | Vishay Dale | - | - | - | - | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | 2 | ±50ppm/°C | - | 475 kOhms | 170 °C | -55 °C | Metal Film | - | 0.125W, 1/8W | 1.8 W | 3.5 A | - | - | - | 5 mm | - | - | - | - | - | 600 µm | - | 9 % | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 9.5 mm | - | - | 6 mm | - | ||
![]() B57236S500M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 115 VAC, 230 VAC | - | - | B57236S | - | 20 % | - | - | - | 50 Ohms | - | - | - | - | - | - | 1.9 A | - | Radial | - | - | - | - | - | - | 5 mm | 0.6 mm | - | - | - | - | - | - | 11.5 mm | - | - | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 115 VAC, 230 VAC | - | - | B57153S | - | 20 % | - | - | - | 10 Ohms | - | - | - | - | - | - | 2 A | - | Radial | - | - | - | - | - | - | 5 mm | 0.6 mm | - | - | - | - | - | - | 8.5 mm | - | - | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57237S330M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | 3.1 W | Glenair | - | - | Through Hole | - | Retail Package | ±20 % | Active | 33 Ohm | - | - | - | Radial | 90 s | - | - | - | -55 to 170 °C | * | - | - | - | - | NTC | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57237S100M TDK | 49 |
| - | - | - | - | - | - | 1pc(s) | - | +170°C | + 170 C | - | Glenair | -25°C | - 55 C | Through Hole | PCB Mount | Retail Package | ±20 % | Active | 10 | - | Yes | - | - | 90 | 20% | 115 VAC, 230 VAC | - | -55 to 170 °C | * | - | ± 20% | - | - | S237/10/20% | 10Ω | - | - | - | - | - | - | 3.7 A | - | Radial | - | - | - | - | - | - | 7.5 mm | 0.8 mm | - | - | - | - | - | - | 15 mm | - | - | 7 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 5-SIP Module | - | - | - | - | - | - | + 170 C | - | ABB Power Electronics Inc. | - | - 55 C | - | PCB Mount | Bulk | - | Obsolete | - | - | - | - | - | - | - | 115 VAC, 230 VAC | 0.8 ~ 3.6V | -40°C ~ 85°C | Austin MiniLynx™ | 0.90 L x 0.26 W x 0.40 H (22.9mm x 6.6mm x 10.2mm) | 20 % | - | - | Non-Isolated PoL Module | 2.2 Ohms | - | - | - | ITE (Commercial) | 10 W | - | 6 A | - | Radial | 1 | - | 94% | 5.5V | 2.4V | - | 5 mm | 0.6 mm | 3A | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP, UVLO | 11.5 mm | - | - | 6 mm | - | ||
![]() B57236S309L2 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Johanson Manufacturing | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.1 % | - | 50 ppm/°C | - | 20.3 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | 6.4 A | - | Radial | - | - | - | - | - | - | 7.5 mm | 1 mm | - | - | - | - | - | - | 16 mm | 650 µm | - | 7 mm | - | ||
![]() B57236S250M TDK | In Stock | - | - | - | - | - | - | - | - | 0.6mm dia. x 36mm Opposing Crimp Standoff | - | + 170 C | 2.1 W | Glenair | - | - 55 C | Through Hole | PCB Mount | Retail Package | ±20 % | Active | 25 Ohm | - | - | 3065 K | Radial | 70 s | - | 115 VAC, 230 VAC | - | -55 to 170 °C | * | - | 20 % | - | - | NTC | 25 Ohms | - | - | - | - | - | - | 2.5 A | 2 | Radial | - | - | - | - | - | - | 5 mm | 0.6 mm | - | - | - | - | - | - | 11.5 mm | - | - | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2.000002 g | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | Active | - | Compliant | - | - | - | - | - | - | - | - | * | - | 20 % | - | - | - | 1 Ω | 170 °C | -55 °C | - | - | - | 3.1 W | 9 A | - | - | - | 7.5 mm | - | - | - | - | - | 800 µm | - | 17 % | - | - | - | - | 15 mm | - | - | 7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 110 VAC, 375 VAC | - | - | - | - | 20 % | - | - | - | 10 Ohms | - | - | - | - | - | - | 4 A | - | Radial | - | - | - | - | - | - | 7.5 mm | 0.8 mm | - | - | - | - | - | - | 13 mm | - | - | 6 mm | - | ||
![]() B57238S809M TDK | 8 |
| - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | B57238SxM0 | - | 20 % | - | - | - | 8 Ohms | - | - | - | - | - | - | 5.5 A | - | Radial | - | - | - | - | - | - | 7.5 mm | 1 mm | - | - | - | - | - | - | 16 mm | - | - | 7 mm | - | ||
![]() B57238S150M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 115 VAC, 230 VAC | - | - | B57238SxM0 | - | 20 % | - | - | - | 15 Ohms | - | - | - | - | - | - | 4.4 A | - | Radial | - | - | - | - | - | - | 7.5 mm | 1 mm | - | - | - | - | - | - | 16 mm | - | - | 7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 110 VAC to 126 VAC | - | - | - | - | 20 % | - | - | - | 33 Ohms | - | - | - | - | - | - | 3.3 A | - | Radial | - | - | - | - | - | - | 7.5 mm | 0.8 mm | - | - | - | - | - | - | 15 mm | - | - | 7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | RN73R2B | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | ±10ppm/°C | - | 47.5 Ohms | - | - | Thin Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() B57236S200M TDK | In Stock | - | - | - | - | - | - | - | - | 0.6mm dia. x 36mm Opposing Crimp Standoff | - | + 170 C | 2.1 W | Glenair | - | - 55 C | Through Hole | PCB Mount | Retail Package | ±20 % | Active | 20 Ohm | - | - | 3065 K | Radial | 70 s | - | 115 VAC, 230 VAC | - | -55 to 170 °C | * | - | 20 % | - | - | NTC | 20 Ohms | - | - | - | - | - | - | 2.8 A | 2 | Radial | - | - | - | - | - | - | 5 mm | 0.6 mm | - | - | - | - | - | - | 11.5 mm | - | - | 6 mm | - |