- Tolerance
- Diameter
- Series
- Resistance
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- R @ 25°C
- Resistor Type
Attribute column
Manufacturer
TDK Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Terminal Placement | Dissipation Factor | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57153S150M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 599.989307mg | - | - | Tape & Reel (TR) | 2013 | S153 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 15Ohm | - | 170°C | -55°C | - | 1.4W | - | - | - | - | 1.8A | - | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | - | 8 % | - | - | - | 15 Ohms | 1.8A | - | 0.335 8.50mm | 6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B57237S100M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | 2 | 2.000002g | - | - | Tape & Reel (TR) | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 10Ohm | - | 170°C | -55°C | - | 3.1W | - | - | - | - | 3.7A | - | UL | 7.493mm | 0.295 7.50mm | 800 μm | - | - | 17 % | - | - | - | 10 Ohms | 3.7A | - | 0.591 15.00mm | 7mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() B57236S0309L002 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | 170°C | -55°C | Bulk | 2002 | S236 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 3Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | 6mm | NTC THERMISTOR | - | 5A | - | UL | 5.0038mm | 0.197 5.00mm | - | - | - | - | - | TEMPERATURE SENSING | - | 3 Ω | - | - | 0.453 11.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() B57237S479M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 2.000002g | - | - | Tape & Reel (TR) | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 4.7Ohm | - | 170°C | -55°C | - | 3.1W | - | - | - | - | 5.1A | - | UL | 7.493mm | 0.295 7.50mm | 800 μm | - | - | 17 % | - | - | - | 4.7 Ohms | 5.1A | - | 0.591 15.00mm | 7mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() B57236S0160M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | - | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | 16Ohm | Tin (Sn) | - | - | - | - | TR | - | NTC THERMISTOR | unknown | - | 2.1W | UL | - | 0.197 5.00mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | 2965 K | 16 Ω | 2.9A | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S0509M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2013 | S364 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 5Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 5.1W | CQC, UL, VDE | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3060 K | 5 Ω | 8.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S0100M000 TDK Electronics Inc. | 85408 |
| Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2011 | S364 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 10Ohm | Tin (Sn) | - | - | - | - | - | - | NTC THERMISTOR | - | - | 5.1W | CQC, UL, VDE | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3060 K | 10 Ω | 7.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57127P709M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.295 7.50mm | - | - | - | - | - | - | - | 7 Ohms | 17A | 45 mOhms | 1.201 30.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S2409A2 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | - | 4 Ω | 9.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57213P121M301 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | Bulk | - | P13 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | - | 120 Ohms | 2A | 693 mOhms | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S2100A2 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | S364 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | 10Ohm | - | - | - | - | - | - | - | - | - | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | - | 10 Ω | 7.5A | - | 0.827 21.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57238S0220M000 TDK Electronics Inc. | 65 |
| Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2011 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 22Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 3.9W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3265 K | 22 Ω | 4A | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57238S0250M000 TDK Electronics Inc. | 10 |
| Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2011 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 25Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 3.9W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3265 K | 25 Ω | 3.4A | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S0800M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 80Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | 2.1W | CQC, UL, VDE | - | - | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | 3300 K | 80 Ω | 1.6A | 861 m Ω | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57235S0609M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | - | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 6Ohm | TIN | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | 1.8W | CQC, UL, VDE | - | 0.197 5.00mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | 2800 K | 10 Ω | 4A | 125 m Ω | 0.374 9.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S0250M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 25Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | 2.1W | UL | - | 0.197 5.00mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | 3065 K | 25 Ω | 2.5A | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57237S0229M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 2.2Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | not_compliant | - | 3.1W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 2800 K | 2.2 Ω | 7A | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S0800M000 TDK Electronics Inc. | 4981 |
| Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2013 | S236 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 80Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 2.1W | UL | - | 0.197 5.00mm | - | 25°C | RADIAL | - | 265V | TEMPERATURE SENSING | 3300 K | 80 Ω | 1.6A | 861 m Ω | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S0120M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 12Ohm | TIN | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | 2.1W | UL | - | 0.197 5.00mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | 2900 K | 12 Ω | 3.2A | - | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57237S0330M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | 2013 | S237 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 33Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | 3.1W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 3300 K | 33 Ω | 2.5A | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - |