- Tolerance
- Diameter
- Series
- Resistance
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- R @ 25°C
- Resistor Type
Attribute column
Manufacturer
TDK Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Approval Agency | Lead Pitch | Lead Spacing | Lead Diameter | Rated Temperature | Terminal Placement | Dissipation Factor | Rated (AC) Voltage (URac) | Thermistor Application | Thermal Sensitivity Index | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57213P0409M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -40°C | Bulk | - | P13 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 4Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | unknown | - | 3.8W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | - | 4 Ω | 6A | 97 m Ω | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S0121M051 TDK Electronics Inc. | 10 |
| Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Tape & Reel (TR) | - | S236 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 120Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | TR | - | NTC THERMISTOR | unknown | - | 2.1W | CQC, UL, VDE | - | - | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | 3450 K | 120 Ω | 1.5A | 990 m Ω | 0.453 11.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57238S0809M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2013 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 8Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 3.9W | - | - | - | - | 25°C | RADIAL | - | 265V | SOFT START | 3065 K | 8 Ω | - | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57236S160M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | 2 | 1.000001g | - | - | Tape & Reel (TR) | 2013 | S236 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 16Ohm | - | 170°C | -55°C | - | 2.1W | - | - | - | - | 2.9A | - | UL | 5.0038mm | 0.197 5.00mm | 600 μm | - | - | 10 % | - | - | - | 16 Ohms | 2.9A | - | 0.453 11.50mm | 6mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() B57127P508M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2015 | P27 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | 0.295 7.50mm | - | - | - | - | - | - | - | 500 mOhms | 30A | 11 mOhms | 1.201 30.50mm | - | - | ROHS3 Compliant | - | ||
![]() B59412C1130B070 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 125°C | -40°C | Bulk | - | Automotive, AEC-Q200 | ±25% | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | 8533.40.80.70 | - | STRIP PACK | - | PTC THERMISTOR | unknown | - | - | - | - | 0.197 5.00mm | - | - | RADIAL | - | 440V | TEMPERATURE SENSING | - | 120 Ω | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57464S0109M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | - | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 1Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 6.7W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 2800 K | 1 Ω | 20A | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57464S0100M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2013 | - | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 6.7W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | SOFT START | 3300 K | 10 Ω | 8A | - | 1.024 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57213P100M301 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | P13 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | - | 10 Ohms | 5A | 130 mOhms | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57213P120M301 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | P13 | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CQC, UL, VDE | 7.493mm | 0.295 7.50mm | - | - | - | - | - | - | - | 12 Ohms | 4A | 189 mOhms | 0.571 14.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57237S259M54 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | 2.000002g | - | - | Tape & Reel (TR) | 2013 | S237 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 2.5Ohm | - | 170°C | -55°C | - | 3.1W | - | - | - | - | 6.5A | - | UL | 7.493mm | 0.295 7.50mm | 800 μm | - | - | 17 % | - | - | - | 2.5 Ohms | 6.5A | - | 0.591 15.00mm | 7mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() B57236S0509L002 TDK Electronics Inc. | In Stock | - | Datasheet | 22 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2002 | S236 | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 5Ohm | Tin (Sn) | - | - | - | - | - | - | NTC THERMISTOR | - | 4.5A | 2.4W | UL | 5.0038mm | 0.197 5.00mm | - | 25°C | RADIAL | - | 265V | TEMPERATURE SENSING | 2800 K | 5 Ω | - | - | 0.453 11.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() B57237S0150M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2011 | S237 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 15Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 3.1W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3000 K | 15 Ω | 3A | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57153S0160M051 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | PRODUCTION (Last Updated: 2 months ago) | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | Tape & Reel (TR) | 2013 | S153 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | 16Ohm | Tin (Sn) | 170°C | -55°C | - | 1.4W | TR | 6mm | NTC THERMISTOR | unknown | 1.7A | - | - | 5mm | - | 600 μm | - | - | 8 % | - | TEMPERATURE SENSING | - | 16 Ω | - | - | 0.335 8.50mm | 6mm | - | ROHS3 Compliant | - | ||
![]() B57238S0100M000 TDK Electronics Inc. | 5010 |
| Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2011 | S238 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 10Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | - | - | 3.9W | UL | - | 0.295 7.50mm | - | 25°C | RADIAL | - | 265V | SOFT START | 3065 K | 10 Ω | 5A | - | 0.630 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() B59201J0140B010 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 125°C | -40°C | Bulk | 2006 | B5920 | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 20Ohm | Tin (Sn) | - | - | - | - | - | - | PTC THERMISTOR | - | - | - | - | - | 0.400 10.16mm | - | - | RADIAL | - | 440V | TEMPERATURE SENSING | - | 20 Ω | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() B59204J0130B010V60 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | B5920 | ±25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | - | 100 Ω | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | ||
![]() B57364S0121M051 TDK Electronics Inc. | In Stock | - | - | 18 Weeks | - | Radial | - | - | - | 2 | 4.000004g | - | - | Tape & Reel (TR) | - | S364 | ±20% | - | - | Active | 1 (Unlimited) | - | - | 120Ohm | - | 170°C | -55°C | - | 5.1W | - | - | - | - | - | - | - | 7.5mm | - | 1 mm | - | - | - | - | - | - | 120 Ω | - | - | 0.827 21.00mm | 7mm | - | ROHS3 Compliant | - | ||
![]() B57153S0150M000 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -55°C | Bulk | 2011 | S153 | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 15Ohm | Tin (Sn) | - | - | - | - | - | - | NTC THERMISTOR | - | - | 1.4W | UL | - | 0.197 5.00mm | - | 25°C | RADIAL | - | 265V | TEMPERATURE SENSING | 2900 K | 15 Ω | 1.8A | - | 0.335 8.50mm | - | - | ROHS3 Compliant | - | ||
![]() B57211P0120M301 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 170°C | -40°C | Bulk | - | P11 | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | 12Ohm | Tin (Sn) | - | - | 8533.40.80.70 | - | - | - | NTC THERMISTOR | unknown | - | 3W | - | - | 0.295 7.50mm | - | 25°C | RADIAL | - | - | TEMPERATURE SENSING | - | 12 Ω | 4A | 218 m Ω | 0.512 13.00mm | - | - | ROHS3 Compliant | - |