- Operating Temperature
- Resistance @ 25C
- Type
- Packaging
- Tolerance
- Package / Case
- Mounting Type
- Size / Dimension
- Number of Terminations
- Part Status
- Moisture Sensitivity Level (MSL)
- Current - Max
Attribute column
Manufacturer
TDK PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Resistance @ 25C | Operating Temperature | Packaging | Published | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Packing Method | Approval Agency | Lead Spacing | Terminal Placement | Current - Max | Rated (AC) Voltage (URac) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59890C0160A051 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 150Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.157Dia x 0.197 T 4.00mmx5.00mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR, VDE | 0.197 5.00mm | - | 200mA | - | 35mA | - | 160V | 70mA | 0.295 7.50mm | - | ROHS3 Compliant | - | ||
![]() B59850C0080A051 TDK Electronics Inc. | In Stock | - | - | - | Through Hole | Radial, Disc | - | - | 10Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.532Dia x 0.197 T 13.50mmx5.00mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR, VDE | 0.197 5.00mm | - | 2.2A | - | 110mA | - | 265V | 230mA | 0.669 17.00mm | - | ROHS3 Compliant | - | ||
![]() B59975C160A51 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 1.8Ohms | -40°C~85°C | Tape & Reel (TR) | 2011 | 0.354Dia x 0.138 T 9.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 3A | - | 550mA | - | 20V | 1.1A | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59975C0120A051 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 1.8Ohms | -40°C~85°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.138 T 9.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 3A | - | 450mA | - | 30V | 900mA | 0.492 12.50mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59870C0080A051 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 25Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.197 T 9.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR, VDE | 0.197 5.00mm | - | 1A | - | 60mA | - | 265V | 130mA | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59965C120A51 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 1.2Ohms | -40°C~125°C | Tape & Reel (TR) | 2014 | 0.433Dia x 0.138 T 11.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 4.3A | - | 600mA | - | 30V | 1.2A | 0.571 14.50mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59873C0120A051 TDK Electronics Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 45Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.197 T 9.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 1A | - | 70mA | - | 265V | 140mA | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59945C0120A051 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 450mOhms | -40°C~85°C | Tape & Reel (TR) | 2014 | 0.689Dia x 0.138 T 17.50mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 8A | - | 1.3A | - | 30V | 2.6A | 0.827 21.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59875C0120A051 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 65Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.197 T 9.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 1A | - | 55mA | - | 265V | 110mA | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59301P1080A062 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Surface Mount | 4032 (1080 Metric) | YES | WRAPAROUND | 25Ohm | -40°C~60°C | Tape & Reel (TR) | - | 0.394Lx0.315W 10.00mmx8.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | Ceramic | Tin (Sn) | TR, BLISTER, 13 INCH | - | - | DUAL ENDED | 1A | 24V | 100mA | OVERLOAD PROTECTION | 30V | 200mA | - | 0.150 3.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B59890C0080A053 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 150Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.157Dia x 0.197 T 4.00mmx5.00mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR, VDE | 0.197 5.00mm | - | 200mA | - | 15mA | - | 265V | 40mA | 0.295 7.50mm | - | ROHS3 Compliant | - | ||
![]() B59975C0160A054 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 1.8Ohms | -40°C~85°C | Tape & Reel (TR) | 2011 | 0.354Dia x 0.138 T 9.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 3A | - | 550mA | - | 20V | 1.1A | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59860C0120A051 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | 15Ohms | 0°C~60°C | Tape & Reel (TR) | 2005 | 0.433Dia x 0.197 T 11.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 1.5A | - | 140mA | - | 265V | 280mA | 0.571 14.50mm | - | ROHS3 Compliant | - | ||
![]() B59965C0120A054 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 1.2Ohms | -40°C~85°C | Tape & Reel (TR) | 2014 | 0.433Dia x 0.138 T 11.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 4.3A | - | 600mA | - | 30V | 1.2A | 0.571 14.50mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59880C0160A054 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 70Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.197 T 9.00mmx5.00mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR, VDE | 0.197 5.00mm | - | 400mA | - | 70mA | - | 160V | 140mA | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59975C0120A053 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 1.8Ohms | -40°C~85°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.138 T 9.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 3A | - | 450mA | - | 30V | 900mA | 0.492 12.50mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59995C0120A054 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 13Ohms | -40°C~85°C | Tape & Reel (TR) | 2005 | 0.157Dia x 0.138 T 4.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 700mA | - | 120mA | - | 30V | 240mA | 0.295 7.50mm | - | ROHS3 Compliant | - | ||
![]() B59975C0120A054 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 1.8Ohms | -40°C~125°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.138 T 9.00mmx3.50mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 3A | - | 450mA | - | 30V | 900mA | 0.492 12.50mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59860C120A54 TDK Electronics Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Disc | - | - | 15Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.433Dia x 0.197 T 11.00mmx5.00mm | - | - | - | Obsolete | Not Applicable | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 1.5A | - | 140mA | - | 265V | 280mA | 0.571 14.50mm | - | ROHS3 Compliant | - | ||
![]() B59872C0120A051 TDK Electronics Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 35Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.354Dia x 0.197 T 9.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | UR | 0.197 5.00mm | - | 1A | - | 80mA | - | 265V | 160mA | 0.492 12.50mm | - | ROHS3 Compliant | - |