- Operating Temperature
- Resistance @ 25C
- Type
- Packaging
- Tolerance
- Package / Case
- Mounting Type
- Size / Dimension
- Number of Terminations
- Part Status
- Moisture Sensitivity Level (MSL)
- Current - Max
Attribute column
Manufacturer
TDK PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Resistance @ 25C | Operating Temperature | Packaging | Published | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Approval Agency | Lead Spacing | Terminal Placement | Current - Max | Rated (AC) Voltage (URac) | Current - Hold (Ih) (Max) | Thermistor Application | Voltage - Max | Time to Trip | Current - Trip (It) | Height Seated (Max) | Thickness (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B59970C0120A051 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 9.4Ohms | -40°C~125°C | Tape & Reel (TR) | 2005 | 0.354Dia x 0.138 T 9.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | Ceramic | - | - | - | UR | 0.197 5.00mm | - | 3A | - | 150mA | - | 80V | - | 300mA | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59960C0120A051 TDK Electronics Inc. | 41 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 5.6Ohms | -40°C~125°C | Tape & Reel (TR) | 2014 | 0.433Dia x 0.138 T 11.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | Ceramic | - | - | - | UR | 0.197 5.00mm | - | 4.3A | - | 250mA | - | 80V | - | 500mA | 0.571 14.50mm | - | ROHS3 Compliant | - | ||
![]() B59883C0120A051 TDK Electronics Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | - | - | 120Ohms | 0°C~60°C | Tape & Reel (TR) | 2014 | 0.256Dia x 0.197 T 6.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | - | Ceramic | - | - | - | UR, VDE | 0.197 5.00mm | - | 400mA | - | 35mA | - | 265V | - | 70mA | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() B59950C0120A070 TDK Electronics Inc. | 3000 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | - | - | 3.7Ohms | -40°C~125°C | Bulk | 2014 | 0.532Dia x 0.138 T 13.50mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | Ceramic | - | - | - | UR | 0.197 5.00mm | - | 5.5A | - | 320mA | - | 80V | - | 640mA | 0.669 17.00mm | - | ROHS3 Compliant | - | ||
![]() B59874C0120A070 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 55Ohm | 0°C~60°C | Bulk | - | 0.354Dia x 0.197 T 9.00mmx5.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Ceramic | Tin (Sn) | - | STRIP PACK | UR | 0.197 5.00mm | - | 1A | 230V | 60mA | OVERLOAD PROTECTION | 265V | - | 125mA | 0.492 12.50mm | - | ROHS3 Compliant | - | ||
![]() B59807A0090A062 TDK Electronics Inc. | 1000 |
| Datasheet | 11 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | 400Ohm | -20°C~85°C | Tape & Reel (TR) | - | 0.126Lx0.098W 3.20mmx2.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | TR, BLISTER, 7 INCH | UR | - | DUAL ENDED | 200mA | 265V | 15mA | OVERLOAD PROTECTION | 265V | - | 40mA | - | 0.071 1.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() B59850C0130A070 TDK Electronics Inc. | 30 | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 13Ohm | 0°C~60°C | Bulk | - | 0.433Dia x 0.197 T 11.00mmx5.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Ceramic | Tin (Sn) | - | STRIP PACK | UR | 0.197 5.00mm | - | 1.5A | 230V | 200mA | OVERLOAD PROTECTION | 265V | - | 320mA | 0.571 14.50mm | - | ROHS3 Compliant | - | ||
![]() B59955C0120A070 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 800mOhm | -40°C~125°C | Bulk | 2014 | 0.532Dia x 0.138 T 13.50mmx3.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Ceramic | Tin (Sn) | - | STRIP PACK | UR | 0.197 5.00mm | - | 5.5A | 24V | 850mA | OVERLOAD PROTECTION | 30V | - | 1.7A | 0.669 17.00mm | - | ROHS3 Compliant | AEC-Q200 | ||
![]() B59950C0080A070 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 3.7Ohm | -40°C~125°C | Bulk | - | 0.532Dia x 0.138 T 13.50mmx3.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR, VDE | 0.197 5.00mm | - | 5.5A | 63V | 170mA | OVERLOAD PROTECTION | 80V | - | 350mA | 0.669 17.00mm | - | ROHS3 Compliant | - | ||
![]() B59770B0120A070 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 70Ohm | 0°C~60°C | Bulk | 2014 | 0.335Dia x 0.276 T 8.50mmx7.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | TR, CARDBOARD | UL | 0.197 5.00mm | - | 1.4A | 260V | - | TEMPERATURE SENSING | 420V | 4s | 127mA | 0.197 5.00mm | - | ROHS3 Compliant | - | ||
![]() B59980C0130A070 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 62Ohm | -40°C~125°C | Bulk | 2013 | 0.157Dia x 0.138 T 4.00mmx3.50mm | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Ceramic | Tin (Sn) | - | STRIP PACK | UR, VDE | 0.197 5.00mm | - | 700mA | 63V | 85mA | OVERLOAD PROTECTION | 80V | - | 130mA | 0.295 7.50mm | - | ROHS3 Compliant | - | ||
![]() B59886C0120A070 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 1.5kOhm | 0°C~60°C | Bulk | - | 0.256Dia x 0.197 T 6.50mmx5.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR | 0.197 5.00mm | - | 100mA | 500V | 12mA | OVERLOAD PROTECTION | 550V | - | 24mA | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() B59755B0115A070 TDK Electronics Inc. | 127608 |
| Datasheet | - | Through Hole | Radial, Disc | - | - | 500Ohms | 0°C~60°C | Bulk | - | 0.492Dia x 0.276 T 12.50mmx7.00mm | - | - | - | Obsolete | Not Applicable | - | - | Ceramic | - | - | - | UL | 0.197 5.00mm | - | 1.4A | - | - | - | 550V | 3s | 55mA | 0.650 16.50mm | - | ROHS3 Compliant | - | ||
![]() B59753B0120A070 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Through Hole | Radial, Disc | NO | WIRE | 120Ohm | 0°C~60°C | Bulk | 2002 | 0.492Dia x 0.276 T 12.50mmx7.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Ceramic | Tin (Sn) | - | STRIP PACK | UL | 0.197 5.00mm | - | 2A | 440V | - | OVERLOAD PROTECTION | 420V | 3s | 112mA | 0.650 16.50mm | - | ROHS3 Compliant | - | ||
![]() B59935C0120A070 TDK Electronics Inc. | 28 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 300mOhm | -40°C~85°C | Bulk | - | 0.866Dia x 0.138 T 22.00mmx3.50mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR | 0.197 5.00mm | - | 10A | 24V | 1.8A | OVERLOAD PROTECTION | 30V | - | 3.6A | 1.004 25.50mm | - | ROHS3 Compliant | - | ||
![]() B59850C0080A070 TDK Electronics Inc. | 52 |
| Datasheet | 14 Weeks | Through Hole | Radial, Disc | NO | WIRE | 10Ohm | 0°C~60°C | Bulk | - | 0.532Dia x 0.197 T 13.50mmx5.00mm | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR | 0.197 5.00mm | - | 2.2A | 230V | 110mA | OVERLOAD PROTECTION | 265V | - | 230mA | 0.669 17.00mm | - | ROHS3 Compliant | - | ||
![]() B59885C0120A070 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Radial, Disc | NO | WIRE | 1.2kOhm | 0°C~60°C | Bulk | 2014 | 0.256Dia x 0.197 T 6.50mmx5.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR | 0.197 5.00mm | - | 100mA | 500V | 15mA | OVERLOAD PROTECTION | 550V | - | 30mA | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() B59880C0160A070 TDK Electronics Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Radial, Disc | NO | WIRE | 70Ohm | 0°C~60°C | Bulk | 2014 | 0.256Dia x 0.197 T 6.50mmx5.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR, VDE | 0.197 5.00mm | - | 400mA | 110V | 70mA | OVERLOAD PROTECTION | 160V | - | 140mA | 0.394 10.00mm | - | ROHS3 Compliant | - | ||
![]() B59910C0130A070 TDK Electronics Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | NO | WIRE | 1.2Ohm | 0°C~60°C | Bulk | 2013 | 0.866Dia x 0.138 T 22.00mmx3.50mm | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | Ceramic | Tin (Sn) | - | STRIP PACK | UR | 0.197 5.00mm | - | 10A | 63V | 1A | OVERLOAD PROTECTION | 80V | - | 1.5A | 1.004 25.50mm | - | ROHS3 Compliant | - | ||
![]() B59890C0160A070 TDK Electronics Inc. | 50 |
| Datasheet | 18 Weeks | Through Hole | Radial, Disc | NO | WIRE | 150Ohm | 0°C~60°C | Bulk | 2014 | 0.157Dia x 0.197 T 4.00mmx5.00mm | 25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Ceramic | Tin (Sn) | 8533.40.80.70 | STRIP PACK | UR, VDE | 0.197 5.00mm | - | 200mA | 110V | 35mA | OVERLOAD PROTECTION | 160V | - | 70mA | 0.295 7.50mm | - | ROHS3 Compliant | - |