- Product Type
- Clamping Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Termination Style
- Breakdown Voltage / V
- Cd - Diode Capacitance
- Number of Channels
- Package / Case
- Polarity
- Series
- Vesd - Voltage ESD Air Gap
Attribute column
Manufacturer
TDK TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Breakdown Voltage / V | Cd - Diode Capacitance | Direction Type | ESD Protection Voltage | Ipp - Peak Pulse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pppm - Peak Pulse Power Dissipation | Product Status | RoHS | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Composition | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Working Voltage | Polarity | Current - Supply (Disable) (Max) | Configuration | Number of Channels | Spread Spectrum Bandwidth | Clamping Voltage | Product Type | Absolute Pull Range (APR) | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | WL-CSP0201-2 | - | 6 V | 12 pF | Bi-Directional | 24@Air Gap/24@Contact Disc kV | 8 A | + 125 C | - | - 40 C | - | - | - | - | - | 24 kV | 24 kV | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 5 V | Bidirectional | - | Single | 1 Channel | - | 8 V | TVS Diodes | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | WL-CSP-0201-2 | - | 5 V | 0.65 pF | - | - | 7 A | + 125 C | - | - 40 C | - | - | - | - | - | 15 kV | 15 kV | - | B74121U | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 3.3 V | Bidirectional | - | - | 1 Channel | - | 5.2 V | TVS Diodes | - | - | - | ||
![]() B72755D50H62 TDK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | - | - | + 85 C | EPSON | - 40 C | PCB Mount | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | XO (Standard) | - | Varistors | 1.8V ~ 3.3V | 132.813 MHz | ±15ppm | CMOS | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | 385 V | Varistors | - | 0.047 (1.20mm) | - | ||
| Tiny WHSL | In Stock | - | - | - | WL-CSP-01005-2 | - | 5 V | 0.48 pF | - | - | 7 A | + 125 C | - | - 40 C | - | - | - | - | Compliant | 15 kV | 15 kV | - | B74111U | - | 10 % | - | Wirewound | - | - | - | - | - | SMD/SMT | - | - | - | 3.3 V | Bidirectional | - | - | 1 Channel | - | 5 V | TVS Diodes | - | - | - | ||
![]() CDS3C20GTA TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 10.3 V | 0.45 pF | - | - | 7 A | + 125 C | - | - 40 C | - | - | - | - | - | 15 kV | 15 kV | - | BU74111U | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 5.5 V | Bidirectional | - | - | 1 Channel | - | 3.9 V | TVS Diodes | - | - | - | ||
| Tiny WHSL | 18000 |
| - | - | WL-CSP0201-2 | - | 25 V | 5 pF | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | 10 kV | 10 kV | - | B74121G | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 16 V | Bidirectional | - | - | 1 Channel | - | 24 V | TVS Diodes | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | 0201 (0603 metric) | - | 8.6 V | 0.55 pF | - | - | 7 A | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | B74121U | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Bidirectional | - | - | 1 Channel | - | 5.6 V | TVS Diodes | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | WLCSP-2 | - | 20 V | 5.3 pF | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | 12 kV | 10 kV | - | B74121G | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Bidirectional | - | - | 1 Channel | - | 32 V | TVS Diodes | - | - | - |