- Depth
- Diameter
- Inductance
- Radiation Hardening
- RoHS
- Tolerance
- Base Product Number
- Composition
- Failure Rate
- Features
- Height
- Height Seated (Max)
Attribute column
Manufacturer
TDK Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Failure Rate | Inductance | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1605947 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | 3 % | - | - | - | - | - | 10.6 mm | - | 400 nH | - | 18.4 mm | - | - | No | - | ||
![]() B65651WY38 TDK | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | 40 % | - | - | - | - | - | 10.6 mm | - | 12.6 µH | - | 18.4 mm | - | - | No | - | ||
![]() B65611WR30 TDK | In Stock | - | - | 0603 (1608 Metric) | 0603 | SG73P1 | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | Compliant | -55°C ~ 155°C | SG73P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | 2 | ±100ppm/°C | 100 kOhms | Thick Film | 0.333W, 1/3W | 22 mm | - | 15.2 µH | Automotive AEC-Q200, Pulse Withstanding | 36 mm | 11 mm | 0.022 (0.55mm) | No | AEC-Q200 | ||
![]() 1200792 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |