- RoHS
- Additional Feature
- Body/Shell Style
- Characteristic Impedance
- Color
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- Coupling Type
- DIN Conformance
Attribute column
Manufacturer
TDK Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Panel Mount | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Frequency (Max) | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Max Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Reach Compliance Code | Contact Gender | Body/Shell Style | Termination Type | Max Current Rating | Coupling Type | Contact Finish Termination | Viewing Angle | Forward Current | Lens Style | Test Current | Forward Voltage | Illumination Color | Lens Color | Wavelength | Number of LEDs | VSWR | Characteristic Impedance | Dominant Wavelength | Test Temperature | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72953 TDK | In Stock | - | - | - | CABLE | - | NO | GOLD | BERYLLIUM COPPER | POMONA ELECTRONICS | POLYTETRAFLUORO ETHYLENE | Pomona Electronics | 72953 | STRAIGHT | 12.4 GHz | Active | 2.3 | - | Yes | - | e4 | Yes | EAR99 | RF SMA CONNECTOR | - | - | STANDARDS: MIL-C-39012; IEC 169-15, APPLICABLE CABLES: RG 142; RG 400 | 8536.69.40.10 | - | YES | NO | YES | NO | GENERAL PURPOSE | unknown | FEMALE | JACK | CRIMP/SOLDER | - | THREADED | Gold (Au) | - | - | - | - | - | - | - | - | - | 1.35 | 50 Ω | - | - | - | - | ||
![]() 252217 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252502 TDK | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | - | - | 85 °C | Blue | - | - | 575 mW | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | 140 ° | 350 mA | Dome | 350 mA | 2.85 V | Blue | Clear | 460 nm | 1 | - | - | 460 nm | 85 °C | 3.45 mm | 3.45 mm |