- Series
- Part Status
- Features
- Mounting Type
- Number of Positions
- Packaging
- Moisture Sensitivity Level (MSL)
- Current-IEC
- Connector Type
- Termination
- Accomodates a Fuse
- Approval Agency
Attribute column
Manufacturer
TDK Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Current-IEC | Current-UL | Voltage-IEC | Voltage-UL | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Ingress Protection | Approval Agency | Panel Cutout Dimensions | Connector Style | Filter Type | Accomodates a Fuse | Fuse Holder, Drawer | Switch Features | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B84776A0010A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 10A | 10A | 250VAC/DC | 250VAC | Bulk | 2012 | B84776 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Fuse Holder | Switch On-Off | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84776M002A000 TDK Electronics Inc. | In Stock | - | Datasheet | 17 Weeks | Panel Mount, Flange | 2A | 2A | 250VAC/DC | 250VAC | Bulk | - | B84776 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Fuse Holder | Switch On-Off | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M0016A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 16A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C20 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A0006A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 6A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M3003A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 3A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M3010A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 10A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M3012A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 12A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84773M0001A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 1A | 1A | 250VAC/DC | 250VAC | Bulk | 2012 | B84773 | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Fuse Holder | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84776M0004A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 4A | 4A | 250VAC/DC | 250VAC/DC | Bulk | 2012 | B84776 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Fuse Holder | Switch On-Off | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A3003A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 3A | - | 250VAC/DC | - | Tray | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Bleed Resistor, Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A0003A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 3A | - | 250VAC/DC | - | Tray | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | CSA, cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Bleed Resistor, Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M3008A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 8A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A3006A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 6A | - | 250VAC/DC | - | Tray | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Bleed Resistor, Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A0001L000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 1A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Wire Leads | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Bleed Resistor, Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A0008L000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 8A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Wire Leads | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Bleed Resistor, Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M0006L000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 6A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Wire Leads | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M0008A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 8A | - | 250VAC/DC | - | Tray | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | CSA, cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771M0001L000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 1A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Wire Leads | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84771A3001A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Snap-In | 1A | - | 250VAC/DC | - | Bulk | - | B84771 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | IP40 | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial | No | - | - | Bleed Resistor, Front or Rear Side Mount | ROHS3 Compliant | ||
![]() B84776M0001A000 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Panel Mount, Flange | 1A | 1A | 250VAC/DC | 250VAC/DC | Bulk | 2012 | B84776 | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | cUL, ENEC, UL | Variable Size | IEC 320-C14 | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Fuse Holder | Switch On-Off | Front or Rear Side Mount | ROHS3 Compliant |