- Manufacturer
- RoHS
- Series
- Termination Style
- Tolerance
- Additional Feature
- Brand
- Capacitance
- Case Code - in
- Case Code - mm
- Coil Current
- Coil Insulation
Attribute column
Manufacturer
TDK Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Brand | Case Code - in | Case Code - mm | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Type | Terminal Finish | Additional Feature | Capacitance | Subcategory | Reach Compliance Code | Frequency | Termination Style | Physical Dimension | Dielectric | Frequency Tolerance | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Crystal/Resonator Type | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16877 TDK | In Stock | - | - | - | - | 1812 (4532 metric) | - | - | Knowles Novacap | 1812 | 4532 | - | - | 500 | - | Knowles | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 1812D680J202PHT ROHS ONLY | - | - | - | Details | - | 0.003880 oz | 2 kVDC | - | Reel | C0G(NP0) High Temperature | 5 % | - | 200 Deg C High Temperature Class II | - | - | 68 pF | Capacitors | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | 4.57 mm | 3.18 mm | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 5.12 kOhms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | American Zettler | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | AZ7709T | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 8 ms | 48VDC | Non Latching | 250VAC, 30VDC - Max | 9.4 mA | 4 ms | 33.6 VDC | - | 10 A | 2.4 VDC | - | - | - | - | - | - | - | - | ||
![]() FCR8.0MC5T3 TDK | In Stock | - | - | Through Hole | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | TDK CORP | TDK Corporation of America | FCR8.0MC5T3 | FCR | - | - | - | 8 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CERAMIC PACKAGE-3 | - | Obsolete | - | 5.79 | Non-Compliant | Yes | - | - | - | - | - | 0.5 % | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | TAPE; AMMO PACK | - | - | unknown | 8 MHz | - | L9.5XB5.0XH6.5 (mm)/L0.374XB0.197XH0.256 (inch) | - | 5000 ppm | - | - | - | - | - | - | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | - | - | - | - |