- Circuit Commutated Turn-off Time-Nom
- Critical Rate of Rise of Off-State Voltage-Min
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- ECCN Code
- Holding Current-Max
- Ihs Manufacturer
- Leakage Current-Max
- Length
- Manufacturer
- Manufacturer Part Number
- Material
Attribute column
Manufacturer
TDK Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Material | Shape | Package Cooled | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | ECCN Code | Subcategory | Reach Compliance Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
AD10-1 TDK | In Stock | - | - | Push Pin | - | Aluminium | Fins, Square | ASIC | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 40.005 mm | 40.005 mm | ||
C45S TDK | In Stock | - | - | - | NO | - | - | - | POWEREX INC | 4 mA | Powerex Power Semiconductors | C45S | 125 °C | -40 °C | , | Active | 5.72 | - | EAR99 | Silicon Controlled Rectifiers | unknown | SCR | 80000 A | 700 V | 800 A | 100 V/us | 100 mA | 75 mA | 3 V | 80 µs | - | - |