- Collector Current-Max (IC)
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Number of Elements
- Operating Temperature-Max
- Part Life Cycle Code
- Polarity/Channel Type
- Power Dissipation-Max (Abs)
- Reach Compliance Code
Attribute column
Manufacturer
TDK Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Part Life Cycle Code | Rohs Code | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Terminal Finish | Reach Compliance Code | Configuration | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SLN7745T-101MR82 TDK Corporation | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCW61RD TDK Corporation | In Stock | - | Datasheet | YES | TDK CORP | 1 | 150 °C | Active | No | 180 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | compliant | SINGLE | PNP | 0.31 W | 0.2 A | 500 | ||
SPP30N03 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCW61RA TDK Corporation | In Stock | - | Datasheet | YES | TDK CORP | 1 | 150 °C | Active | No | 180 MHz | e0 | EAR99 | Tin/Lead (Sn/Pb) | compliant | SINGLE | PNP | 0.31 W | 0.2 A | 170 |