- Features
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
- Capacitance
- Connector Type
- Contact Shape
Attribute column
Manufacturer
TDK Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | Plastic | 22D | -- | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | - | Active | -- | Receptacle Housing | For Male Pins | 37 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Electroless Nickel | 15-35 | Silver | - | - | - | Contacts Not Included | D | - | -- | -- | - | -- | ||
| Tiny WHSL | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | -- | -- | 50V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | -- | - | Hermetically Sealed | - | 8.2µF | - | - | - | - | - | - | - | - | -- | C (0.01%) | -- | - | - | C | - | Military | -- | - |