- DC Resistance-Max
- Filter Type
- Height
- Ihs Manufacturer
- Length
- Mounting Type
- Number of Functions
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Width
- Insulation Resistance-Min
Attribute column
Manufacturer
TDK DSL Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Terminals | DC Resistance-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Number of Functions | Reach Compliance Code | Inductance | Filter Type | Rated Current | Rated Voltage | Output Impedance | Insulation Resistance-Min | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS1720P02B TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCM1005-350-2P-T001 TDK Corporation | 18390 | - | Datasheet | SURFACE MOUNT | - | 1.15 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | FERRITE CHIP | 0.1 A | 5 V | 35 OHM Ω | 10 MΩ | 0.4 mm | 1 mm | 0.5 mm | ||
![]() TCM0605-900-2P-T TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 3.9 Ω | TDK CORP | 85 °C | -25 °C | ROHS COMPLIANT, SMD, 4 PIN | Active | Yes | - | Yes | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | DATA LINE FILTER | 0.05 A | 5 V | 90 OHM Ω | 10 MΩ | 0.3 mm | 0.65 mm | 0.5 mm | ||
![]() TCM1608-650-4P-T000 TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | 1.3 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 4 | unknown | - | FERRITE CHIP | 0.1 A | 5 V | 65 OHM Ω | 10 MΩ | 0.4 mm | 1.6 mm | 0.8 mm | ||
![]() TCM1210-201-2P-T000 TDK Corporation | 7635 | - | Datasheet | SURFACE MOUNT | - | 1.7 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | FERRITE CHIP | 0.1 A | 10 V | 200 OHM Ω | 10 MΩ | 0.6 mm | 1.25 mm | 1 mm | ||
![]() TCM1210-900-2P-T000 TDK Corporation | 400 | - | Datasheet | SURFACE MOUNT | - | 1.2 Ω | TDK CORP | - | - | - | Obsolete | Yes | - | Yes | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | compliant | - | FERRITE CHIP | 0.1 A | 10 V | 90 OHM Ω | 10 MΩ | 0.6 mm | 1.25 mm | 1 mm | ||
![]() MZA3216S301AT TDK Corporation | 4580 | - | Datasheet | SURFACE MOUNT | 8 | 0.4 Ω | TDK CORP | 125 °C | -55 °C | - | Obsolete | Yes | e3 | - | EAR99 | Tin (Sn) | 8504.50.80.00 | - | TAPE AND REEL | 4 | unknown | - | FERRITE CHIP | 0.2 A | 5 V | 300 OHM Ω | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() TCM1608-201-4P-T000 TDK Corporation | 8000 | - | Datasheet | SURFACE MOUNT | - | 3 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 4 | unknown | - | FERRITE CHIP | 0.05 A | 5 V | 200 OHM Ω | 10 MΩ | 0.4 mm | 1.6 mm | 0.8 mm | ||
![]() ZCYS9058-222-2P TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 4 | 0.7 Ω | TDK CORP | 85 °C | -25 °C | ROHS COMPLIANT, SMD, 4 PIN | Active | Yes | - | Yes | - | - | - | - | TAPE AND REEL | 2 | unknown | 2200 µH | TELECOM FILTER | 0.3 A | 80 V | - | 100 MΩ | 4.4 mm | 9 mm | 5.8 mm | ||
![]() SF-T5-35-04-PF TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | 0.058 Ω | TDK CORP | 105 °C | -40 °C | - | Obsolete | Yes | - | Yes | EAR99 | - | 8504.50.80.00 | - | BULK | 1 | compliant | 70 µH | DATA LINE FILTER | 2 A | - | - | - | 13 mm | 13 mm | 8 mm | ||
![]() TCM1005-650-2P-T001 TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | 2 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | FERRITE CHIP | 0.1 A | 5 V | 65 OHM Ω | 10 MΩ | 0.4 mm | 1 mm | 0.5 mm | ||
![]() TCM1005G-900-2P-T200 TDK Corporation | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCM0605-650-2P-T TDK Corporation | In Stock | - | - | SURFACE MOUNT | 4 | 6.5 Ω | TDK CORP | 85 °C | -25 °C | ROHS COMPLIANT, SMD, 4 PIN | Active | Yes | - | Yes | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | DATA LINE FILTER | 0.05 A | 5 V | 65 OHM Ω | 10 MΩ | 0.3 mm | 0.65 mm | - | ||
![]() TCM1608-350-4P-T000 TDK Corporation | 4000 | - | Datasheet | SURFACE MOUNT | - | 0.85 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 4 | unknown | - | FERRITE CHIP | 0.1 A | 5 V | 35 OHM Ω | 10 MΩ | 0.4 mm | 1.6 mm | 0.8 mm | ||
![]() TCM1210-350-2P-T000 TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | - | 0.7 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | FERRITE CHIP | 0.1 A | 10 V | 35 OHM Ω | 10 MΩ | 0.6 mm | 1.25 mm | 1 mm | ||
![]() TCM1005-900-2P-T001 TDK Corporation | 60000 | - | Datasheet | SURFACE MOUNT | - | 2.5 Ω | TDK CORP | 85 °C | -25 °C | - | Obsolete | - | - | - | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 2 | unknown | - | FERRITE CHIP | 0.1 A | 5 V | 90 OHM Ω | 10 MΩ | 0.4 mm | 1 mm | 0.5 mm | ||
![]() TCM1608-650-4P-T TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 8 | 1.3 Ω | TDK CORP | 85 °C | -25 °C | ROHS COMPLIANT, SMD, 8 PIN | Obsolete | Yes | - | Yes | EAR99 | - | 8504.50.80.00 | - | TAPE AND REEL | 4 | unknown | - | DATA LINE FILTER | 0.1 A | 5 V | 65 OHM Ω | 10 MΩ | 0.4 mm | 1.6 mm | 0.8 mm | ||
![]() CKD310X5R1C104ST TDK Corporation | In Stock | - | Datasheet | SURFACE MOUNT | 2 | 0.04 Ω | TDK CORP | 85 °C | -55 °C | CERAMIC, SMD, 2 PIN | Obsolete | Yes | - | Yes | EAR99 | - | 8504.50.80.00 | 100000 μF | TAPE AND REEL | 1 | compliant | - | FEED THROUGH CAPACITOR | 1 A | 16 V | - | 100 MΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() MPZ1608Y600GTD25 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLA290LP TDK Corporation | In Stock | - | Datasheet | THROUGH HOLE MOUNT | 16 | 0.25 Ω | TDK CORP | 70 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | 8 | unknown | 8 µH | TELECOM FILTER | - | - | - | 100 MΩ | 5.08 mm | 22.86 mm | 7.8 mm |