- DC Resistance (DCR) (Max)
- Factory Lead Time
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
TDK Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Frequency(Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Test Frequency | Impedance | Max DC Current | Filter Type | Rated Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Output Impedance | Frequency (Min) | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPZ1608S221ATA00 TDK Corporation | 95350 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MPZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | 50mOhm | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | Chip Bead | 2.2A | 1608 | 0603 | - | 220Ohm | 2.2A | Power Line | - | 1 | 50mOhm | - | 220Ohm @ 100MHz | - | - | 939.8μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MPZ2012S102AT000 TDK Corporation | 51745 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 1997 | MPZ | 0.079Lx0.049W 2.00mmx1.25mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | 1.25mm | - | 1.5A | 2012 | 0805 | 100MHz | 1kOhm | 1.5A | Power Line | - | 1 | 150mOhm | 1.5A | 1kOhms @ 100MHz | - | - | 850μm | 2.0066mm | 1.25mm | 0.041 1.05mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MPZ1005S900HT000 TDK Corporation | 9650 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | MPZ-H | 0.039Lx0.020W 1.00mmx0.50mm | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | - | - | - | - | - | - | Power Line | 2.3A | 1 | 38mOhm | 2.3A | 90Ohm @ 100MHz | 90Ohm Ω | - | - | - | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MMZ1005Y121CT000 TDK Corporation | 572 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | Ferrite | 400MHz | -55°C~125°C | Tape & Reel (TR) | 2001 | MMZ | 0.039Lx0.020W 1.00mmx0.50mm | 25% | e2 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | - | 400mA | 1005 | 0402 | - | 120Ohm | 400mA | Signal Line | - | 1 | 180mOhm | - | 120Ohm @ 100MHz | - | 80MHz | 558.8μm | - | 0.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ0603S100CT000 TDK Corporation | 23980 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | MMZ | 0.024Lx0.012W 0.60mmx0.30mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | 0603 | 0201 | - | 10Ohm | 1A | Signal Line | - | 1 | 50mOhm | 1A | 10Ohms @ 100MHz | - | - | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ1005F750ET000 TDK Corporation | 9000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | MMZ-E | 0.039Lx0.020W 1.00mmx0.50mm | 25% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | - | 250mA | 1005 | 0402 | - | 75Ohm | 250mA | Signal Line | - | 1 | 1Ohm | - | 75Ohm @ 100MHz | - | - | 558.8μm | - | 0.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ0402S700CT000 TDK Corporation | 1500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2014 | MMZ | 0.016Lx0.008W 0.40mmx0.20mm | 25% | - | - | Active | 1 (Unlimited) | - | EAR99 | 70Ohm | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | 260mA | 0402 | 1005 | - | 70Ohm | 300mA | Signal Line | - | 1 | 360mOhm | - | 70Ohm @ 100MHz | - | - | 228.6μm | 0.4mm | 0.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MAF1005GAD701DT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | MAF | 0.039Lx0.020W 1.00mmx0.50mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IMPEDANCE AT 900 MHZ | - | TR, 7 INCH | 1 | - | - | - | - | - | - | - | - | Power Line | 0.8A | 1 | 351mOhm | 800mA | - | 700Ohm Ω | - | - | - | 0.5mm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ1005D221ET000 TDK Corporation | 550 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | MMZ-E | 0.039Lx0.020W 1.00mmx0.50mm | 25% | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | Chip Bead | 250mA | 1005 | 0402 | - | 220Ohm | 250mA | Signal Line | - | 1 | 1Ohm | - | 220Ohm @ 100MHz | - | - | 558.8μm | - | 0.5mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ0603D330ET000 TDK Corporation | 400 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 170.097139μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | MMZ-E | 0.024Lx0.012W 0.60mmx0.30mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | - | 0603 | 0201 | - | 33Ohm | 250mA | Signal Line | 0.25A | 1 | 600mOhm | - | 33Ohm @ 100MHz | - | - | 330.2μm | 0.6mm | 0.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ1608R601ATA00 TDK Corporation | 4000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | Ferrite | 200MHz | -55°C~125°C | Tape & Reel (TR) | 2001 | MMZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | 800μm | - | 500mA | 1608 | 0603 | - | 600Ohm | 500mA | Signal Line | - | 1 | 400mOhm | - | 600Ohm @ 100MHz | - | - | 939.8μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MPZ2012S601AT000 TDK Corporation | 53143 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | Ferrite | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | MPZ | 0.079Lx0.049W 2.00mmx1.25mm | - | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | - | Chip Bead | 2A | 2012 | 0805 | - | 600Ohm | 2A | Power Line | - | 1 | 100mOhm | - | 600Ohm @ 100MHz | - | - | 1.0414mm | 2mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MMZ0603A241ET000 TDK Corporation | 600 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 170.097139μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MMZ-E | 0.024Lx0.012W 0.60mmx0.30mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | - | 0603 | 0201 | - | 240Ohm | 200mA | Signal Line | 0.2A | 1 | 860mOhm | - | 240Ohm @ 100MHz | - | - | 330.2μm | 0.6mm | 0.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ0603D470ET000 TDK Corporation | 600 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 170.097139μg | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | MMZ-E | 0.024Lx0.012W 0.60mmx0.30mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | - | 0603 | 0201 | - | 470Ohm | 200mA | Signal Line | 0.2A | 1 | 760mOhm | - | 47Ohm @ 100MHz | - | - | 330.2μm | 0.6mm | 0.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MMZ0603F750ET000 TDK Corporation | 14990 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | MMZ-E | 0.024Lx0.012W 0.60mmx0.30mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | - | 0603 | 0201 | - | - | - | Signal Line | - | 1 | 2.6Ohm | 125mA | 75Ohm @ 100MHz | 75Ohm Ω | - | 330.2μm | 0.6mm | 0.3mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPZ1608S601ATA00 TDK Corporation | 53698 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 1997 | MPZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | 800μm | Chip Bead | 1A | 1608 | 0603 | 100MHz | 600Ohm | 1A | Power Line | - | 1 | 150mOhm | - | 600Ohm @ 100MHz | - | - | 800μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MMZ1608S601ATA00 TDK Corporation | 40001 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 1997 | MMZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 800μm | - | 500mA | 1608 | 0603 | - | 600Ohm | 500mA | Signal Line | - | 1 | 400mOhm | 500mA | 600Ohms @ 100MHz | - | - | 939.8μm | 1.6002mm | 787.4μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MPZ1608S300ATAH0 TDK Corporation | 35316 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2.012816mg | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MPZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | 800μm | Chip Bead | 5A | 1608 | 0603 | 100MHz | 30Ohm | 5A | Power Line | - | 1 | 10mOhm | - | 30Ohm @ 100MHz | - | - | 600μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MMZ0402S151CT000 TDK Corporation | 1500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Cut Tape (CT) | 2014 | MMZ | 0.016Lx0.008W 0.40mmx0.20mm | 25% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | TR, 7 INCH | 1 | - | - | - | 0402 | 1005 | - | 150Ohm | 200mA | Signal Line | 0.2A | 1 | 700mOhm | - | 150Ohm @ 100MHz | - | - | 228.6μm | 0.4mm | 0.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MPZ2012S300AT000 TDK Corporation | 26906 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | 2 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MPZ | 0.079Lx0.049W 2.00mmx1.25mm | - | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | 10mOhm | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | TAPE AND REEL | 1 | 1.25mm | Chip Bead | 6A | 2012 | 0805 | - | 30Ohm | 6A | Power Line | - | 1 | 10mOhm | - | 30Ohm @ 100MHz | - | - | 1.0414mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |