- Applications
- Approvals
- Capacitance
- Color
- Connection Type
- Current Rating
- Failure Rate
- Features
- Height Seated (Max)
- Illuminated
- Lead Spacing
- Lead Style
Attribute column
Manufacturer
TDK Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Color | Applications | Capacitance | Current Rating | Failure Rate | Lead Spacing | Voltage | Lead Style | Number of Poles | USB | Connection Type | Features | Phase | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F402 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBM20 TDK | In Stock | - | - | - | - | CSA, UL | Yes | Hubbell | GFRST82LANL | - | - | - | - | - | - | - | - | - | Light Almond | - | - | 15 A | - | - | 125 VAC | - | 2 | No | Duplex Receptacle | - | 1 | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | 630V | -55°C ~ 150°C | GA | 0.132 L x 0.063 W (3.35mm x 1.60mm) | ±0.25pF | C0G, NP0 | - | Automotive, Boardflex Sensitive | 2.2 pF | - | - | - | - | - | - | - | - | Soft Termination, High Temperature | - | - | 0.067 (1.70mm) | AEC-Q200 |