- Case/Package
- China RoHS
- DC Resistance (DCR)
- Inductance
- Lifecycle Status
- Max Current Rating
- Max Operating Temperature
- Min Operating Temperature
- Number of Circuits
- Number of Terminals
- Q Factor
- REACH SVHC
Attribute column
Manufacturer
TDK Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Number of Terminals | Core Material | Case/Package | China RoHS | Manufacturer Lifecycle Status | RoHS | Packaging | Tolerance | Max Operating Temperature | Min Operating Temperature | Shielding | Lead Pitch | Lead Length | Lead Diameter | Inductance | Number of Circuits | Max Current Rating | Test Frequency | DC Resistance (DCR) | Q Factor | Self Resonant Frequency | Diameter | Height | Width | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 300 | - | - | Obsolete (Last Updated: 2 years ago) | 2 | - | Radial | Compliant | OBSOLETE (Last Updated: 2 years ago) | Compliant | Bulk | 10 % | 85 °C | -20 °C | No | 5 mm | 5 mm | 650 µm | 680 µH | 1 | 560 mA | 1 kHz | 1.1 Ω | 10 | 1.3 MHz | 11.2 mm | - | - | Yes | ||
| Tiny WHSL | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 300 | - | - | Obsolete (Last Updated: 2 years ago) | 2 | - | Radial | Compliant | OBSOLETE (Last Updated: 2 years ago) | Compliant | Bulk | 10 % | 85 °C | -20 °C | No | 5 mm | 5 mm | 650 µm | 220 µH | 1 | 1 A | 1 kHz | 330 mΩ | 20 | 2.5 MHz | 11.2 mm | - | - | Yes | ||
| Tiny WHSL | 60000 | - | - | Production (Last Updated: 5 months ago) | 2 | Ceramic | 0201 | Compliant | - | Compliant | - | 3 % | 125 °C | -55 °C | No | - | - | - | 62 nH | 1 | 100 mA | 300 MHz | 3.5 Ω | 10 | 1.2 GHz | - | 300 µm | 300 µm | Yes | ||
| Tiny WHSL | 80000 | - | - | Obsolete (Last Updated: 5 months ago) | 2 | Ceramic | 0906 | Non-Compliant | - | Compliant | - | 2 % | 125 °C | -55 °C | No | - | - | - | 150 nH | 1 | 270 mA | 100 MHz | 440 mΩ | 35 | 1.12 GHz | - | 1.45 mm | 1.4 mm | Yes | ||
| Tiny WHSL | In Stock | - | - | Production (Last Updated: 5 months ago) | 2 | Ceramic | 0201 | Compliant | - | Compliant | - | 3 % | 125 °C | -55 °C | No | - | - | - | 24 nH | 1 | 140 mA | 500 MHz | 2.1 Ω | 14 | 2.2 GHz | - | 300 µm | 300 µm | Yes |