- Series
- Tolerance
- Type
- Length
- Width
- Inductance
- Termination Style
- Height
- Maximum DC Current
- Maximum DC Resistance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
TDK Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Shape/Size Description | Number of Terminals | Core Material | AEC-Q200 | Base Product Number | Common-mode Impedance (Typ.) / Ω | Common-mode Impedance Frequency (Nom.) / Hz | Common-mode Inductance / H | Common-mode Inductance Frequency / Hz | Contact Sizes | DC Resistance | DC Resistance (Max.) / Ω | Ihs Manufacturer | Inductance Measurement Frequency / Hz | L Change Ratio of Rated Current / % | Lead Free Status / RoHS Status | Length (Max.) / mm | Length (Min.) / mm | Length (Nom.) / mm | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature Range (Including Self-Temp. Rise) (Max.) / °C | Operating Temperature Range (Including Self-Temp. Rise) (Min.) / °C | Operating Temperature Range (Max.) / °C | Operating Temperature Range (Min.) / °C | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Package/Enclosure | Packing | Part Life Cycle Code | Product Status | Q (Min.) | Q (Min.) Measurement Frequency / Hz | Rated Current (L Change) (Typ.) / A | Rated Current (Temperature Rise) (Typ.) / A | Rated Voltage / V | RoHS | Rohs Code | Self Resonant Frequency (Min.) / Hz | Self Resonant Frequency (Typ.) / Hz | Soldering Method | Storage Temperature Range (Max.) / °C | Storage Temperature Range (Min.) / °C | Temperature Rise Value of Rated Current / °C | Thickness | Height | Thickness | Height (Max.) / mm | Thickness | Height (Min.) / mm | Thickness | Height (Nom.) / mm | Weight (Nom.) / g | Width (Max.) / mm | Width (Min.) / mm | Width (Nom.) / mm | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Fastening Type | Contact Type | Packing Method | Orientation | Shielding | Number of Functions | Ingress Protection | Construction | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Housing Color | Failure Rate | Note | Voltage | Inductance | Test Frequency | DC resistance (DCR) | Shell Size, MIL | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Includes | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | 12nH | - | 1.1 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 600m Ohms | - | 500000000Hz | - | - | 0.42 | 0.38 | 0.4 | - | - | - | - | - | - | - | 125℃ | -55℃ | - | - | - | - | - | - | - | - | - | - | - | 0.4mm x 0.2mm [EIA 01005] | Punched (Paper)Taping [180mm Reel] | - | - | 9 | 500000000Hz | - | - | - | - | - | 8000000000Hz | 11500000000Hz | Reflow | 125 | -55 | 20 | 0.20mm ±0.02mm | 0.22 | 0.18 | 0.2 | 7E-05 | 0.22 | 0.18 | 0.2 | - | - | MLG-P | - | ±0.2nH | - | - | - | - | MLG0402P | - | - | - | Commercial Grade | - | - | - | - | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | 1.8nH | - | 280m Ohms | - | - | - | - | - | - | - | - | - | - | - | Multilayer | - | - | - | - | 0.40mm±0.02mm | 0.20mm±0.02mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | 39nH | - | 2.4 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | ||
| Tiny WHSL | 48000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 8300Ω | 1000000Hz | 4.7mH | 10000Hz | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 125℃ | -40℃ | - | - | - | - | - | - | - | - | - | - | Embossed (Plastic)Taping [330mm Reel, Tape width 16mm] | - | - | - | - | - | - | 80V | - | - | - | - | Reflow | - | - | - | 4.80mm Max. | 4.8 | - | - | 0.25 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Grade | - | - | - | - | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | 42V | - | - | 550m Ohms | - | - | - | - | - | - | - | - | - | - | - | Wire Wound | - | - | - | - | 9.00mmNom. | 6.00mmNom. | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±0.2nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | - | - | - | 3.3nH | - | 200m Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | ||
| Tiny WHSL | 28 |
| - | - | - | YES | WRAPAROUND | - | - | - | - | - | RECTANGULAR PACKAGE | 4 | Ferrite | - | - | - | - | - | - | - | 0.022 Ω | - | TDK CORP | - | - | - | - | - | - | TDK Corporation of America | B82477D4302M900 | 5.5 A | 22 mOhms | + 150 C | - | - 55 C | - | - | - | - | 150 °C | -55 °C | - | - | 4949 | 8.5 mm | 12.5 mm | SMT | 12.5 mm | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82477D4*M900 | - | 20% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | TR, Blister, 13 Inch | - | - | 2 | - | Rectangular | unknown | - | - | AEC-Q200 | - | SMD/SMT | - | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 4949 | YES | 5.84 A | - | - | 3 µH | - | - | - | - | 8.5 mm | - | 12.5 mm | 12.5 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85 A | 158 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 7.3 mm | 7.3 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 A | 53 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 7.3 mm | 7.3 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | 438 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 7.3 mm | 7.3 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.35 A | 290 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 7.3 mm | 7.3 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 A | 193 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | - | 7.3 mm | 7.3 mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 3.5 Ohms | - | 796000Hz | 10 | - | 4.7 | 4.3 | 4.5 | - | - | - | - | - | - | - | 150℃ | -55℃ | - | - | - | - | - | - | - | - | - | - | - | 4.5mm x 3.2mm [EIA 1812] | - | - | - | 20 | 796000Hz | 0.37A | 0.2A | - | - | - | 6500000Hz | - | Reflow | - | - | 40 | 3.20mm ±0.20mm | 3.4 | 3 | 3.2 | 0.13 | 3.4 | 3 | 3.2 | - | - | - | - | ±10% | - | - | - | - | B82432T | - | - | - | Automotive Grade | - | - | - | - | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | 100uH | - | - | - | - | - | - | - | - | - | - | - | - | - | No Directivity | - | - | - | - | 4.50mm±0.20mm | 3.20mm±0.20mm | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±0.3nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | 5.1nH | - | 400m Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | ||
| Tiny WHSL | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | 12nH | - | 1.1 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | - | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | 5.6nH | - | 400m Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3 | - | ||
| Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Circular | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | 12 (12), 16 (12) | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AALJT01RE-25-24S-023-LC LJT01RE2524S023LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series I, LJT | - | - | 1 (Unlimited) | - | - | Receptacle Housing | For Female Sockets | - | 24 | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | - | Environment Resistant | - | - | - | Electroless Nickel | - | 25-24 | - | Silver | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B82464P4223M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uH | - | - | - | - | - | - | - | - | - | - | 20 | - | 2.25 A | - | 10.4 | 10.4 mm | - | - | - | - | - | - | ||
| Tiny WHSL | 1969 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8 A | 78 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82477D4*M900 | - | 20 % | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 mm | - | 12.5 mm | 12.5 mm | - | - | ||
| Tiny WHSL | 49 |
| - | - | 0805 (2012 Metric) | - | - | - | - | - | 0805 | - | - | - | - | - | TNPW0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.15 A | 35 mOhms | + 150 C | Vishay Dale | - 55 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | TNPW | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | 2 | ±50ppm/°C | - | Wirewound | 301 kOhms | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | 8.5 mm | 0.022 (0.55mm) | 12.5 mm | 12.5 mm | - | - |