- Series
- Tolerance
- Type
- Length
- Width
- Inductance
- Termination Style
- Height
- Maximum DC Current
- Maximum DC Resistance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
TDK Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Number of Terminals | AEC-Q200 | Body Orientation | Common-mode Impedance (Typ.) / Ω | Common-mode Impedance Frequency (Nom.) / Hz | Common-mode Inductance / H | Common-mode Inductance Frequency / Hz | Contact Classification | Contact Materials | Contact Sizes | DC Resistance (Max.) / Ω | Inductance Measurement Frequency / Hz | L Change Ratio of Rated Current / % | Lead Free Status / RoHS Status | Length (Max.) / mm | Length (Min.) / mm | Length (Nom.) / mm | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Range (Including Self-Temp. Rise) (Max.) / °C | Operating Temperature Range (Including Self-Temp. Rise) (Min.) / °C | Operating Temperature Range (Max.) / °C | Operating Temperature Range (Min.) / °C | Other Names | Package | Package/Enclosure | Packing | Product Depth (mm) | Product Diameter (mm) | Product Status | Q (Min.) | Q (Min.) Measurement Frequency / Hz | Rad Hardened | Rated Current (L Change) (Typ.) / A | Rated Current (Temperature Rise) (Typ.) / A | Rated Voltage / V | RoHS | Self Resonant Frequency (Min.) / Hz | Self Resonant Frequency (Typ.) / Hz | Shell Size / Insert Arrangement | Soldering Method | Storage Temperature Range (Max.) / °C | Storage Temperature Range (Min.) / °C | Temperature Rise Value of Rated Current / °C | Termination Method | Thickness | Height | Thickness | Height (Max.) / mm | Thickness | Height (Min.) / mm | Thickness | Height (Nom.) / mm | Voltage, Rating | Weight (Nom.) / g | Width (Max.) / mm | Width (Min.) / mm | Width (Nom.) / mm | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Applications | Gender | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Note | Voltage | Inductance | Number of Ports | Shell Size, MIL | Family | Includes | Shell Plating | Features | Strain Relief | Product Length (mm) | Height | Length | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | - | - | 12nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 600m Ohms | 500000000Hz | - | - | 0.42 | 0.38 | 0.4 | - | - | - | - | - | - | - | 125℃ | -55℃ | - | - | - | - | 0.4mm x 0.2mm [EIA 01005] | Punched (Paper)Taping [180mm Reel] | - | - | - | 9 | 500000000Hz | - | - | - | - | - | 8000000000Hz | 11500000000Hz | - | Reflow | 125 | -55 | 20 | - | 0.20mm ±0.02mm | 0.22 | 0.18 | 0.2 | - | 7E-05 | 0.22 | 0.18 | 0.2 | - | - | MLG-P | ±0.2nH | - | - | - | MLG0402P | - | Commercial Grade | - | - | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | 1.8nH | - | - | - | - | - | Multilayer | - | - | - | 0.40mm±0.02mm | 0.20mm±0.02mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | 39nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | ±0.2nH | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | - | - | - | - | - | - | - | - | 3.3nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 435000 | - | - | - | - | - | - | - | - | - | Yes | - | 8300Ω | 1000000Hz | 4.7mH | 10000Hz | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 125℃ | -40℃ | - | - | - | Embossed (Plastic)Taping [330mm Reel, Tape width 16mm] | - | - | - | - | - | - | - | - | 80V | - | - | - | - | Reflow | - | - | - | - | 4.80mm Max. | 4.8 | - | - | - | 0.25 | - | - | 6 | - | - | - | - | - | - | - | - | - | Commercial Grade | - | - | - | - | - | - | 0.4A | - | - | - | - | - | - | - | 42V | - | - | - | - | - | - | Wire Wound | - | - | - | 9.00mmNom. | 6.00mmNom. | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 12 (12), 16 (12) | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AALJT01RE-25-24S-023-LC LJT01RE2524S023LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series I, LJT | - | - | 1 (Unlimited) | Receptacle Housing | For Female Sockets | 24 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | - | Electroless Nickel | 25-24 | - | - | - | Silver | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82477C6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82477C6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85 A | 158 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | 7.3 mm | 7.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 A | 53 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | 7.3 mm | 7.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65 A | 193 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | 7.3 mm | 7.3 mm | - | - | ||
Tiny WHSL | 15000 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 3.5 Ohms | 796000Hz | 10 | - | 4.7 | 4.3 | 4.5 | - | - | - | - | - | - | - | 150℃ | -55℃ | - | - | - | - | 4.5mm x 3.2mm [EIA 1812] | - | - | - | - | 20 | 796000Hz | - | 0.37A | 0.2A | - | - | 6500000Hz | - | - | Reflow | - | - | 40 | - | 3.20mm ±0.20mm | 3.4 | 3 | 3.2 | - | 0.13 | 3.4 | 3 | 3.2 | - | - | - | ±10% | - | - | - | B82432T | - | Automotive Grade | - | - | - | - | - | - | 0.3A | - | - | - | - | - | - | - | - | 100uH | - | - | - | - | - | No Directivity | - | - | - | 4.50mm±0.20mm | 3.20mm±0.20mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | ±0.3nH | - | - | - | - | - | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | 5.1nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLG0603P*Z10 | ±3% | - | - | - | - | - | - | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | 5.6nH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line), Right Angle | -- | Circular | Aluminum Alloy | Rubber | - | - | - | - | - | - | - | - | - | 12 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | Active | - | Plug Housing | For Female Sockets | 35 | - | - | Bayonet Lock | Crimp | Z | Unshielded | Environment Proof | - | Chromate over Cadmium | 40-A35 | - | - | - | Olive Drab | Contacts Not Included | - | - | - | -- | - | -- | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | Flame Retardant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 A | 105 mOhms | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B82472D6 | 20 % | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8 mm | 7.3 mm | 7.3 mm | - | - | ||
Tiny WHSL | 49 |
| - | Gold Over Nickel | - | - | - | - | - | 61 | - | Straight | - | - | - | - | 61Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | -65C to 175C | - | - | - | - | - | - | - | - | 46.4(mm) | Not Required(mm) | - | - | - | No | - | - | - | - | - | - | 25-61 | - | - | - | - | Crimp | - | - | - | - | 850VDC/600VAC | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | 61(POS) | PIN | - | - | - | - | 1(Port) | - | TVP | - | Zinc Nickel | - | No | 32.77(mm) | - | - | - | 46.4(mm) | - |