- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLZ2012M2R2HT000 TDK Corporation | 89060 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 100MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 600mA | - | 2012 | 0805 | 2.2μH | 2MHz | 160mOhm | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-3R3M-PF TDK Corporation | 8698 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Chip | 340mA | Not | 2520 | 1008 | 3.3μH | 7.96MHz | 845mOhm Max | 340mA | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | 20 | - | 20 | - | - | 20% | 340mA | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS4012ET-3R3M TDK Corporation | 19860 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | - | 1.4A | Not | 4012 | - | 3.3μH | 1MHz | 102mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | - | 20% | - | 2A | 1MHz | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLV32T-R22J-PF TDK Corporation | 10000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 2 | 50.008559mg | RECTANGULAR PACKAGE | - | 350MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 320mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 220nH | 25.2MHz | 320mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 450mA | - | - | 2.1844mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLK1005S3N3ST000 TDK Corporation | 10000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 600μm | - | 400mA | - | 1005 | 0402 | 3.3nH | 100MHz | 220mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N3BT000 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | 1005 | 0402 | 1.3nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() CLF7045NIT-100M-D TDK Corporation | 3000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 3A | - | YES | 1 | - | - | 3.1A | - | - | - | 10μH | 100kHz | 39.6mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 3.1A | - | - | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012E120KT000 TDK Corporation | 72000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Chip | 15mA | - | 2012 | 0805 | 12μH | 2MHz | 900mOhm Max | 15mA | RF INDUCTOR | DUAL ENDED | 50 @ 2MHz | 50 | - | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | No | - | ROHS3 Compliant | - | - | ||
![]() VLS3015ET-470M TDK Corporation | 300000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | 320mA | Not | 3015 | - | 47μH | 1MHz | 1.5Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-15M | - | 20% | - | 410mA | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-2R2M-1 TDK Corporation | 60000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | 1.76A | - | 2520 | 1008 | 2.2μH | 1MHz | 120mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 2.3A | - | - | - | 20% | - | 2.07A | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S1N5BT000 TDK Corporation | 7723 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 8GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | 1005 | 0402 | 1.5nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-121J-PF TDK Corporation | 34000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 11Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 70mA | Not | 3225 | 1210 | 120μH | 796kHz | 11Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 5% | 70mA | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-220J-PF TDK Corporation | 18000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 13MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 180mA | Not | 4532 | 1812 | 22μH | 2.52MHz | 3.2Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | 5% | 180mA | - | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG1005S33NJT000 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.4GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | 300mA | - | 1005 | 0402 | 33nH | 100MHz | 900mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.3A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603P2N9BT000 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 500mA | - | - | - | 2.9nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.5A | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2520S4R7MT0S1 TDK Corporation | 850 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2002 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | 1A | TR, 7 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | 4.7μH | 2MHz | 169mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1A | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SLF7045T-102MR14-PF TDK Corporation | 23552 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2005 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.28Ohm | - | 8504.50.80.00 | - | - | Shielded | 1 | 7.2mm | - | 250mA | Not | 7045 | - | 1mH | 100kHz | 2.736Ohm Max | 140mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 250mA | 250mA | - | 4.5mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLF2012DR47KT000 TDK Corporation | 84000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | 200mA | - | 2012 | 0805 | 470nH | 25MHz | 500mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | 0.2A | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-1R8J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 2 | 25.004279mg | RECTANGULAR PACKAGE | - | 135MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.45Ohm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 210mA | Not | 2520 | 1008 | 1.8μH | 7.96MHz | 1.45Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 210mA | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201612ET-2R2M TDK Corporation | 6000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1.7mm | - | 1.05A | Not | 2016 | - | 2.2μH | 1MHz | 195mOhm Max | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 0806 | - | 20% | - | 1.15A | - | 1.2mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |