- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG1005SR24HT000 TDK Corporation | 28 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 400MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 100mA | - | - | 240nH | 100MHz | 4.8Ohm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | 0.1A | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P3N2BT000 TDK Corporation | 14900 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | - | 450mA | - | - | 3.2nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.45A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S0N6CT000 TDK Corporation | 2250000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 600mA | 0603 | 0201 | 0.6nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.6A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12565T-221M1R0-H TDK Corporation | 1000 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1997 | SLF-H | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | - | Rectangular | - | 1A | - | - | 220μH | 1kHz | 327.6mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5050 | - | - | - | 6.5mm | 0.270 6.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLG1005SR10JTD25 TDK Corporation | 1500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 200mA | 1005 | 0402 | 100nH | 100MHz | 2Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | 8 | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS5045EX-151M TDK Corporation | 1353 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 610mA | - | Shielded | - | - | - | - | - | - | - | 150μH | - | 949mOhm Max | - | - | - | - | - | 560mA | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S0N7BTD25 TDK Corporation | 470 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 1A | 1005 | 0402 | 0.7nH | 100MHz | 100mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM4012T-1R0M-CA02 TDK Corporation | 7 |
| Datasheet | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | - | - | - | - | Wirewound | - | - | - | - | - | 4.3A | - | Shielded | - | - | - | - | - | - | - | 1μH | - | 41.8mOhm Max | - | - | - | - | - | 4.5A | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLF302512MT-150M TDK Corporation | In Stock | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | - | 510mA | - | - | 15μH | 1MHz | 448mOhm Max | 510mA | DC-DC CONVERTER | DUAL ENDED | - | - | 570mA | - | 1210 | - | 20% | 800mA | 1mm | 0.047 1.20mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() SPM4012T-2R2M-CA TDK Corporation | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SPM-CA | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.9A | - | Shielded | - | - | - | - | 2.9A | - | - | 2.2μH | 100kHz | 95mOhm Max | - | - | - | - | - | 3.3A | - | - | - | - | - | - | 0.047 1.20mm | 4.3942mm | 4.0894mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S22NHT000 TDK Corporation | 9970 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.7GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 350mA | - | - | 22nH | 100MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.35A | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012C820KT000 TDK Corporation | 8000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Chip | - | 2mA | - | - | 82μH | 1MHz | 3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 1MHz | 25 | - | - | - | 0.002A | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P3N0BTD25 TDK Corporation | 12039 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 450mA | - | - | 3nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.45A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603P5N6HTD25 TDK Corporation | 75000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Multilayer | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | unknown | 350mA | - | - | 5.6nH | 500MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.35A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ0603P2N5CT000 TDK Corporation | 38500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 500mA | 0603 | 0201 | 2.5nH | 500MHz | 250mOhm Max | - | - | - | 16 @ 500MHz | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P1N3ST000 TDK Corporation | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | 01005 (0402 Metric) | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | 125°C | -55°C | - | - | 250mA | - | Unshielded | - | - | - | - | 250mA | 0402 | 1005 | 1.3nH | 500MHz | 600mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() VLS201610CX-2R2M-1 TDK Corporation | 7250 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 1.53A | - | Shielded | - | - | - | - | - | - | - | 2.2μH | - | 163mOhm Max | - | - | - | - | - | 1.31A | - | - | - | 20% | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S24NJT000 TDK Corporation | 28 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 1.9GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | - | 150mA | 0603 | 0201 | 24nH | 100MHz | 1.3Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | 0.15A | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S68NHT000 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 800MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 200mA | - | - | 68nH | 100MHz | 1.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.2A | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010CX-R47M-1 TDK Corporation | 89000 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 3.22A | - | Shielded | - | - | - | - | - | - | - | 470nH | - | 38mOhm Max | - | - | - | - | - | 3.08A | - | - | - | 20% | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - |