- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV32T-3R9J-EFD TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | Unshielded | 1 | - | Rectangular | 250mA | - | 3225 | 1210 | 3.9μH | 7.96MHz | 1.3Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-391J-EFD TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | 35mA | - | 3225 | 1210 | 390μH | 796kHz | 36Ohm Max | 35mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-6R8M-EFR TDK Corporation | 49 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 38MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 390mA | - | 2520 | 1008 | 6.8μH | 7.96MHz | 1.104Ohm Max | 390mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | - | - | - | 20% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS201610CX-1R5M TDK Corporation | 6000 | - | Datasheet | 10 Weeks | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | - | Nonstandard | - | - | - | - | Ferrite | - | - | - | - | Cut Tape (CT) | 2013 | - | - | 20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.74A | - | - | - | 1.5 μH | 1MHz | 126mOhm | 2.05A | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1.58A | 1mm | 990.6μm | 2.0066mm | 1.6mm | - | - | ROHS3 Compliant | - | - | ||
![]() VLF302510MT-6R8M TDK Corporation | 67500 | - | Datasheet | 12 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLF-MT | 0.118Lx0.098W 3.00mmx2.50mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.7mm | - | 730mA | - | - | - | 6.8μH | 1MHz | 258mOhm Max | 730mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | 810mA | - | 1210 | - | 20% | - | 840mA | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CLF6045T-221M-D TDK Corporation | 27 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | 200 | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.244Lx0.232W 6.20mmx5.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 500mA | - | Shielded | - | 5.9mm | - | 500mA | - | - | - | 220μH | 100kHz | 936mOhm Max | 410mA | - | - | - | - | - | 410mA | - | - | - | 20% | - | 500mA | - | 4.5mm | 0.177 4.50mm | 6.2mm | 5.9mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF5028T-680MR40-2 TDK Corporation | 80000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2008 | VLCF | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.2mm | - | 400mA | Not | 5028 | - | 68μH | 100kHz | 460mOhm Max | 400mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 2020 | - | 20% | - | 930mA | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-390J-EF TDK Corporation | 9590 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 90mA | - | 2520 | 1008 | 39μH | 2.52MHz | 9.5Ohm Max | 90mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 20 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3015T-2R2M TDK Corporation | 1005 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 47.003509mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.6A | - | - | - | 2.2μH | 100kHz | 97.4mOhm Max | 3A | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P33NGT000 TDK Corporation | 10000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | 1.6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 220mA | - | - | - | 33nH | 100MHz | 1.5Ohm Max | - | - | - | 20 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1608B33NJT000 TDK Corporation | 40000 | - | Datasheet | 51 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 950μm | - | 500mA | - | 1608 | 0603 | 33nH | 100MHz | 500mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() CLF6045NIT-3R3N-D TDK Corporation | 10000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE MEASURED AT: 30% | -55°C~150°C | Tape & Reel (TR) | 2013 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 3.5A | TR, Blister, 13 Inch | YES | 1 | - | - | 3.7A | - | - | - | 3.3μH | 100kHz | 25mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2524 | - | 30% | - | 3.7A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S51NJT000 TDK Corporation | 45 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 1.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | 250mA | - | 1005 | 0402 | 51nH | 100MHz | 1.2Ohm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | - | 0.25A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S20NJT000 TDK Corporation | 28 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 2.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e2 | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | 150mA | - | 0603 | 0201 | 20nH | 100MHz | 1.2Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | - | 0.15A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-271J-EF TDK Corporation | 300 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 45mA | - | 3225 | 1210 | 270μH | 796kHz | 28Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | 20 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-6R8M-EF TDK Corporation | 300 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 39MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | Chip | 275mA | - | 2520 | 1008 | 6.8μH | 7.96MHz | 1.3Ohm Max | 275mA | - | - | 20 @ 7.96MHz | 20 | - | - | - | - | - | 20% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLCF4018T-1R6N1R7-2 TDK Corporation | 113 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 44mOhm | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.1mm | Chip | 1.72A | Not | 4018 | - | 1.6μH | 100kHz | 51mOhm Max | 1.72A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 30% | 1.72A | 2.42A | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() VLF3010AT-3R3MR87 TDK Corporation | 1900 | - | Datasheet | 12 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.8mm | - | 870mA | Not | - | - | 3.3μH | 100kHz | 170mOhm Max | 870mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1110 | - | 20% | 870mA | 1A | - | 1mm | 0.039 1.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() NLFC453232T-6R8M-PF TDK Corporation | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 28MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLFC | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 3.4mm | - | 300mA | Not | 4532 | 1812 | 6.8μH | 7.96MHz | 140mOhm | 300mA | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | - | - | 10 | - | - | - | 300mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG0603SR10JTD25 TDK Corporation | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 770MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 50mA | - | 0603 | 0201 | 100nH | 100MHz | 4.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | - | 0.05A | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |