- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLK1005S4N7STD25 TDK Corporation | 25 |
| - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Rectangular | 400mA | - | 1005 | 0402 | 4.7nH | 100MHz | 280mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | 7 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF504010MT-150M TDK Corporation | 1050 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.197Lx0.157W 5.00mmx4.00mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 980mA | - | - | - | 15μH | 1MHz | 400mOhm Max | 740mA | - | - | - | - | - | - | - | - | 20% | - | 980mA | - | 1mm | 0.039 1.00mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MHQ1005P3N3BTD25 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 900mA | - | - | - | 3.3nH | 100MHz | 80mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.9A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P3N5BTD25 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5.8GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 900mA | - | - | - | 3.5nH | 100MHz | 90mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.9A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P15NGTD25 TDK Corporation | 40000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.3GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 400mA | - | - | - | 15nH | 100MHz | 280mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.4A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P2N6BTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 900mA | - | - | - | 2.6nH | 100MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.9A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM4020T-4R7M TDK Corporation | 2300 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 179.991122mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.2A | - | - | - | 4.7μH | 100kHz | 144.1mOhm Max | 2.6A | - | - | - | - | 2.6A | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R22J-EF TDK Corporation | 1968 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 350MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | 450mA | - | 3225 | 1210 | 220nH | 25.2MHz | 320mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CLF10040T-101M-H TDK Corporation | 800 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | CLF-H | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | 1.3A | - | - | - | 100μH | 100kHz | 240mOhm | 1.3A | - | - | - | - | 1A | - | 3938 | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ1005P5N6BTD25 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.5GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 800mA | - | - | - | 5.6nH | 100MHz | 130mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | 23 | - | - | - | 0.8A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF1608E120JTD25 TDK Corporation | 365 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 10mA | - | 1608 | 0603 | 12μH | 2MHz | 1.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 2MHz | 30 | - | - | - | 0.01A | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLG0603P18NHTD25 TDK Corporation | 15000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 200mA | - | - | - | 18nH | 500MHz | 1.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.2A | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0402P5N1ST000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 160mA | - | Unshielded | - | - | - | 160mA | - | 0402 | 1005 | 5.1nH | 500MHz | 1.4Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | - | - | ||
![]() MLZ1608E4R7MT000 TDK Corporation | 60000 |
| - | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 60mA | - | Shielded | 1 | - | - | - | - | - | - | 4.7μH | 2MHz | 500mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.06A | - | - | - | 70MHz | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS6045EX-R47N TDK Corporation | 17 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | 7A | - | - | - | 470nH | 100kHz | 13mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 13.5A | - | 2424 | 7A | 30% | - | 7A | - | - | 0.177 4.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NL453232T-560J-PF TDK Corporation | 200 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | 9MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | 135mA | Not | 4532 | 1812 | 56μH | 2.52MHz | 5.5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | - | 135mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF5030NIT-4R7N-D TDK Corporation | 748 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2016 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.1A | - | Shielded | - | - | - | - | - | - | - | 4.7μH | - | 78mOhm Max | - | - | - | - | - | 2.43A | - | - | - | 30% | - | 2.1A | - | - | 0.118 3.00mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SPM4010T-1R5M-LR TDK Corporation | 50 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2017 | SPM-LR | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 3.4A | - | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 70.4mOhm Max | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-R33J-EFD TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 400mA | - | 2520 | 1008 | 330nH | 25.2MHz | 600mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | - | - | - | 1.8mm | 0.075 1.90mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-R10J-EFD TDK Corporation | 336 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 700MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 440mOhm | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | 450mA | - | 3225 | 1210 | 100nH | 100MHz | 440mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | 28 | - | 28 | 1310 | - | 5% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |