- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLF2012A1R0KT000 TDK Corporation | 98020 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | - | Chip | 80mA | - | 2012 | 0805 | 1μH | 10MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | 0.08A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLZ2012N1R0LT000 TDK Corporation | 41186 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | Shielded | - | - | - | 1.15A | - | 2012 | 0805 | 1μH | 2MHz | 60mOhm | - | - | - | - | - | - | 220mA | - | - | 0.22A | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VLCF4018T-2R2N1R4-2 TDK Corporation | 4000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 52mOhm | - | 8504.50.80.00 | TR | Shielded | 1 | 4.1mm | Chip | 1.44A | Not | - | - | 2.2μH | 100kHz | 60mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1616 | - | 30% | 1.44A | 2.23A | - | 1.8mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VLS3012ET-6R8M TDK Corporation | 17500 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 228mOhm | - | 8504.50.80.00 | TR | Shielded | 1 | 3.1mm | - | 810mA | Not | 3012 | - | 6.8μH | 1MHz | 228mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3030-12M | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | ROHS3 Compliant | - | ||
![]() MLG1005S39NJT000 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 250mA | - | 1005 | 0402 | 39nH | 100MHz | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | - | 0.25A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() SLF6045T-220M1R1-3PF TDK Corporation | 300 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | SLF | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 6.2mm | Chip | 1.8A | Not | - | - | 22μH | 100kHz | 98.4mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.8A | 1.8A | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLCV32T-220K-PF TDK Corporation | 3996 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | 21MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 770mOhm | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 300mA | Not | 3225 | 1210 | 22μH | 2.52MHz | 1.001Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | - | - | 15 | - | - | 10% | 300mA | - | - | 2.1844mm | 0.094 2.40mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLF7032T-470MR67-2PF TDK Corporation | 8000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.2mm | Chip | 670mA | Not | 7032 | - | 47μH | 100kHz | 288mOhm Max | 670mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2828 | - | 20% | 670mA | 670mA | - | 3.2mm | 0.134 3.40mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() NLCV32T-4R7M-EF TDK Corporation | 20000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 46MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200mOhm | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 620mA | Not | 3225 | 1210 | 4.7μH | 7.96MHz | 260mOhm Max | 620mA | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | - | - | 20% | 620mA | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLG1005S1N2ST000 TDK Corporation | 3500 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | - | - | 1A | - | 1005 | 0402 | 1.2nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | 1A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() RLF7030T-6R8M2R8 TDK Corporation | 23285 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 1997 | RLF | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 37.3mOhm | - | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 6.9mm | Rectangular | 2.8A | Not | - | - | 6.8μH | 100kHz | 44.76mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3A | - | - | - | 20% | 2.8A | 2.8A | 100kHz | 3.2mm | 0.126 3.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SPM5020T-4R7M TDK Corporation | 463 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 149.997327mg | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.213Lx0.201W 5.40mmx5.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 3.4A | - | - | - | 4.7μH | 100kHz | 74mOhm Max | 4.1A | - | - | - | - | - | 4.1A | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLG1005S30NJT000 TDK Corporation | 160000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 1.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2009 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | - | - | 300mA | - | 1005 | 0402 | 30nH | 100MHz | 800mOhm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | - | 0.3A | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() MLF2012A4R7MT000 TDK Corporation | 220000 |
| Datasheet | - | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e2 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | - | - | 30mA | - | - | - | 4.7μH | 10MHz | 700mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | 0.03A | - | - | - | - | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() MLP2016V2R2MT0S1 TDK Corporation | 89040 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 25% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Shielded | 1 | - | - | 1A | - | 2016 | 0806 | 2.2μH | 2MHz | 212.5mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GLFR1608T2R2M-LR TDK Corporation | 60000 | - | Datasheet | 14 Weeks | EOL ANNOUNCED (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | - | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLFR | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | Shielded | 1 | 1mm | Rectangular | 160mA | Not | 1608 | 0603 | 2.2μH | - | 170mOhm | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | 600mA | - | - | 787.4μm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV32T-015J-PF TDK Corporation | 40000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 50.008559mg | RECTANGULAR PACKAGE | 2.1GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Rectangular | 450mA | Not | 3225 | 1210 | 15nH | 100MHz | 160mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 19 @ 100MHz | 19 | - | - | 19 | - | - | 5% | 450mA | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV25T-1R2J-PF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 2 | 25.004279mg | RECTANGULAR PACKAGE | 230MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | 230mA | Not | 2520 | 1008 | 1.2μH | 7.96MHz | 1.2Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | 5% | 230mA | - | - | 1.8034mm | 0.075 1.90mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MLF2012A3R3KT000 TDK Corporation | 430300 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR, 7 Inch | Shielded | 1 | 1.45mm | Chip | 50mA | - | 2012 | 0805 | 3.3μH | 10MHz | 600mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | - | - | - | - | - | - | - | - | - | 1.45mm | 0.057 1.45mm | No | - | ROHS3 Compliant | - | ||
![]() NLCV32T-100K-EF TDK Corporation | 26666 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 30MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 1997 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 468mOhm | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 450mA | Not | 3225 | 1210 | 10μH | 2.52MHz | 468mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | - | - | - | - | - | 10% | 450mA | - | - | 2.2mm | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | Lead Free |