- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0402Q15NHT000 TDK Corporation | 11000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 3GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | Unshielded | - | - | - | 140mA | - | 0402 | 1005 | 15nH | 100MHz | 2.6Ohm Max | - | - | - | 3 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S0N4CT000 TDK Corporation | 150000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | TR | Unshielded | 1 | - | - | 600mA | - | 0603 | 0201 | 0.4nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.6A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV32T-331K-EF TDK Corporation | 3780 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2005 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | - | 35mA | - | 3225 | 1210 | 330μH | 796kHz | 8.16Ohm Max | 35mA | POWER INDUCTOR | DUAL ENDED | - | 25 | - | - | - | - | 10% | - | - | - | 5MHz | - | 0.094 2.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLF5030NIT-470M-D TDK Corporation | 993 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | 47μH | 100kHz | 522mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 750mA | - | 2120 | 0.68A | 20% | - | 680mA | 435mOhm | - | 3mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF10040T-6R8N-D TDK Corporation | 4000 |
| Datasheet | - | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2012 | CLF-D | 0.394Lx0.382W 10.00mmx9.70mm | ±30% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | Shielded | - | 9.7mm | - | 3.7A | - | - | - | 6.8μH | 100kHz | 24.05mOhm Max | 4.8A | - | - | - | - | - | - | - | - | 30% | - | 3.7A | - | 100kHz | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLP2012V2R2MT0S1 TDK Corporation | 48000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | Shielded | - | - | - | 700mA | - | 2012 | 0805 | 2.2μH | 2MHz | 360mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P2N7BT000 TDK Corporation | 9600 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 6.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | Unshielded | - | - | - | 900mA | - | - | - | 2.7nH | 100MHz | 70mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603S15NJTD25 TDK Corporation | 60229 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 180mA | - | 0603 | 0201 | 15nH | 100MHz | 1.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.18A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S13NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 2.7GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 180mA | - | - | - | 13nH | 100MHz | 900mOhm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.18A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S3N9CTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 300mA | - | - | - | 3.9nH | 100MHz | 400mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.3A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S36NHTD25 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 50mA | - | - | - | 36nH | 100MHz | 2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.05A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N3BTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 9GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 550mA | - | - | - | 1.3nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.55A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SLF7028T-470MR54-PF TDK Corporation | 26800 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | RECTANGULAR PACKAGE | - | Ferrite | - | -20°C~85°C | Tape & Reel (TR) | 2001 | SLF | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | TR | YES | 1 | 7.2mm | - | 540mA | Not | - | - | 47μH | 100kHz | 340mOhm | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2828 | - | - | 540mA | - | - | - | 2.8mm | 0.118 3.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S82NHTD25 TDK Corporation | 389060 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 200mA | - | - | - | 82nH | 100MHz | 1.6Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.2A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005SR13HTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 150mA | - | - | - | 130nH | 100MHz | 2.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.15A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S47NHTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | - | - | 47nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.25A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005SR22HTD25 TDK Corporation | 20000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 450MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 100mA | - | - | - | 220nH | 100MHz | 4.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.1A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005SR16HTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | 500MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 150mA | - | - | - | 160nH | 100MHz | 3.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.15A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-1R8J-EF TDK Corporation | 800 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | RECTANGULAR PACKAGE | 135MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Chip | 210mA | - | 2520 | 1008 | 1.8μH | 7.96MHz | 1.45Ohm Max | 210mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | - | - | - | - | 1.8mm | 0.075 1.90mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR11HT000 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 700MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | - | - | - | 150mA | - | - | - | 110nH | 100MHz | 2.2Ohm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | 0.15A | - | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - |