- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLC453232T-1R0K-PF TDK Corporation | 80000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 180mg | RECTANGULAR PACKAGE | - | 200MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 1.05A | Not | 4532 | 1812 | 1μH | 7.96MHz | 110mOhm Max | 1.05A | - | DUAL ENDED | 10 @ 7.96MHz | 10 | - | 10 | - | - | 10% | 1.05A | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS252010ET-2R2M TDK Corporation | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 1997 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.1mm | - | - | 1.2A | - | 2520 | 1008 | 2.2μH | 1MHz | 190mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 1.2A | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF6045NIT-470M-D TDK Corporation | 55 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE MEASURED AT: 20% | -55°C~150°C | Tape & Reel (TR) | 2013 | CLF-NI-D | 0.248Lx0.236W 6.30mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 970mA | TR, Blister, 13 Inch | Shielded | 1 | - | - | - | 1.4A | - | - | - | 47μH | 100kHz | 156mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2524 | - | 20% | - | 1.4A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLCF4020T-4R7N1R2 TDK Corporation | 3000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLCF | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 89mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 4.1mm | - | - | 1.24A | Not | - | - | 4.7μH | 100kHz | 98mOhm Max | 1.24A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 30% | 1.24A | 1.71A | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV25T-R39J-PF TDK Corporation | 42000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 375MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | - | 375mA | Not | 2520 | 1008 | 390nH | 25.2MHz | 650mOhm Max | 375mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 375mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S5N6ST000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2001 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 600mA | - | 1005 | 0402 | 5.6nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.6A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR56KT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 150MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Chip | - | 150mA | - | 2012 | 0805 | 560nH | 25MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | - | - | 0.15A | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3010ET-220M TDK Corporation | 973 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | - | 380mA | Not | 3010 | - | 22μH | 1MHz | 900mOhm Max | 430mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-10M | - | 20% | 600mA | 600mA | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() NLCV32T-4R7M-PF TDK Corporation | 50000 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 1210 | 50.008559mg | - | - | 46MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 200mOhm | - | 105°C | -40°C | Wirewound | - | 620mA | - | Unshielded | - | 2.7mm | - | - | 620mA | Not | 3225 | 1210 | 4.7μH | 7.96MHz | 260mOhm Max | 620mA | - | - | 15 @ 7.96MHz | - | - | 15 | - | - | 20% | 620mA | - | - | 2.1844mm | 0.094 2.40mm | 3.2mm | 2.0066mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3010ET-100M TDK Corporation | 468000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.1mm | - | - | 560mA | Not | 3010 | - | 10μH | 1MHz | 468mOhm Max | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-10M | - | 20% | 800mA | 800mA | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLF7045T-220M-D TDK Corporation | 35000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Cut Tape (CT) | 2012 | CLF-D | 0.283Lx0.272W 7.20mmx6.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.9mm | - | - | 1.8A | - | - | - | 22μH | 100kHz | 82.8mOhm Max | 1.9A | - | - | - | - | - | - | - | - | 20% | - | 1.8A | 100kHz | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF10060NIT-4R7N-D TDK Corporation | 430 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.398Lx0.394W 10.10mmx10.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 5.7A | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 4.7μH | 0.1MHz | 14.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4039 | 7A | 30% | - | 7A | - | - | 0.248 6.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-390J-PF TDK Corporation | 6000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | - | RECTANGULAR PACKAGE | - | 16MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.4Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.7mm | Rectangular | - | 65mA | Not | 3225 | 1210 | 39μH | 2.52MHz | 6.4Ohm Max | 65mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 5% | 65mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-R15J-PF TDK Corporation | 520 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | - | 450MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 250mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 450mA | Not | 3225 | 1210 | 150nH | 25.2MHz | 250mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | - | - | 5% | 450mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SLF10145T-100M2R5-H TDK Corporation | 1176 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 1999 | SLF-H | 0.398Lx0.398W 10.10mmx10.10mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, BLISTER PLASTIC, 13 INCH | YES | 1 | 10.4mm | Rectangular | unknown | 2.5A | Not | - | - | 10μH | 1kHz | 36.4mOhm | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | 3A | - | 0404 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS252010HBX-1R0M-1 TDK Corporation | 20000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | - | 2.55A | - | 2520 | 1008 | 1μH | 1MHz | 65mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 3.22A | - | - | - | 20% | - | 3A | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TFM201610ALM-2R2MTAA TDK Corporation | 10 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | 0806 (2016 Metric) | - | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TFM-ALM | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | 125°C | -40°C | Thin Film | - | 1.9A | - | Shielded | - | - | - | - | 1.9A | - | 2016 | 0806 | 2.2μH | 1MHz | 146mOhm Max | - | - | - | - | - | 2.6A | - | - | - | 20% | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLC453232T-221K-PF TDK Corporation | 985785 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 180mg | RECTANGULAR PACKAGE | - | 5.5MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 9Ohm | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 120mA | Not | 4532 | 1812 | 220μH | 796kHz | 9Ohm Max | 120mA | - | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 10% | 120mA | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS201610ET-2R2M TDK Corporation | 200000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 1.7mm | - | - | 940mA | Not | 2016 | - | 2.2μH | 1MHz | 276mOhm Max | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() NLV25T-3R9J-PF TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 48MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.1Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Magnetic Shielded | - | 180mA | Not | 2520 | 1008 | 3.9μH | 7.96MHz | 2.1Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 180mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |