- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS201612CX-150M-1 TDK Corporation | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 590mA | - | Shielded | - | - | - | - | - | - | - | - | 15μH | - | 913mOhm Max | - | - | - | - | - | 490mA | - | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1005VR12JT000 TDK Corporation | 11 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 400MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | - | Rectangular | - | 180mA | AEC-Q200 | 1005 | 0402 | 120nH | 25MHz | 590mOhm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 25MHz | 10 | - | - | - | 180A | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF2012E5R6JTD25 TDK Corporation | 35 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | 15mA | - | - | - | 5.6μH | 4MHz | 600mOhm Max | - | - | DUAL ENDED | 50 @ 4MHz | 50 | - | - | - | 0.015A | - | - | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S36NJTD25 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 1.3GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 250mA | - | 1005 | 0402 | 36nH | 100MHz | 1Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | 8 | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() VLS252012CX-150M-1 TDK Corporation | 50 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 700mA | - | Shielded | - | - | - | - | - | - | - | - | 15μH | - | 772mOhm Max | - | - | - | - | - | 600mA | - | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CLF6045T-330M-D TDK Corporation | 1642 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 200 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2012 | CLF-D | 0.244Lx0.232W 6.20mmx5.90mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | - | YES | 1 | 5.9mm | - | unknown | 1.5A | - | - | - | 33μH | 100kHz | 123.6mOhm Max | 1.07A | - | DUAL ENDED | - | - | - | - | - | - | 20% | 1.5A | - | 4.5mm | 0.177 4.50mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-056J-EF TDK Corporation | 900 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | - | 1.1GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | 56nH | 100MHz | 330mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 26 @ 100MHz | 26 | - | 26 | - | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NL453232T-8R2J-PF TDK Corporation | 31225 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | 25MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NL | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | not_compliant | 270mA | - | 4532 | 1812 | 8.2μH | 7.96MHz | 1.4Ohm Max | 270mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-R68J-EF TDK Corporation | 16 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 160MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | 3225 | 1210 | 680nH | 25.2MHz | 600mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | - | - | 0.45A | 5% | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MHQ1005P1N2CT000 TDK Corporation | 2712 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | - | 13GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.2A | - | 1005 | 0402 | 1.2nH | 100MHz | 30mOhm Max | 1.2A | - | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() GLF1608T2R2M TDK Corporation | 32000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | 5mg | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | GLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | Ceramic | 8504.50.80.00 | 275mA | TR | Shielded | 1 | - | - | - | 75mA | - | 1608 | 0603 | 2.2μH | 7.96MHz | 330mOhm | 160mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 787.4μm | 0.039 1.00mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() VLS252012T-100MR59 TDK Corporation | 10000 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 756mOhm | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | 590mA | - | 2520 | 1008 | 10μH | 1MHz | 756mOhm Max | 590mA | POWER INDUCTOR | DUAL ENDED | - | - | 810mA | - | - | - | - | - | - | 1.2mm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N1ST000 TDK Corporation | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | - | - | 1A | - | 1005 | 0402 | 1.1nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | 1A | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010ET-6R8M TDK Corporation | 8000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | 2.1mm | - | - | 680mA | - | 2520 | 1008 | 6.8μH | 1MHz | 532mOhm Max | 760mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV25T-3R3M-EF TDK Corporation | 12000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLFV | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 280mA | - | - | - | 3.3μH | 7.96MHz | 240mOhm Max | 280mA | POWER INDUCTOR | DUAL ENDED | - | 5 | - | - | 1008 | - | 20% | - | 55MHz | 1.8mm | 0.075 1.90mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLG0603S1N2CT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 550mA | - | - | - | 1.2nH | 100MHz | 150mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | - | - | - | - | 300μm | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P1N2ST000 TDK Corporation | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 250mA | - | Unshielded | - | - | - | - | 250mA | - | 0402 | 1005 | 1.2nH | 500MHz | 500mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S3N6BTD25 TDK Corporation | 91519 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | - | 700mA | - | 1005 | 0402 | 3.6nH | 100MHz | 200mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | 8 | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S36NJT000 TDK Corporation | 27 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 1.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | - | - | 50mA | - | 0603 | 0201 | 36nH | 100MHz | 2Ohm Max | - | - | - | 6 @ 100MHz | 6 | - | - | - | 0.05A | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P20NJT000 TDK Corporation | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | - | 2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | 200mA | - | Unshielded | - | - | - | - | 200mA | - | 0402 | 1005 | 20nH | 500MHz | 3.2Ohm Max | - | - | - | 7 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | - | - |