- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0402P4N3ST000 TDK Corporation | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 6GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 180mA | - | Unshielded | - | - | 180mA | - | - | 0402 | 1005 | - | 4.3nH | 500MHz | 1.2Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P5N6ST000 TDK Corporation | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 140mA | - | Unshielded | - | - | 140mA | - | - | 0402 | 1005 | - | 5.6nH | 500MHz | 1.5Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402P11NJT000 TDK Corporation | 13 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | 01005 (0402 Metric) | - | - | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.016Lx0.008W 0.40mmx0.20mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | 140mA | - | Unshielded | - | - | 140mA | - | - | 0402 | 1005 | - | 11nH | 500MHz | 2.2Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | 406.4μm | 203.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() NLFV32T-221K-EF TDK Corporation | 1830 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLFV | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | 40mA | - | - | 3225 | 1210 | - | 220μH | 796kHz | 6.12Ohm Max | 40mA | POWER INDUCTOR | DUAL ENDED | - | - | 25 | - | - | - | - | 10% | - | - | 7MHz | - | - | - | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() KLZ2012MHR1R0HTD25 TDK Corporation | 4000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~150°C | Tape & Reel (TR) | 2017 | KLZ-HR | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 800mA | TR, Blister Plastic, 7 Inch | YES | 1 | Rectangular | - | - | - | - | - | - | 1μH | 2MHz | 130mOhm | - | - | DUAL ENDED | - | - | - | 700mA | - | - | 0.8A | - | - | - | - | Soft Termination | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLF403210MT-6R8M TDK Corporation | 39080 |
| Datasheet | - | EOL ANNOUNCED (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | 47.995743mg | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLF-M | 0.157Lx0.126W 4.00mmx3.20mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 1.24A | - | - | - | - | - | 6.8μH | 1MHz | 220mOhm Max | 840mA | - | - | - | - | - | 840mA | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LTF5022T-4R7N2R0-D TDK Corporation | 210 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 170.01209mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 62mOhm | - | - | - | - | - | TR, Blister Plastic, 7 Inch | Shielded | 1 | Magnetic Shield | 2.18A | - | AEC-Q200 | - | - | - | 4.7μH | 100kHz | 74mOhm Max | 2.03A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2A | - | 2020 | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLS3012ET-6R8M-CA TDK Corporation | 18 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 40.001177mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | VLS-E-CA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 228mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 1.05A | - | - | - | - | - | 6.8μH | 1MHz | 228mOhm Max | 810mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 810mA | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS252010HBX-6R8M-1 TDK Corporation | 1700 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Metal | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-HBX-1 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | Rectangular | 1.1A | - | - | 2520 | 1008 | - | 6.8μH | 1MHz | 406mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 750mA | - | - | 0.75A | 20% | - | 880mA | - | - | - | - | 0.039 1.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSL1112RA-221K1R0-PF TDK Corporation | 2206 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2.5MHz | - | - | -20°C~85°C | Cut Tape (CT) | 1997 | TSL | 0.441Dia 11.20mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1A | Not | - | - | - | 5mm | 220μH | 1kHz | 330mOhm Max | 1A | - | - | 20 @ 796kHz | Radial | - | 1.1A | 20 | - | - | - | 1A | - | - | - | 11.5mm | 12.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MHQ0603P15NJT000 TDK Corporation | 2115000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | 170.097139μg | - | 2.8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.026Lx0.014W 0.65mmx0.35mm | ±5% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 180mA | - | - | 0603 | 0201 | - | 15nH | 500MHz | 1.5Ohm Max | 180mA | - | - | 16 @ 500MHz | - | - | - | 16 | - | - | 5% | - | - | - | - | - | 350μm | 0.016 0.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() VLS252015T-100MR66 TDK Corporation | 2000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | VLS | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 588mOhm | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | 660mA | - | - | 2520 | 1008 | - | 10μH | 1MHz | 588mOhm Max | 660mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 820mA | - | 0810 | - | - | - | - | - | - | - | 1.5mm | 0.039 1.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() MLF2012DR27JTD25 TDK Corporation | 134 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 250MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | Rectangular | 250mA | - | - | 2012 | 0805 | - | 270nH | 25MHz | 350mOhm Max | 80mA | - | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 45 | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P5N1BT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 800mA | - | - | - | - | - | 5.1nH | 100MHz | 120mOhm Max | - | - | - | 23 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P0N7BT000 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | Rectangular | 1A | - | - | - | - | - | 0.7nH | 500MHz | 60mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P6N8HTD25 TDK Corporation | 30000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | Rectangular | 300mA | - | - | - | - | - | 6.8nH | 500MHz | 750mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.3A | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS3012CX-100M-1 TDK Corporation | 20000 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | 3012 | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 1.25A | - | Shielded | - | - | - | - | - | - | - | - | 10μH | - | 324mOhm Max | - | - | - | - | - | - | 1A | - | - | - | 20% | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG1005S1N3CTD25 TDK Corporation | 95 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | Rectangular | 1A | - | - | 1005 | 0402 | - | 1.3nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | 1A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG1005S2N4CT000 TDK Corporation | 120000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | 800mA | - | - | 1005 | 0402 | - | 2.4nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | - | 0.8A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0402Q1N5CT000 TDK Corporation | 33 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 220mA | - | - | 0402 | 1005 | - | 1.5nH | 100MHz | 600mOhm Max | - | - | - | 2 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | - | - | ROHS3 Compliant | - | - |