- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603P39NHT000 TDK Corporation | 28 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.8GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, 7 Inch | Unshielded | 1 | - | Rectangular | 120mA | - | - | 39nH | 300MHz | 2.4Ohm Max | - | RF INDUCTOR | DUAL ENDED | 10 @ 300MHz | 10 | - | - | - | 0.12A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() VLS201610ET-R47N TDK Corporation | 2000 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2003 | VLS | 0.079Lx0.063W 2.00mmx1.60mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | 1.7mm | - | 1.85A | 2016 | - | 470nH | 1MHz | 65mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | ROHS3 Compliant | - | ||
![]() MLG0402Q10NHT000 TDK Corporation | 26 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | - | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-Q | 0.016Lx0.008W 0.40mmx0.20mm | ±3% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | Unshielded | - | - | - | 140mA | 0402 | 1005 | 10nH | 100MHz | 2.1Ohm Max | - | - | - | 3 @ 100MHz | - | - | - | - | - | - | - | - | 0.009 0.22mm | - | - | ROHS3 Compliant | - | ||
![]() MLF1608DR68JTD25 TDK Corporation | 100 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 3.997283mg | RECTANGULAR PACKAGE | 150MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 70mA | 1608 | 0603 | 680nH | 25MHz | 1.25Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 35 | - | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLZ1608N2R2LTD25 TDK Corporation | 16834 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 3.997283mg | RECTANGULAR PACKAGE | - | Ferrite | DC RESISTANCE IS MEASURED AT : 30%, INDUCTANCE IS MEASURED AT 0.2 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 1999 | MLZ | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 500mA | 1608 | 0603 | 2.2μH | 2MHz | 180mOhm | 500mA | - | DUAL ENDED | - | - | 110mA | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S6N2STD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | - | 6.2nH | 100MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.25A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S5N1STD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 250mA | - | - | 5.1nH | 100MHz | 450mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.25A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S1N3CTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 9GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 550mA | - | - | 1.3nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.55A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S1N2CTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 550mA | - | - | 1.2nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.55A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S22NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 150mA | - | - | 22nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 6 @ 100MHz | 6 | - | - | - | 0.15A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S56NHTD25 TDK Corporation | 7 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 50mA | - | - | 56nH | 100MHz | 3.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S51NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 50mA | - | - | 51nH | 100MHz | 2.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603SR13HTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 670MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 50mA | - | - | 130nH | 100MHz | 7.3Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S68NHTD25 TDK Corporation | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.05GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 50mA | - | - | 68nH | 100MHz | 3.5Ohm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | 5 | - | - | - | 0.05A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S2N0CTD25 TDK Corporation | 25 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 8.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 400mA | - | - | 2nH | 100MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.4A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CLF5030NIT-680M-D TDK Corporation | 10000 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2012 | CLF-NI-D | 0.209Lx0.197W 5.30mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | 68μH | 0.1MHz | 636mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 680mA | - | 2120 | 0.59A | 20% | 590mA | - | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603P27NHTD25 TDK Corporation | 15000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.2GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 140mA | - | - | 27nH | 500MHz | 2.1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.14A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG0603S1N3CT000 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 9GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | TR | Unshielded | 1 | - | - | 550mA | - | - | 1.3nH | 100MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | 4 | - | - | - | 0.55A | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | ||
![]() MLG1005S51NHTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.1GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 250mA | - | - | 51nH | 100MHz | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.25A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() MLG1005SR18HTD25 TDK Corporation | 10 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 500MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 150mA | - | - | 180nH | 100MHz | 3.8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 0.15A | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 |