- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV25T-027J-PF TDK Corporation | 5505 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.55GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.1mm | Magnetic Shielded | - | 410mA | Not | 2520 | 1008 | 27nH | 100MHz | 400mOhm Max | 410mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | - | - | - | 410mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() VLF3010AT-220MR33 TDK Corporation | 5759 |
| Datasheet | 11 Weeks | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2002 | VLF | 0.110Lx0.102W 2.80mmx2.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.8mm | - | unknown | 330mA | Not | - | - | 22μH | 100kHz | 1.5Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1110 | - | 20% | 330mA | 350mA | - | 1mm | 0.039 1.00mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SPM3012T-2R2M TDK Corporation | 1000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 47.003509mg | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | 3.1mm | - | - | 2.2A | Not | 3012 | - | 2.2μH | 100kHz | 115mOhm Max | 3.4A | - | - | - | - | 2.5A | - | 1212 | - | 20% | - | 2.2A | - | 1.2mm | 0.047 1.20mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() MLG1005S3N9BT000 TDK Corporation | 69000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | 652.039032μg | - | 5GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | 700mA | - | Unshielded | - | - | - | - | 700mA | - | 1005 | 0402 | 3.9nH | 100MHz | 200mOhm Max | 700mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | - | - | - | - | 500μm | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV32T-221K-PF TDK Corporation | 26666 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | 7MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2011 | NLCV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 8.4Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 80mA | Not | 3225 | 1210 | 220μH | 796kHz | 10.92Ohm Max | 80mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | 20 | - | - | 10% | 80mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2016S1R0MT0S1 TDK Corporation | 1272 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.4A | - | 2016 | 0806 | 1μH | 2MHz | 117mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2012V4R7MT0S1 TDK Corporation | 28000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 600mA | - | 2012 | 0805 | 4.7μH | 2MHz | 520mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-6R8J-PF TDK Corporation | 6000 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 50.008559mg | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLV-PF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.8Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.7mm | Rectangular | - | 180mA | Not | 3225 | 1210 | 6.8μH | 7.96MHz | 1.8Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 5% | 180mA | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005SR39JT000 TDK Corporation | 10000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 300MHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | - | - | 50mA | - | 1005 | 0402 | 390nH | 50MHz | 8Ohm Max | - | RF INDUCTOR | DUAL ENDED | - | 6 | - | - | - | 0.05A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TFM252012ALMA1R0MTAA TDK Corporation | 81000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | Metal | - | -55°C~150°C | Tape & Reel (TR) | - | TFM-ALMA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | - | - | - | 3.7A | - | Shielded | - | - | - | - | - | - | - | - | 1μH | - | 42mOhm Max | - | - | - | - | - | 4.2A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS5045EX-2R2N TDK Corporation | 15072 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30%TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | - | - | 4.7A | - | - | - | 2.2μH | 100kHz | 28.6mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 6.4A | - | - | 6.4A | 30% | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS6045EX-101M TDK Corporation | 16570 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-EX | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | 900mA | - | - | - | 100μH | 100kHz | 611mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | 1.1A | - | 2424 | 0.9A | 20% | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLP2520S100MT0S1 TDK Corporation | 41186 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | - | - | Rectangular | - | 700mA | - | 2520 | 1008 | 10μH | 2MHz | 364mOhm Max | - | - | - | - | - | - | - | - | 0.7A | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2012S2R2MT0S1 TDK Corporation | 3620 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | MLP | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | Shielded | - | - | - | - | 800mA | - | 2012 | 0805 | 2.2μH | 2MHz | 299mOhm Max | - | - | - | - | - | - | - | - | 0.8A | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLS3012ET-1R5N TDK Corporation | 2000 |
| Datasheet | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | VLS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1.5A | - | 3012 | - | 1.5μH | 1MHz | 76mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3030-12M | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLK1005S22NJT000 TDK Corporation | 5500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 600μm | - | - | 200mA | - | 1005 | 0402 | 22nH | 100MHz | 700mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | - | - | - | - | - | - | - | - | 600μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLZ2012E100MT000 TDK Corporation | 2000 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLZ | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | 60mA | - | Shielded | 1 | - | - | - | - | - | - | - | 10μH | 2MHz | 400mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 0.06A | - | - | - | 30MHz | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1005S43NJT000 TDK Corporation | 210000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 1.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | - | - | - | - | 250mA | - | 1005 | 0402 | 43nH | 100MHz | 1.1Ohm Max | - | - | - | 8 @ 100MHz | 8 | - | - | - | 0.25A | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLF12575T-101M1R9-PF TDK Corporation | 27867 | - | Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | SLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 125mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | - | 1.9A | Not | - | - | 100μH | 1kHz | 150mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4949 | - | - | 1.9A | - | - | 7.5mm | 0.309 7.85mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLCV25T-220K-PF TDK Corporation | 8698 | - | Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2006 | NLCV-PF | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.8Ohm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.1mm | Chip | - | 160mA | Not | 2520 | 1008 | 22μH | 2.52MHz | 3.64Ohm Max | 160mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 10% | 160mA | - | - | 1.8034mm | 0.075 1.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |