- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLG0603P1N6BTD25 TDK Corporation | 47 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 10GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 700mA | - | - | - | 1.6nH | 500MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.7A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV25T-R47M-EFR TDK Corporation | 31 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 220MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 1.34A | - | 2520 | 1008 | 470nH | 25.2MHz | 96mOhm Max | 1.34A | POWER INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | 5 | - | - | - | - | 20% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MLD2016S2R2MTD25 TDK Corporation | 36000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2017 | MLD | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 900mA | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | - | - | - | - | 2.2μH | 2MHz | 221mOhm Max | - | - | DUAL ENDED | - | - | - | - | - | 0.9A | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLFC453232T-220K-PF TDK Corporation | 560 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 18MHz | - | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2001 | NLFC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.4mm | - | 170mA | Not | 4532 | 1812 | 22μH | 2.52MHz | 460mOhm | 170mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | - | - | 170mA | - | 3.2mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() VLS252010ET-4R7M-CA TDK Corporation | 11 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | VLS-E-CA | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 820mA | - | 2520 | 1008 | 4.7μH | 1MHz | 398mOhm Max | 800mA | - | - | - | - | 800mA | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLF1608DR82JTD25 TDK Corporation | In Stock |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 3.997283mg | RECTANGULAR PACKAGE | - | 130MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Shielded | 1 | - | Rectangular | 70mA | - | 1608 | 0603 | 820nH | 25MHz | 1.4Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 35 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MLF1608A4R7MTD25 TDK Corporation | 379 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 3.997283mg | RECTANGULAR PACKAGE | - | 55MHz | Ferrite | INDUCTANCE IS MEASURED AT 1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | YES | 1 | - | Rectangular | 30mA | - | 1608 | 0603 | 4.7μH | 10MHz | 1.6Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 35 @ 10MHz | 35 | - | 35 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012E8R2KTD25 TDK Corporation | 1840 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | INDUCTANCE IS MEASURED AT 0.1 MILLI AMPERE | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Rectangular | 15mA | - | 2012 | 0805 | 8.2μH | 4MHz | 700mOhm Max | - | - | DUAL ENDED | 50 @ 4MHz | 50 | - | - | - | 0.015A | - | - | - | - | 0.057 1.45mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() VLS201612CX-1R0M-1 TDK Corporation | 89800 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2017 | VLS-CX-1 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 2.16A | - | Shielded | - | - | - | - | - | - | - | 1μH | - | 68mOhm Max | - | - | - | - | - | 1.87A | - | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() VLM10555T-1R2M100-3H TDK Corporation | 6 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | VLM | 0.417Lx0.413W 10.60mmx10.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 10A | - | - | - | 1.2μH | 100kHz | 3.2mOhm Max | - | - | - | - | - | 18A | - | - | - | - | - | - | - | 0.220 5.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-1R5N-D TDK Corporation | 38 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | - | 4.9A | - | Shielded | - | - | - | 4.9A | - | - | - | 1.5μH | 100kHz | 11mOhm | - | - | - | - | - | 7.3A | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.1882mm | 6.9088mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TS-680MR75-H TDK Corporation | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | 760mA | - | Shielded | - | - | - | 760mA | - | - | - | 68μH | 100kHz | 270mOhm | 750mA | - | - | - | - | 750mA | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | 7.0104mm | 7mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LGJ7045TC-3R3N-D TDK Corporation | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2013 | LGJ | 0.283Lx0.272W 7.20mmx6.90mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | - | - | 4.1A | - | - | - | 3.3μH | 100kHz | 16.4mOhm | - | - | - | - | - | 5A | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF12555T-151M-D TDK Corporation | 9 |
| Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | 2011 | CLF-D | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.1A | - | - | - | 150μH | 100kHz | 312mOhm Max | 1.8A | - | - | - | - | - | - | - | - | 20% | - | 1.1A | 5.5mm | 0.217 5.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-470K-EF TDK Corporation | 205 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.64Ohm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.7mm | Chip | 180mA | Not | 3225 | 1210 | 47μH | 2.52MHz | 2.132Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | - | - | - | - | 10% | 180mA | - | 2.2mm | 0.094 2.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SPM3015T-1R5M TDK Corporation | 1552 |
| Datasheet | 14 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | - | - | 47.003509mg | - | - | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SPM | 0.126Lx0.118W 3.20mmx3.00mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 3A | - | - | - | 1.5μH | 100kHz | 73.1mOhm Max | 3.5A | - | - | - | - | 3.5A | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P8N2HTD25 TDK Corporation | 11505 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | NO | 1 | - | Rectangular | 250mA | - | - | - | 8.2nH | 500MHz | 850mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | 14 | - | - | - | 0.25A | - | - | - | - | 0.013 0.33mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV32T-010J-EFD TDK Corporation | 2000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | L BEND | 50.008559mg | RECTANGULAR PACKAGE | - | 2.5GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | - | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | 450mA | - | 3225 | 1210 | 10nH | 100MHz | 130mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | 15 | - | 15 | 1310 | - | 5% | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MHQ1005P1N3BTD25 TDK Corporation | 40000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 12GHz | Ceramic, Non-Magnetic | Q IS MEASURED AT 250 MHZ | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-P | 0.039Lx0.024W 1.00mmx0.60mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | 1.2A | - | - | - | 1.3nH | 100MHz | 30mOhm Max | - | RF INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLV25T-068J-EFD TDK Corporation | 200 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | L BEND | - | RECTANGULAR PACKAGE | - | 1.05GHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | - | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | 320mA | - | 2520 | 1008 | 68nH | 100MHz | 650mOhm Max | 320mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | 20 | - | 20 | - | - | 5% | - | - | 1.8mm | 0.075 1.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |