- Mounting Type
- Series
- Type
- DC Resistance (DCR)
- Height Seated (Max)
- Inductance
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
TDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLF12555T-220M TDK Corporation | 1000 | - | Datasheet | 22 Weeks | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2008 | CLF | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | unknown | 2.8A | - | - | - | - | - | 22μH | 100kHz | 51.6mOhm Max | 4.8A | - | - | - | - | - | - | - | - | - | 20% | - | 2.8A | 100kHz | - | 5.5mm | 0.217 5.50mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() SPM4015T-4R7M-CA TDK Corporation | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Iron Powder | - | -40°C~125°C | Bulk | 2013 | SPM-CA | 0.173Lx0.161W 4.40mmx4.10mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | Shielded | - | - | - | - | 1.8A | - | - | - | - | - | 4.7μH | 100kHz | 206.5mOhm Max | - | - | - | - | - | - | 2.7A | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() LTF5022T-2R2N2R8-D TDK Corporation | 50000 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 170.01209mg | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2010 | LTF5022T | 0.205Lx0.197W 5.20mmx5.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | TR, Blister Plastic, 7 Inch | YES | 1 | - | Magnetic Shield | - | 2.8A | - | AEC-Q200 | - | - | - | 2.2μH | 100kHz | 43mOhm Max | 2.84A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2020 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LGJ12565TS-4R2N5R5-H TDK Corporation | 50 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LGJ | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | YES | 1 | - | - | unknown | 5.5A | - | - | - | - | - | 4.2μH | 1kHz | 11.2mOhm | 5.5A | - | DUAL ENDED | - | - | - | 7.3A | - | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLC453232T-121K-PF TDK Corporation | 135 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 180mg | RECTANGULAR PACKAGE | 7.5MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2001 | NLC | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.5Ohm | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | NO | 1 | 3.4mm | Rectangular | - | 160mA | Not | - | 4532 | 1812 | - | 120μH | 796kHz | 4.5Ohm Max | 160mA | - | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | - | 10% | 160mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-820J-EFD TDK Corporation | 100 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | 50.008559mg | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister, 7 Inch | NO | 1 | - | Rectangular | - | 45mA | - | - | 3225 | 1210 | - | 82μH | 2.52MHz | 10Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | 1310 | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() NLCV32T-101K-PFD TDK Corporation | 2000 |
| Datasheet | - | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 10MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLCV-PFD | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | not_compliant | 120mA | - | - | - | - | - | 100μH | 796kHz | 4.81Ohm Max | - | - | - | 15 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CLF10040T-150M-H TDK Corporation | 10632 |
| Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2012 | CLF-H | 0.394Lx0.382W 10.00mmx9.70mm | ±20% | - | - | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | - | - | - | unknown | 3.2A | - | - | - | - | - | 15μH | 100kHz | 40mOhm | 3.2A | - | - | - | - | - | 2.5A | - | 3938 | - | - | - | - | - | - | 3.8mm | 0.161 4.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLG0603P2N8ST000 TDK Corporation | 9 |
| Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.5GHz | Non-Magnetic | - | -55°C~125°C | Cut Tape (CT) | 2013 | MLG-P | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 500mA | - | - | 0603 | 0201 | - | 2.8nH | 500MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 14 @ 500MHz | - | 14 | - | - | - | 0.5A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLV32T-470J-EF TDK Corporation | 3500 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2013 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 60mA | - | - | 3225 | 1210 | - | 47μH | 2.52MHz | 7Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() NLV32T-R27J-EF TDK Corporation | 4000 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 320MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2011 | NLV-EF | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 450mA | - | - | 3225 | 1210 | - | 270nH | 25.2MHz | 360mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | 30 | - | - | 5% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MLG1608B39NJT000 TDK Corporation | 140000 | - | Datasheet | - | OBSOLETE (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.6GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 1997 | MLG | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | - | - | 400mA | - | - | 1608 | 0603 | - | 39nH | 100MHz | 550mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.95mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() MLG0603S10NJTD25 TDK Corporation | 12547 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.2GHz | Ceramic, Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, PUNCHED PAPER, 7 INCH | Unshielded | 1 | - | Rectangular | - | 200mA | - | - | 0603 | 0201 | - | 10nH | 100MHz | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | - | - | 0.2A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLG0603S1N0CT000 TDK Corporation | 525000 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | Ceramic, Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2013 | MLG | 0.024Lx0.012W 0.60mmx0.30mm | ±0.2nH | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR | Unshielded | 1 | - | - | - | 600mA | - | - | - | - | - | 1nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | - | - | - | 0.6A | - | - | - | - | - | - | 0.013 0.33mm | - | - | ROHS3 Compliant | - | - | ||
![]() MLP2520H3R3MT0S1 TDK Corporation | 49 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MLP | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | - | - | Rectangular | - | 1.1A | - | - | 2520 | 1008 | - | 3.3μH | 2MHz | 169mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() MHQ0402PSA3N0BT000 TDK Corporation | 60000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 01005 (0402 Metric) | - | - | - | - | 7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MHQ-PSA | 0.017Lx0.009W 0.44mmx0.24mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | 8504.50.80.00 | 250mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3nH | - | 600mOhm Max | - | - | - | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() NLCV32T-1R5M-EFRD TDK Corporation | 19 |
| Datasheet | 14 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 1210 (3225 Metric) | L BEND | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | NLCV-EFD | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, Blister Plastic, 7 Inch | Unshielded | 1 | - | Rectangular | - | 1.4A | - | - | - | - | - | 1.5μH | 7.96MHz | 114mOhm Max | - | - | DUAL ENDED | 15 @ 7.96MHz | - | - | - | - | 1310 | - | 20% | - | - | - | - | - | 0.094 2.40mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLF2012A1R2JT000 TDK Corporation | 4000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLF | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | - | 80mA | - | - | - | - | - | 1.2μH | 10MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | - | 45 | - | - | - | 0.08A | - | - | - | - | - | - | 0.041 1.05mm | - | - | ROHS3 Compliant | - | - | ||
![]() TSL0709RA-100K1R9-PF TDK Corporation | 9000 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 19MHz | - | - | -20°C~85°C | Tape & Box (TB) | 2001 | TSL | 0.303Dia 7.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.9A | Not | - | - | - | 5mm | 10μH | 1kHz | 43mOhm Max | 2.1A | - | - | 20 @ 2.52MHz | Radial | - | - | 20 | - | - | - | 1.9A | - | - | 8mm | 9.6mm | 0.378 9.60mm | No | - | RoHS Compliant | - | - | ||
![]() MLK1005S22NJTD25 TDK Corporation | 10000 | - | - | 12 Weeks | PRODUCTION (NOT RECOMMENDED FOR NEW DESIGN) (Last Updated: 2 months ago) | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 3.5GHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | MLK | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Rectangular | - | 200mA | - | - | 1005 | 0402 | - | 22nH | 100MHz | 700mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | 7 | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 |